- Current Rating
- Lead Free
- Manufacturer
- Manufacturer Part Number
- Rise Time
- RoHS
- Voltage Rating (DC)
- Additional Feature
- Approvals
- Case Connection
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
Attribute column
Manufacturer
International Rectifier Transistors - IGBTs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | Voltage Rating (DC) | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | JESD-30 Code | Qualification Status | Configuration | Case Connection | Rise Time | Polarity/Channel Type | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G450HHBK06P2P International Rectifier | In Stock | - | - | NO | 3 | SILICON | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | G450HHBK06P2P | - | - | 2 | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | NOT SPECIFIED | 5.24 | - | No | 3200 ns | 1260 ns | - | - | - | e0 | EAR99 | TIN LEAD | FAST | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | - | N-CHANNEL | 600 A | 600 V | - | ||
![]() GB35XF120K International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | - | 35 ns | - | - | - | Contains Lead | ||
![]() FD800R17KE3B2NOSA1-IR International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUBW50-06A8 International Rectifier | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG52M1200E3WN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 A | - | - | - | - | - | - | - | - | - | ||
![]() GA400TD25S International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 V | Bulk | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | 365 ns | - | - | - | Contains Lead |