- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Rohs Code
- Surface Mount
- Polarity/Channel Type
- Configuration
- FET Technology
- Package Description
- Drain Current-Max (ID)
- Operating Mode
Attribute column
Manufacturer
International Rectifier Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Weight | Number of Terminals | Transistor Element Material | Exterior Housing Material | Accuracy of readings | Case | Characteristic | Completeness | Description | Drain Current-Max (ID) | Electrical mounting | Feature | Gross Weight | Ihs Manufacturer | Indicator type | Input resistance | Installation Hole Size | Leads | Max. forward impulse current | Max. off-state voltage | Measurement Range | Mechanical mounting | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection | Relative humidity | Rohs Code | Thread | Transport Package Size/Quantity | Type of bridge rectifier | Version | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Efficiency | Output Voltage | Lead Length | Configuration | Insulation Resistance | Note | Operating Mode | Output Current | Case Connection | Quiescent Current | Transistor Application | Polarity/Channel Type | Operating Temperature Range | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Power | Power Dissipation Ambient-Max | Saturation Current | Input Voltage | Module Type | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRF1405PBF International Rectifier | 5000 | - | Datasheet | NO | - | - | 25 g | 3 | SILICON | 1 | 1% ±2 digits | - | - | - | - | 75 A | - | - | - | INTERNATIONAL RECTIFIER CORP | 0.56 LED (2 readings/sec) | over 1 MOhm | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | LEAD FREE, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | 10…80% | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | digital LED AC voltmeter series YD27A | MATTE TIN OVER NICKEL | - | AVALANCHE RATED, HIGH RELIABILITY, ULTRA LOW RESISTANCE | - | SINGLE | THROUGH-HOLE | - | 21 mm | compliant | - | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | not intended for high frequency measurements | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-220AB | 0.0053 Ω | 680 A | 55 V | 560 mJ | METAL-OXIDE SEMICONDUCTOR | 330 W | - | - | - | - | - | - | 29 mm | - | 48 mm | ||
![]() IRF4905PBF International Rectifier | In Stock | - | Datasheet | NO | nylon 66, UL | - | - | 3 | SILICON | 1 | - | - | - | - | - | 74 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | LEAD FREE PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | Yes | - | - | - | - | p/ p - 100 pcs | e3 | Yes | EAR99 | - | Non-releasable nylon cable tie | MATTE TIN OVER NICKEL | white | AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 250 | - | compliant | - | 30 | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | P-CHANNEL | - | TO-220AB | 0.02 Ω | 260 A | 55 V | 930 mJ | METAL-OXIDE SEMICONDUCTOR | 150 W | - | - | - | - | - | - | - | 150 mm | 2.5 mm | ||
![]() IRLR8726TRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | - | 2 | SILICON | 1 | - | - | - | - | - | 86 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | ROHS COMPLIANT, DPAK, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252AA | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN OVER NICKEL | - | - | - | SINGLE | GULL WING | - | - | compliant | - | - | 3 | R-PSSO-G2 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-252AA | 0.058 Ω | 340 A | 30 V | 120 mJ | METAL-OXIDE SEMICONDUCTOR | 75 W | - | - | 1 | - | - | - | - | - | - | ||
![]() IRFR220NTRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | - | 2 | SILICON | 1 | - | - | - | - | - | 5 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | LEAD FREE, PLASTIC, DPAK-2/3 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252AA | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8541.29.00.95 | SINGLE | GULL WING | 260 | - | not_compliant | - | 30 | 3 | R-PSSO-G2 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-252AA | 0.6 Ω | 20 A | 200 V | 46 mJ | METAL-OXIDE SEMICONDUCTOR | 43 W | - | - | 1 | - | - | - | - | - | - | ||
![]() IRLML6402TRPBF International Rectifier | 3287 | - | Datasheet | YES | - | - | - | 3 | SILICON | 1 | - | PWS-E flat | - | component part of IDC-34F punch-down connector with 2.54 mm pitch | - | 3.7 A | screw | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | M6 screws | 1kA | 1.8kV | - | screw | 150 °C | PLASTIC/EPOXY | LEAD FREE, MICRO-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | Yes | - | - | single-phase | module - slim | - | e3 | Yes | EAR99 | - | - | MATTE TIN | - | HIGH RELIABILITY | - | DUAL | GULL WING | 260 | 6 mm | compliant | - | 30 | 3 | R-PDSO-G3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | SWITCHING | P-CHANNEL | - | TO-236AB | 0.065 Ω | 22 A | 20 V | 11 mJ | METAL-OXIDE SEMICONDUCTOR | 1.3 W | - | - | 1 | - | - | - | 13.55 mm | - | 47.68 mm | ||
![]() IRLMS5703TRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | - | 6 | SILICON | 1 | - | - | - | - | - | 2.3 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 150 °C | PLASTIC/EPOXY | MICRO-6 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN | - | HIGH RELIABILITY | 8541.21.00.95 | DUAL | GULL WING | 260 | - | unknown | - | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | SWITCHING | P-CHANNEL | - | - | 0.2 Ω | 13 A | 30 V | - | METAL-OXIDE SEMICONDUCTOR | 1.7 W | - | 0.78 W | 1 | - | - | - | - | - | - | ||
![]() IRF8707TRPBF International Rectifier | In Stock | - | Datasheet | YES | - | flame retardant plastic | - | - | - | 1 | - | - | - | device; ring current sensor Ф14.8/ 32.8 mm | - | 11 A | - | - | 45.25 | INTERNATIONAL RECTIFIER CORP | - | - | Ф22 mm | - | - | - | voltage (AC) - 60…500 V, 0-100A | - | 150 °C | - | - | - | - | Transferred | - | - | - | Yes | - | 35*32*26/200 | - | - | - | - | Yes | EAR99 | - | Digital LED Volt-Ammeter DMS series (AD16-22FVA G) | - | green | - | - | - | - | - | 55.5 mm | unknown | - | - | - | - | - | - | - | device - 285 mm | SINGLE | ≥2 MOhm | - | ENHANCEMENT MODE | - | - | - | - | N-CHANNEL | -25…+65 °C | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 2.5 W | - | - | - | - | - | - | 31.2 mm | - | 26.9 mm | ||
![]() IRF540NLPBF International Rectifier | In Stock | - | Datasheet | NO | - | - | - | 3 | SILICON | 1 | - | - | - | - | DC-DC boost converter (10...32/ 12...35 V) | 33 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Transferred | TO-262AA | from input polarity reversal | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | screw type | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE | - | SINGLE | THROUGH-HOLE | 260 | 65 mm | not_compliant | conversion - 150 kHz | 30 | 3 | R-PSIP-T3 | Not Qualified | up to 94 % | 12…35 (adjustable or fixed) V | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 10 A | DRAIN | 25 mA not more | SWITCHING | N-CHANNEL | -40 …+80 (T~45 °C at U=19 B/ I=3.42 A) °C | TO-262AA | 0.044 Ω | 110 A | 100 V | 185 mJ | METAL-OXIDE SEMICONDUCTOR | 130 W | 100 (150 with forced cooling) W | - | 1 | 10…32 V | DC-DC boost | - | 23 mm | - | 56.5 mm | ||
![]() IRFB7440PBF International Rectifier | 6672 | - | Datasheet | NO | zinc-coated carbon steel | - | - | 3 | SILICON | 1 | - | - | maximum working load on axis - 50 kg | - | - | 120 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | Yes | d - M6 mm | - | - | - | - | - | - | EAR99 | - | Eyebolt, DIN 580 series | - | - | - | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | - | - | R-PSFM-T3 | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-220AB | 0.0025 Ω | 772 A | 40 V | 238 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | base - d1 - 17; k - 6 mm | b - 13; e - 6; h - 17 mm | - | - | ||
![]() IRF1018EPBF International Rectifier | In Stock | - | Datasheet | NO | polyamide PA66, white | - | - | 3 | SILICON | 1 | - | - | - | - | - | 79 A | - | thread (d) - M3; thread length (L) - 16 mm | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | LEAD FREE PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | DIN84 series polyamide screw | MATTE TIN OVER NICKEL | - | - | - | SINGLE | THROUGH-HOLE | - | - | compliant | - | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-220AB | 0.0084 Ω | 315 A | 60 V | 88 mJ | METAL-OXIDE SEMICONDUCTOR | 110 W | - | - | - | - | - | - | - | - | - | ||
![]() IRFB7437PBF International Rectifier | In Stock | - | Datasheet | NO | polyamide PA66, white | - | - | 3 | SILICON | 1 | - | - | thread (d) - M4; thread length (L) - 16 mm | - | - | 195 A | - | - | 0.28 | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | DIN84 series polyamide screw | - | - | - | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | - | - | R-PSFM-T3 | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-220AB | 0.002 Ω | 1000 A | 40 V | 350 mJ | METAL-OXIDE SEMICONDUCTOR | 230 W | - | - | - | - | - | - | - | - | - | ||
![]() IRFB5615PBF International Rectifier | 5000 | - | Datasheet | NO | polyamide PA66, white | - | - | 3 | SILICON | 1 | - | - | - | - | - | 35 A | - | - | 0.11 | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | Yes | M4 | - | - | - | - | e3 | Yes | EAR99 | - | polyamide nut DIN 555 series | MATTE TIN OVER NICKEL | - | - | - | SINGLE | THROUGH-HOLE | 250 | - | compliant | - | 30 | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | AMPLIFIER | N-CHANNEL | - | TO-220AB | 0.039 Ω | 140 A | 150 V | 109 mJ | METAL-OXIDE SEMICONDUCTOR | 144 W | - | - | - | - | - | - | - | - | - | ||
![]() 2SK3018W WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRFR12N25DTRRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | - | 2 | SILICON | 1 | - | - | - | - | - | 14 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-252AA | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN OVER NICKEL | - | - | - | SINGLE | GULL WING | - | - | compliant | - | - | 3 | R-PSSO-G2 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-252AA | 0.26 Ω | 56 A | 250 V | 250 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1 | - | - | - | - | - | - | ||
![]() IRF9952TRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | - | 8 | SILICON | 2 | - | - | - | - | - | 3.5 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN | - | HIGH RELIABILITY | - | DUAL | GULL WING | 260 | - | unknown | - | 30 | - | R-PDSO-G8 | Not Qualified | - | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | SWITCHING | N-CHANNEL AND P-CHANNEL | - | - | 0.1 Ω | 16 A | 30 V | 44 mJ | METAL-OXIDE SEMICONDUCTOR | 2 W | - | - | 1 | - | - | - | - | - | - | ||
![]() IRL3705NPBF International Rectifier | In Stock | - | Datasheet | NO | - | - | - | 3 | SILICON | 1 | - | - | - | - | - | 89 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | LEAD FREE PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN OVER NICKEL | - | AVALANCHE RATED, LOGIC LEVEL COMPATIBLE, HIGH RELIABILITY | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 250 | - | unknown | - | 30 | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-220AB | 0.012 Ω | 310 A | 55 V | 340 mJ | METAL-OXIDE SEMICONDUCTOR | 130 W | - | 170 W | - | - | - | - | - | - | - | ||
![]() IRFB3306GPBF International Rectifier | In Stock | - | Datasheet | NO | - | - | - | 3 | SILICON | 1 | - | - | - | - | - | 120 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | HALOGEN AND LEAD FREE, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN OVER NICKEL | - | - | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-220AB | 0.0042 Ω | 620 A | 60 V | 184 mJ | METAL-OXIDE SEMICONDUCTOR | 230 W | - | - | - | - | - | - | - | - | - | ||
![]() IRFB4227PBF International Rectifier | 10000 | - | Datasheet | NO | - | - | - | 3 | SILICON | 1 | - | - | - | - | - | 65 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | LEAD FREE PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN OVER NICKEL | - | - | - | SINGLE | THROUGH-HOLE | - | - | compliant | - | - | 3 | R-PSFM-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-220AB | 0.024 Ω | 260 A | 200 V | 140 mJ | METAL-OXIDE SEMICONDUCTOR | 330 W | - | - | - | - | - | - | - | - | - | ||
![]() IRFU4615PBF International Rectifier | In Stock | - | Datasheet | NO | - | - | - | 3 | SILICON | 1 | - | - | - | - | - | 33 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 175 °C | PLASTIC/EPOXY | ROHS COMPLIANT, IPAK-3 | RECTANGULAR | IN-LINE | Transferred | TO-251AA | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | SINGLE | THROUGH-HOLE | 260 | - | not_compliant | - | 30 | 3 | R-PSIP-T3 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-251AA | 0.042 Ω | 140 A | 150 V | 109 mJ | METAL-OXIDE SEMICONDUCTOR | 144 W | - | - | 1 | - | - | - | - | - | - | ||
![]() IRF7413ZTRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | - | - | - | 1 | - | - | - | - | - | 13 A | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 150 °C | - | , | - | - | Transferred | - | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN | - | - | - | - | - | 260 | - | unknown | - | 30 | - | - | - | - | - | - | SINGLE | - | - | ENHANCEMENT MODE | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 2.5 W | - | - | 1 | - | - | - | - | - | - |