- DC Resistance-Max
- Filter Type
- Ihs Manufacturer
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Rated Current
- Reach Compliance Code
- Rohs Code
- ECCN Code
Attribute column
Manufacturer
International Rectifier DSL Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Terminals | DC Resistance-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Material | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Number of Functions | Reach Compliance Code | Filter Type | Rated Current | Screening Level | Rated Voltage | Output Impedance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLB05-152-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.7 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TAPE AND REEL | 1 | compliant | FERRITE CHIP | 0.2 A | - | - | 1500 OHM Ω | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() AME270461Z/CH International Rectifier | In Stock | - | Datasheet | PANEL MOUNT | 12 | 0.7 Ω | INTERNATIONAL RECTIFIER CORP | 125 °C | -55 °C | METAL | Transferred | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | 40000 μF | - | 2 | compliant | DATA LINE FILTER | 3 A | 38535Q/M;38534H;883B | 270 V | - | - | - | - | ||
![]() MLB05-301-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.3 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TAPE AND REEL | 1 | compliant | FERRITE CHIP | 0.2 A | - | - | 300 OHM Ω | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLB05-102-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.5 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 1 | compliant | FERRITE CHIP | 0.2 A | - | - | 1000 OHM Ω | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() HCB03-151-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.14 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 8504.50.80.00 | - | TR, 7 INCH | 1 | compliant | FERRITE CHIP | 1.4 A | - | - | 150 OHM Ω | 0.5 mm | 1 mm | 0.5 mm | ||
![]() DSS9010AU DS2 international | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLB05-122-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.7 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TAPE AND REEL | 1 | compliant | FERRITE CHIP | 0.2 A | - | - | 1200 OHM Ω | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() AME50461W International Rectifier | In Stock | - | Datasheet | - | 12 | 0.1 Ω | INTERNATIONAL RECTIFIER CORP | 125 °C | -55 °C | METAL | Transferred | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | 40000 µF | - | 2 | compliant | DATA LINE FILTER | 7 A | - | 100 V | - | - | - | - | ||
![]() MLB05-471-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.5 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TAPE AND REEL | 1 | compliant | FERRITE CHIP | 0.2 A | - | - | 470 OHM Ω | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLB05-221-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 1.2 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TAPE AND REEL | 1 | compliant | FERRITE CHIP | 0.05 A | - | - | 220 OHM Ω | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() HCB03-601-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.34 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 8504.50.80.00 | - | TR, 7 INCH | 1 | compliant | FERRITE CHIP | 0.7 A | - | - | 600 OHM Ω | 0.5 mm | 1 mm | 0.5 mm | ||
![]() HCB03-221-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.18 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 8504.50.80.00 | - | TR, 7 INCH | 1 | compliant | FERRITE CHIP | 1.1 A | - | - | 220 OHM Ω | 0.5 mm | 1 mm | 0.5 mm | ||
![]() MLB05-110-RC Allied Components International | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.05 Ω | ALLIED COMPONENTS INTERNATIONAL | 125 °C | -55 °C | - | Contact Manufacturer | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TAPE AND REEL | 1 | compliant | FERRITE CHIP | 0.5 A | - | - | 11 OHM Ω | 0.8 mm | 1.6 mm | 0.8 mm |