- Speed
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Other Names
- Package
- Product Status
- Series
- Operating Temperature
- Connectivity
- Core Processor
- Core Size
Attribute column
Manufacturer
International Rectifier Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | On Chip Program ROM Width | Boundary Scan | ROM Programmability | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC12C5410-35I-TSSOP20 STC International Ltd | In Stock | - | Datasheet | YES | 20 | 12 MHz | STC INTERNATIONAL LTD | 15 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SQUARE | SMALL OUTLINE | Contact Manufacturer | Yes | 10240 | 5.5 V | 3.5 V | 5 V | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | S-PDSO-G20 | INDUSTRIAL | 35 MHz | MICROCONTROLLER | NO | NO | YES | NO | - | 8 | NO | FLASH | - | - | ||
![]() STC12C5402-35I-SKDIP28 STC International Ltd | In Stock | - | Datasheet | NO | 28 | 12 MHz | STC INTERNATIONAL LTD | 23 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | Yes | 2048 | 5.5 V | 3.5 V | 5 V | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | NOT SPECIFIED | R-PDIP-T28 | INDUSTRIAL | 35 MHz | MICROCONTROLLER | NO | NO | YES | NO | 5.334 mm | 8 | NO | FLASH | 35.306 mm | 7.62 mm | ||
![]() STC12C5406AD-35I-SKDIP28 STC International Ltd | In Stock | - | Datasheet | NO | 28 | 12 MHz | STC INTERNATIONAL LTD | 23 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | Yes | 6144 | 5.5 V | 3.5 V | 5 V | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | NOT SPECIFIED | R-PDIP-T28 | INDUSTRIAL | 35 MHz | MICROCONTROLLER | YES | NO | YES | NO | 5.334 mm | 8 | NO | FLASH | 35.306 mm | 7.62 mm | ||
![]() STC12C5410-35I-SOP32 STC International Ltd | In Stock | - | Datasheet | YES | 32 | 12 MHz | STC INTERNATIONAL LTD | 27 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | 10240 | 5.5 V | 3.5 V | 5 V | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | R-PDSO-G32 | INDUSTRIAL | 35 MHz | MICROCONTROLLER | NO | NO | YES | NO | 2.565 mm | 8 | NO | FLASH | 20.98 mm | 7.5 mm | ||
![]() STC12C5410AD-35I-SOP32 STC International Ltd | In Stock | - | Datasheet | YES | 32 | 12 MHz | STC INTERNATIONAL LTD | 27 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | 10240 | 5.5 V | 3.5 V | 5 V | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | R-PDSO-G32 | INDUSTRIAL | 35 MHz | MICROCONTROLLER | YES | NO | YES | NO | 2.565 mm | 8 | NO | FLASH | 20.98 mm | 7.5 mm |