- ECCN Code
- HTS Code
- Ihs Manufacturer
- Number of Terminals
- Package Body Material
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Position
- JESD-30 Code
- Package Description
- Package Shape
Attribute column
Manufacturer
International Rectifier Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Actuator shape/color | Base Product Number | Bending radius | Characteristic | Current - Output 4 | External height | External width | Gross Weight | Heatsink shape | Heatsinks features | Ihs Manufacturer | Indicator type | Internal height | Internal width | Lead Free Status / RoHS Status | LED operating life | Material finishing | Maximum current | Mfr | Minimum number of switching cycles (electrical) | Moisture Sensitivity Levels | Mounting | Noal current | Noal voltage | Nominal current | Nominal voltage | Number of contacts in group/groups (total contacts) | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Presence and type of backlight | Product Status | Protection class | Relative humidity | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching cycles (electrical) | Turn-off Time | Turn-on Time | Type of cable accessories | Type of heatsink | Version | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Temperature Grade | Interface | Number of Bits | Voltage - Output 2 | Output Current-Max | Output Characteristics | Seated Height-Max | Current - Output 1 | Voltage - Output 3 | Output Polarity | Input Characteristics | Interface IC Type | Voltage - Output 4 | Minimum Load Required | Driver Number of Bits | Screening Level | Current - Output 2 | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Standards | High Side Driver | Built-in Protections | Output Current Flow Direction | 2nd Connector Number of Positions Loaded | Current - Output 3 | Supply Voltage1-Min | Supply Voltage1-Max | Output Latch or Register | Saturation Current | Features | Delay-Max | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE9263QXV33XUMA1 International Rectifier | In Stock | - | - | Chassis Mount | 48-VFQFN Exposed Pad | - | PG-VQFN-48-31 | - | - | - | IMP4-1D0 | - | - | 4 A | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Artesyn Embedded Power | - | - | - | - | - | - | - | - | - | - | SP001238102 | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | -40°C ~ 70°C (With Derating) | Tape & Reel (TR) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | - | - | 3 (168 Hours) | - | Enclosed | - | - | ITE (Commercial), Medical | 634W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | CB, CE, CSA, UL | 85% | 2 kV | - | SPI | - | 5V | - | - | - | 35 A | 12V | - | - | - | 12V | No | - | - | 70 A | - | - | - | - | - | - | - | 10 A | - | - | - | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | - | ||
![]() PXB4220E-V32 International Rectifier | In Stock | - | - | Surface Mount | Module | - | PCM1.1 | - | - | - | P5DF07 | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | - | PXB4220E-V32-ND PXB4220E-V32IN | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | MIFARE® | - | - | - | 3 (168 Hours) | - | RFID Transponder | - | - | - | - | - | - | 2.7V ~ 3.3V | - | - | - | - | - | - | - | 13.56MHz | - | PXB4220 | - | - | - | - | - | - | - | - | UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2010STRPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | 150mm | - | - | 30mm | 54mm | - | - | - | INTERNATIONAL RECTIFIER CORP | - | 23mm | 30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | LEAD FREE, MS-013AA, SOIC-16 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | Yes | 20 V | 10 V | 15 V | - | 0.105 μs | 0.135 μs | cable chain | - | non-openable frames, | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | 2.65 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | 3 A | - | - | YES | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() IR2110L4SCS International Rectifier | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | MO-036AB, 14 PIN | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | No | 20 V | 5 V | 15 V | - | 220 μs | 260 μs | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | - | - | 14 | R-CDIP-T14 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 4.44 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | MIL-STD-883 Class S | - | 2 A | 15 V | - | YES | - | - | - | - | 6 V | 420 V | - | - | - | - | - | - | - | 19 mm | 7.62 mm | ||
![]() IRSF3011LPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 4 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-223 | - | - | - | - | - | Yes | - | - | 14 V | - | 0.35 μs | 0.25 μs | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 2.3 mm | - | compliant | - | - | - | 3 | R-PDSO-G4 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | - | - | REGISTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 16 A | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 3.5 mm | ||
![]() AUIPS6041GTR International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | Yes | 28 V | 6 V | 14 V | - | 20 μs | 15 μs | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | 0.005 A | - | 1.75 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 1 | AEC-Q100 | - | 7 A | - | - | - | TRANSIENT; OVER CURRENT | SINK | - | - | - | - | - | 1 | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IRS2186SPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | 31.25 | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | 3 (5), Imax=6 A | 250 (125) V | 2/ 2 (4S) | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | Yes | 20 V | 10 V | 15 V | - | 0.25 μs | 0.25 μs | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | 53 mm | compliant | - | 30 | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | 1.75 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 4 A | - | - | - | TRANSIENT; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | - | - | 2 | - | - | - | - | 33 mm | 4.9 mm | 19.8 mm | ||
![]() AUIR3313STRL International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 4 | round/green | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | 5Amin | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | ROHS COMPLIANT, PLASTIC, D2PAK-4 | SMSIP5H,.6,67TB | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Transferred | D2PAK | - | LED 12V | - | - | - | Yes | 32 V | 6 V | 14 V | - | 200 μs | 80 μs | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN OVER NICKEL | - | - | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 1.7 mm | 65 mm | compliant | - | - | - | 4 | R-PSSO-G4 | - | Not Qualified | - | - | - | - | - | - | - | 23 A | - | 4.83 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 1 | AEC-Q100 | - | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | - | - | - | 1 | - | - | - | 32.2 mm | - | 10.16 mm | 9.08 mm | ||
![]() 5962-8756001EA SRI International Sarnoff | In Stock | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | SRI INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | - | - | 16 | R-GDIP-T16 | - | Qualified | - | - | - | MILITARY | - | 1 | - | - | - | - | - | - | COMPLEMENTARY | - | TTL TO ECL TRANSLATOR | - | - | - | MIL-STD-883 | - | - | - | - | - | - | - | - | - | - | - | NONE | - | - | 3.5 ns | - | - | - | - | - | ||
![]() IRS2183S International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | No | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 1.27 mm | - | unknown | - | - | - | - | R-PDSO-G8 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS44273LPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | - | 20 V | - | 15 V | - | 0.095 µs | 0.095 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | - | unknown | - | - | - | - | R-PDSO-G5 | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | 1.45 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 1.5 A | - | - | - | TRANSIENT; UNDER VOLTAGE | SINK | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() AUIRS2336DS International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS2130DJ International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2214 International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | - | - | - | - | No | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.635 mm | - | unknown | - | - | - | - | R-PDSO-G24 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPS521G International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | No | 35 V | 5.5 V | 14 V | - | 70 µs | 40 µs | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | - | - | OVER TEMPERATURE PROTECTION WITH AUTO-RESTART | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | 5 A | - | 1.75 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 1 | - | - | 7 A | - | - | - | OVER CURRENT; THERMAL | SOURCE | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IR21024S International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3598MTRPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | aluminium | 16 | - | - | - | - | - | - | - | - | grilled | hollow fin geometry | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | raw | 19 A | - | - | - | for back plate | - | 30 (AC/DC) Vmin | - | - | - | 85 °C | - | - | - | PLASTIC/EPOXY | QCCN | - | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER | Transferred | - | 20mm | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | extruded | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | - | 0.5 mm | 23.5 (housing); 35.5 (total) mm | compliant | - | - | - | - | S-PQCC-N16 | - | Not Qualified | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | - | - | - | - | - | - | for fan motors | - | - | - | - | - | - | - | - | - | 23mm | 0.2m | 112mm | ||
![]() IR2153STRPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | Mn - Zn ferrimagnetic grade PC40 | 8 | - | - | - | initial magnetic permeability - 2300 μ | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | Yes | 16.8 V | 10 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | painted ring type ferrite core | MATTE TIN | green | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | - | 30 | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 1.75 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | 2 | - | - | - | outer (OD) - 68±1.5 ; inner (ID) - 44±1.5 mm | (H) - 15±1.5 mm | 4.9 mm | 3.9 mm | ||
![]() IR2112S International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | MS-013AA, SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | No | 20 V | 3.3 V | 15 V | - | 0.16 μs | 0.18 μs | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | 2.65 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | 0.5 A | - | - | YES | - | - | - | - | 5 V | 620 V | - | 3 | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() IR2130 International Rectifier | In Stock | - | Datasheet | - | - | NO | - | - | 28 | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | ring | - | - | - | ≥40000 hours | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | IP65 | 45...85 % | No | 20 V | 10 V | 15 V | ≥50000 | 0.55 μs | 0.85 μs | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | - | - | 28 | R-PDIP-T28 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | TOTEM-POLE | 6.35 mm | - | - | INVERTED | STANDARD | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | 0.5 A | - | - | YES | - | - | - | - | 5 V | 620 V | - | 3 | - | - | 4Pin+2Pin | 35 mm | - | 37.405 mm | 15.24 mm |