- ECCN Code
- HTS Code
- Ihs Manufacturer
- Number of Terminals
- Package Body Material
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Position
- JESD-30 Code
- Package Description
- Package Shape
Attribute column
Manufacturer
International Rectifier Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Base Product Number | Characteristic | Diameter before shrinkage | Ihs Manufacturer | Indicator type | Lead Free Status / RoHS Status | LED operating life | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Protection class | Relative humidity | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching cycles (electrical) | Thickness after shrinkage | Turn-off Time | Turn-on Time | Working temperature range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Bits | Output Current-Max | Output Characteristics | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Screening Level | Output Peak Current Limit-Nom | Standards | High Side Driver | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Output Latch or Register | Saturation Current | Features | Delay-Max | Contacts | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS2183S International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | - | - | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRSF3011LPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 4 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | 1 | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-223 | - | - | - | Yes | - | - | 14 V | - | - | 0.35 μs | 0.25 μs | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | MATTE TIN | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 2.3 mm | compliant | - | - | - | 3 | R-PDSO-G4 | Not Qualified | - | - | - | - | - | 1.8 mm | - | - | REGISTER BASED PERIPHERAL DRIVER | - | - | 16 A | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 3.5 mm | ||
![]() AUIRS2336DS International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2214 International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | - | - | No | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | - | - | R-PDSO-G24 | Not Qualified | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS44273LPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | 20 V | - | 15 V | - | - | 0.095 µs | 0.095 µs | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | - | - | R-PDSO-G5 | - | AUTOMOTIVE | - | - | - | - | 1.45 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 1.5 A | - | - | TRANSIENT; UNDER VOLTAGE | SINK | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() IRS2130DJ International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR21024S International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8756001EA SRI International Sarnoff | In Stock | - | - | - | - | NO | - | - | 16 | - | - | - | SRI INTERNATIONAL | - | - | - | - | - | 125 °C | -55 °C | - | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | 16 | R-GDIP-T16 | Qualified | MILITARY | - | 1 | - | - | - | COMPLEMENTARY | - | TTL TO ECL TRANSLATOR | - | MIL-STD-883 | - | - | - | - | - | - | - | NONE | - | - | 3.5 ns | - | - | - | - | - | - | ||
![]() IPS521G International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | 1 | - | - | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | 35 V | 5.5 V | 14 V | - | - | 70 µs | 40 µs | - | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | OVER TEMPERATURE PROTECTION WITH AUTO-RESTART | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5 A | - | 1.75 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 7 A | - | - | OVER CURRENT; THERMAL | SOURCE | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IPS6011 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2153STRPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | Mn - Zn ferrimagnetic grade PC40 | 8 | - | initial magnetic permeability - 2300 μ | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | 16.8 V | 10 V | 12 V | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | painted ring type ferrite core | - | MATTE TIN | - | green | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 30 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | 1.75 mm | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | YES | - | - | - | - | - | 2 | - | - | - | outer (OD) - 68±1.5 ; inner (ID) - 44±1.5 mm | (H) - 15±1.5 mm | - | 4.9 mm | 3.9 mm | ||
![]() IR2130 International Rectifier | In Stock | - | Datasheet | - | - | NO | - | - | 28 | - | - | - | INTERNATIONAL RECTIFIER CORP | ring | - | ≥40000 hours | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | IP65 | 45...85 % | No | 20 V | 10 V | 15 V | ≥50000 | - | 0.55 μs | 0.85 μs | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | - | 28 | R-PDIP-T28 | Not Qualified | AUTOMOTIVE | - | - | - | TOTEM-POLE | 6.35 mm | INVERTED | STANDARD | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.5 A | - | YES | - | - | 5 V | 620 V | - | 3 | - | - | 4Pin+2Pin | 35 mm | - | - | 37.405 mm | 15.24 mm | ||
![]() PXB4220E-V32 International Rectifier | In Stock | - | - | Surface Mount | Module | - | PCM1.1 | - | - | P5DF07 | - | - | - | - | Contains lead / RoHS non-compliant | - | NXP USA Inc. | - | - | - | PXB4220E-V32-ND PXB4220E-V32IN | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Tray | MIFARE® | - | - | - | - | 3 (168 Hours) | - | - | - | RFID Transponder | - | - | - | - | - | - | - | - | 2.7V ~ 3.3V | - | - | - | - | - | - | 13.56MHz | - | PXB4220 | - | - | - | - | UART | - | - | - | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE92623QXXUMA1 International Rectifier | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | PG-VQFN-48-31 | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | SparkFun Electronics | - | - | - | SP000997692 | Bulk | - | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE9261QXXUMA2 International Rectifier | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | RN731J | - | - | - | - | Lead free / RoHS Compliant | - | KOA Speer Electronics, Inc. | - | - | - | SP001238084 | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 3 (168 Hours) | 2 | - | ±50ppm/°C | - | 14 kOhms | - | Thin Film | - | Automotive | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() IR2111STRPBF International Rectifier | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | 20 V | 10 V | 15 V | - | - | 0.18 μs | 0.95 μs | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | MATTE TIN | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 30 | - | 8 | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | - | - | 1.75 mm | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.5 A | - | YES | - | - | 5 V | 620 V | - | 1 | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IR2112 International Rectifier | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, MS-001AC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | No | 20 V | 3.3 V | 15 V | - | - | 0.16 μs | 0.18 μs | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | - | 14 | R-PDIP-T14 | Not Qualified | AUTOMOTIVE | - | - | - | - | 5.33 mm | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.5 A | - | YES | - | - | 5 V | 620 V | - | 3 | - | - | - | - | - | - | 19.305 mm | 7.62 mm | ||
![]() IR51H420 International Rectifier | In Stock | - | Datasheet | - | - | NO | - | - | 7 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | No | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | - | 9/7 | R-PSIP-T7 | Not Qualified | AUTOMOTIVE | - | - | - | - | 9.52 mm | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | TRANSIENT | SOURCE AND SINK | - | - | - | - | - | - | - | - | - | - | 22.86 mm | 3.43 mm | ||
![]() IR2136 International Rectifier | In Stock | - | Datasheet | - | - | NO | - | - | 28 | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | No | 20 V | 10 V | 15 V | - | - | 0.55 μs | 0.55 μs | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | 28 | R-PDIP-T28 | Not Qualified | AUTOMOTIVE | - | - | - | - | 6.35 mm | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.35 A | - | YES | - | - | 5 V | 620 V | - | 3 | - | - | - | - | - | - | 37.405 mm | 15.24 mm | ||
![]() IR2101S International Rectifier | In Stock | - | Datasheet | - | - | YES | - | Polyolefin | 8 | - | - | 7.0 mm | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 20 V | 10 V | 15 V | - | 0.55 mm | 0.22 μs | 0.22 μs | -55...+125 °C | - | - | - | - | - | e0 | - | - | - | EAR99 | - | Non-flame-retardant heat shrink tube | - | Tin/Lead (Sn/Pb) | - | green | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 1 | 1.27 mm | compliant | - | 30 | - | 8 | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | - | TOTEM-POLE | 1.75 mm | TRUE | SCHMITT TRIGGER | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.36 A | - | YES | - | - | 5 V | 620 V | - | 2 | - | - | - | - | - | - | 1 m | 3.9 mm |