- ECCN Code
- HTS Code
- Ihs Manufacturer
- Number of Terminals
- Package Body Material
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Position
- JESD-30 Code
- Package Description
- Package Shape
Attribute column
Manufacturer
International Rectifier Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Number of Terminals | Bending radius | Capacitors series | Case - inch | Case - mm | Coil rated voltage | Dielectric Strength | External height | External width | Gross Weight | Head and Button Shape | Heatsink shape | Ihs Manufacturer | Internal height | Internal width | Kind of capacitor | Material finishing | Maximum current | Mounting | Mounting Diameter | Name | Number of switching cycles (electro) | Number of terals | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Relative humidity | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching Scheme | Turn-off Time | Turn-on Time | Type of cable accessories | Type of capacitor | Type of heatsink | Version | Wire section | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Contact Resistance | Temperature Grade | Insulation Resistance | Switch Type | Output Current-Max | Output Characteristics | Seated Height-Max | Operating Temperature Range | Rated Current | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Screening Level | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Built-in Protections | Fuse | Output Current Flow Direction | 2nd Connector Number of Positions Loaded | Supply Voltage1-Min | Supply Voltage1-Max | Saturation Current | Features | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS2003STRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | 12 V | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | 10 (250 VAC; 30 VDC)/ 12 (125 VAC) A | - | - | - | ≥1х10(5) | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, PLASTIC, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 20 V | 10 V | 15 V | - | 0.22 μs | 0.82 μs | - | - | - | - | - | - | e3 | Yes | EAR99 | R835 series electromagnetic relay | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | 18.8 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 1.75 mm | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE AND SINK | - | - | - | 2 | - | - | - | 15.6 mm | 4.9 mm | 10,6 mm | ||
![]() IR2108S International Rectifier | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | -40...+80 °C | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 35...85 % | No | 20 V | 10 V | 15 V | - | 0.28 μs | 0.3 μs | - | - | - | - | - | - | e0 | - | EAR99 | Single-phase solid state relay series SSR | Tin/Lead (Sn/Pb) | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 1 | 1.27 mm | 62 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 1.75 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.35 A | - | YES | - | 10x38 mm 10 A | - | - | 5 V | 620 V | 2 | - | - | - | 35 mm | 4.9 mm | 48 mm | ||
![]() IR2130S International Rectifier | In Stock | - | Datasheet | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-013AE, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 20 V | 10 V | 15 V | - | 0.55 μs | 0.85 μs | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | TOTEM-POLE | 2.65 mm | - | - | INVERTED | STANDARD | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.5 A | - | YES | - | - | - | - | 5 V | 620 V | 3 | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() IR2110S International Rectifier | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 20 V | 3.3 V | 15 V | - | 0.125 μs | 0.15 μs | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 1 | 1.27 mm | - | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 2.65 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2.5 A | - | YES | - | - | - | - | 6 V | 520 V | 3 | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() IRS2153DSTRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | LEAD FREE, PLASTIC, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 15.4 V | 10.1 V | 14 V | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 1.75 mm | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | UNDER VOLTAGE | - | SOURCE AND SINK | - | - | - | 2 | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IPS1021R International Rectifier | In Stock | - | Datasheet | YES | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP3H,.38,90TB | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-252AA | - | No | - | - | 14 V | - | 400 μs | 100 μs | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.29 mm | - | compliant | - | 3 | R-PSSO-G2 | Not Qualified | - | - | - | - | - | - | - | 2.43 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | SINK | - | - | - | - | - | - | - | - | 6.54 mm | 6.095 mm | ||
![]() AUIPS7141R International Rectifier | In Stock | - | Datasheet | YES | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | ROHS COMPLIANT, PLASTIC, TO-252, DPAK-5 | SMSIP5H,.39,44TB | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252 | - | Yes | - | - | 28 V | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | TIN | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | - | 1.1 mm | - | compliant | - | 3 | R-PSSO-G4 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | - | - | - | SINK | - | - | - | 1 | - | - | - | - | - | - | ||
![]() AUIRS21814S International Rectifier | In Stock | - | Datasheet | YES | housing - PA66, UL94V-2/UL94V-0 | - | 14 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | 32 A | - | - | Terminal block series СМК 223G | - | 3min | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 20 V | 10 V | 15 V | - | 0.33 μs | 0.27 μs | - | - | - | - | 0.2...4.0 (for multi-core wire) mm2 | - | e3 | Yes | EAR99 | - | TIN | housing - gray; levers - orange | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | 43.5 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 1.75 mm | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 1 | - | - | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE AND SINK | - | - | - | 3 | Cable stripping length - 12mm | - | - | 15 mm | 8.65 mm | 3.9 mm | ||
![]() IR1168STRPBF International Rectifier | In Stock | - | Datasheet | YES | - | PBT (black) + PC UV | 8 | - | - | - | - | - | 1500 (50 Hz / 1 min) V | - | - | 8.80 | ring - cone; button - dome | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 18 V | 8.6 V | 15 V | 1NO, OFF-(ON) without fixing | 0.12 μs | 0.12 μs | - | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 50 mΩ max | - | 100 (at Uisol.dc=500 V) MΩ min | GQ16B series vandal resistant button non-illuminated | - | - | 1.75 mm | -25…+55 °C | 2 A | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 4 A | - | YES | - | - | - | - | - | - | 2 | - | 2Pin | 18 mm | - | 4.9 mm | 3.9 mm | ||
![]() AUIR3315STRL International Rectifier | In Stock | - | Datasheet | YES | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | - | , SMSIP5H,.6,67TB | SMSIP5H,.6,67TB | RECTANGULAR | SMALL OUTLINE | Transferred | D2PAK | - | Yes | 32 V | 6 V | 14 V | - | 11 μs | 100 μs | - | - | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN OVER NICKEL | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 1.7 mm | - | compliant | - | 4 | R-PSSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | - | 14 A | - | 4.83 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | 1 | - | - | - | - | 10.16 mm | 9.08 mm | ||
![]() IR2106S International Rectifier | 95 | - | Datasheet | YES | - | - | 8 | - | KAM | 1206 | 3216 | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | MLCC | - | - | SMD | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 20 V | 10 V | 15 V | - | 0.28 μs | 0.3 μs | - | ceramic | - | - | - | ±10% | e0 | - | EAR99 | - | TIN LEAD | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 47nF | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | X8L | - | AUTOMOTIVE | - | - | - | - | 1.75 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.35 A | - | YES | - | - | - | - | 5 V | 620 V | 2 | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IPS6021PBF International Rectifier | In Stock | - | Datasheet | NO | - | - | 5 | - | KAM | 1206 | 3216 | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | MLCC | - | - | SMD | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | LEAD FREE, TO-220, 5 PIN | SIP5,.1,67TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | Yes | 28 V | 6 V | 14 V | - | 70 μs | 28 μs | - | ceramic | - | - | - | ±10% | e3 | Yes | EAR99 | - | MATTE TIN OVER NICKEL | - | - | 8542.39.00.01 | 0.15µF | SINGLE | THROUGH-HOLE | - | 1 | 1.7 mm | - | compliant | - | 3 | R-PSFM-T5 | Not Qualified | X7R | - | - | - | - | 12 A | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 32 A | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | SINK | - | - | - | 1 | - | - | - | - | - | - | ||
![]() IR2153PBF International Rectifier | In Stock | - | Datasheet | NO | - | - | 8 | - | KAM | 0805 | 2012 | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | MLCC | - | - | SMD | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | LEAD FREE, PLASTIC, MS-001AB, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | Yes | 16.8 V | 10 V | 12 V | - | - | - | - | ceramic | - | - | - | ±10% | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | 1nF | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | 8 | R-PDIP-T8 | Not Qualified | X8R | - | AUTOMOTIVE | - | - | - | - | 5.33 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 9.88 mm | 7.62 mm | ||
![]() IPS511GTR International Rectifier | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 35 V | 5.5 V | 6 V | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | OVER TEMPERATURE PROTECTION WITH AUTO-RESTART | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | 1.75 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 5 A | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IR2113PBF International Rectifier | In Stock | - | Datasheet | NO | aluminium | - | 14 | - | - | - | - | - | - | - | - | - | - | round | INTERNATIONAL RECTIFIER CORP | - | - | - | anodized | - | heat transfer glue, | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | LEAD FREE, PLASTIC, MS-001AC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | Yes | 20 V | 3.3 V | 15 V | - | 0.125 μs | 0.15 μs | - | - | extruded | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 250 | 1 | 2.54 mm | - | compliant | 30 | 14 | R-PDIP-T14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 5.33 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2.5 A | - | YES | - | - | - | LED | 6 V | 520 V | 3 | - | - | 45mm | - | 10mm | 7.62 mm | ||
![]() IR2101STRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 20 V | 10 V | 15 V | - | 0.22 μs | 0.22 μs | - | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | TOTEM-POLE | 1.75 mm | - | - | TRUE | SCHMITT TRIGGER | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.36 A | - | YES | - | - | - | - | 5 V | 620 V | 1 | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() IRS2301STRPBF International Rectifier | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 20 V | 5 V | 15 V | - | 0.28 μs | 0.3 μs | - | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 1.75 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.2 A | - | YES | - | - | - | - | - | - | 2 | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() AUIR3314STRL International Rectifier | In Stock | - | Datasheet | YES | - | - | 5 | 75mm | - | - | - | - | - | 38mm | 57mm | - | - | - | INTERNATIONAL RECTIFIER CORP | 25mm | 40mm | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP5H,.6,67TB | SMSIP5H,.6,67TB | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Transferred | D2PAK | - | Yes | 32 V | 6 V | 14 V | - | 140 μs | 55 μs | cable chain | - | - | frames openable from outer radius | - | - | e3 | Yes | EAR99 | - | MATTE TIN OVER NICKEL | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 1.7 mm | - | compliant | - | 5 | R-PSSO-G5 | Not Qualified | - | - | - | - | - | 18 A | - | 4.83 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | AEC-Q100 | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | 1 | - | - | - | - | 10.16 mm | 9.08 mm | ||
![]() IRS21844 International Rectifier | In Stock | - | Datasheet | NO | - | - | 14 | 100mm | - | - | - | - | - | 50mm | 92.5mm | - | - | - | INTERNATIONAL RECTIFIER CORP | 35mm | 76mm | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | 15 V | - | - | - | cable chain | - | - | frames openable from inner radius | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | - | R-PDIP-T14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1040mm | - | ||
![]() IR2110E4SCB International Rectifier | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-18/16 | - | RECTANGULAR | CHIP CARRIER | Transferred | LCC | - | No | 20 V | 5 V | 15 V | - | 220 μs | 260 μs | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | - | compliant | - | 18 | R-CQCC-N16 | Not Qualified | - | - | - | - | - | - | - | 3.22 mm | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | MIL-STD-883 Class B | 2 A | 15 V | YES | - | - | - | - | 6 V | 420 V | - | - | - | - | - | 8.955 mm | 7.305 mm |