Filters
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Number of Terminals
  • Package Body Material
  • Part Life Cycle Code
  • Reach Compliance Code
  • Surface Mount
  • Terminal Position
  • JESD-30 Code
  • Package Description
  • Package Shape

Attribute column

Manufacturer

International Rectifier Interface - Specialized

View Mode:
69 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Material

Number of Terminals

Capacitors series

Case - inch

Case - mm

Heatsink shape

Ihs Manufacturer

Kind of capacitor

Material finishing

Moisture Sensitivity Levels

Mounting

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

Turn-off Time

Turn-on Time

Type of capacitor

Type of heatsink

Tolerance

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Capacitance

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Dielectric

Temperature Grade

Output Characteristics

Seated Height-Max

Output Polarity

Input Characteristics

Interface IC Type

Driver Number of Bits

Output Peak Current Limit-Nom

High Side Driver

Built-in Protections

Output Current Flow Direction

2nd Connector Number of Positions Loaded

Supply Voltage1-Min

Supply Voltage1-Max

Saturation Current

Diameter

Length

Width

IR2153PBF
IR2153PBF

International Rectifier

In Stock

-

Datasheet

NO

-

8

KAM

0805

2012

-

INTERNATIONAL RECTIFIER CORP

MLCC

-

-

SMD

125 °C

-40 °C

PLASTIC/EPOXY

DIP

LEAD FREE, PLASTIC, MS-001AB, DIP-8

DIP8,.3

RECTANGULAR

IN-LINE

Transferred

DIP

Yes

16.8 V

10 V

12 V

-

-

ceramic

-

±10%

e3

Yes

EAR99

MATTE TIN

-

8542.39.00.01

1nF

DUAL

THROUGH-HOLE

-

1

2.54 mm

compliant

-

8

R-PDIP-T8

Not Qualified

X8R

AUTOMOTIVE

-

5.33 mm

-

-

HALF BRIDGE BASED MOSFET DRIVER

-

-

YES

-

-

-

-

-

-

-

9.88 mm

7.62 mm

IPS511GTR
IPS511GTR

International Rectifier

In Stock

-

Datasheet

YES

-

8

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

-

-

-

-

PLASTIC/EPOXY

SOP

SOIC-8

-

RECTANGULAR

SMALL OUTLINE

Transferred

SOIC

-

35 V

5.5 V

6 V

-

-

-

-

-

-

-

EAR99

-

OVER TEMPERATURE PROTECTION WITH AUTO-RESTART

8542.39.00.01

-

DUAL

GULL WING

-

1

1.27 mm

compliant

-

8

R-PDSO-G8

Not Qualified

-

-

-

1.75 mm

-

-

BUFFER OR INVERTER BASED PERIPHERAL DRIVER

-

5 A

-

OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE

SOURCE

-

-

-

-

-

4.9 mm

3.9 mm

IR2113PBF
IR2113PBF

International Rectifier

In Stock

-

Datasheet

NO

aluminium

14

-

-

-

round

INTERNATIONAL RECTIFIER CORP

-

anodized

-

heat transfer glue,

125 °C

-40 °C

PLASTIC/EPOXY

DIP

LEAD FREE, PLASTIC, MS-001AC, DIP-14

DIP14,.3

RECTANGULAR

IN-LINE

Transferred

DIP

Yes

20 V

3.3 V

15 V

0.125 μs

0.15 μs

-

extruded

-

e3

Yes

EAR99

MATTE TIN

-

8542.39.00.01

-

DUAL

THROUGH-HOLE

250

1

2.54 mm

compliant

30

14

R-PDIP-T14

Not Qualified

-

AUTOMOTIVE

-

5.33 mm

-

-

HALF BRIDGE BASED MOSFET DRIVER

-

2.5 A

YES

-

-

LED

6 V

520 V

3

45mm

10mm

7.62 mm

IR2111STRPBF
IR2111STRPBF

International Rectifier

In Stock

-

Datasheet

YES

-

8

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

-

-

125 °C

-40 °C

PLASTIC/EPOXY

SOP

MS-012AA, SOIC-8

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Transferred

SOIC

Yes

20 V

10 V

15 V

0.18 μs

0.95 μs

-

-

-

e3

Yes

EAR99

MATTE TIN

-

8542.39.00.01

-

DUAL

GULL WING

260

1

1.27 mm

unknown

30

8

R-PDSO-G8

Not Qualified

-

AUTOMOTIVE

-

1.75 mm

-

-

HALF BRIDGE BASED MOSFET DRIVER

-

0.5 A

YES

-

-

-

5 V

620 V

1

-

4.9 mm

3.9 mm

IR2112
IR2112

International Rectifier

In Stock

-

Datasheet

NO

-

14

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

-

-

125 °C

-40 °C

PLASTIC/EPOXY

DIP

PLASTIC, MS-001AC, DIP-14

DIP14,.3

RECTANGULAR

IN-LINE

Transferred

DIP

No

20 V

3.3 V

15 V

0.16 μs

0.18 μs

-

-

-

e0

-

EAR99

TIN LEAD

-

8542.39.00.01

-

DUAL

THROUGH-HOLE

-

1

2.54 mm

compliant

-

14

R-PDIP-T14

Not Qualified

-

AUTOMOTIVE

-

5.33 mm

-

-

HALF BRIDGE BASED MOSFET DRIVER

-

0.5 A

YES

-

-

-

5 V

620 V

3

-

19.305 mm

7.62 mm

IR2101STRPBF
IR2101STRPBF

International Rectifier

In Stock

-

Datasheet

YES

-

8

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

-

-

125 °C

-40 °C

PLASTIC/EPOXY

SOP

MS-012AA, SOIC-8

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Transferred

SOIC

Yes

20 V

10 V

15 V

0.22 μs

0.22 μs

-

-

-

e3

Yes

EAR99

MATTE TIN

-

8542.39.00.01

-

DUAL

GULL WING

260

1

1.27 mm

compliant

30

8

R-PDSO-G8

Not Qualified

-

AUTOMOTIVE

TOTEM-POLE

1.75 mm

TRUE

SCHMITT TRIGGER

HALF BRIDGE BASED MOSFET DRIVER

-

0.36 A

YES

-

-

-

5 V

620 V

1

-

4.9 mm

3.9 mm

IRS2136DSTRPBF
IRS2136DSTRPBF

International Rectifier

In Stock

-

Datasheet

YES

-

28

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

-

-

125 °C

-40 °C

PLASTIC/EPOXY

SOP

LEAD FREE, MS-013AE, PLASTIC, SOIC-28

SOP28,.4

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

Yes

20 V

10 V

15 V

0.75 µs

0.75 µs

-

-

-

e3

Yes

EAR99

MATTE TIN

-

8542.39.00.01

-

DUAL

GULL WING

260

3

1.27 mm

unknown

30

28

R-PDSO-G28

Not Qualified

-

AUTOMOTIVE

-

2.65 mm

-

-

HALF BRIDGE BASED PERIPHERAL DRIVER

-

-

-

TRANSIENT; OVER CURRENT; UNDER VOLTAGE

SOURCE AND SINK

-

-

-

-

-

17.9 mm

7.5 mm

IR51HD737
IR51HD737

International Rectifier

In Stock

-

Datasheet

NO

-

7

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

-

-

125 °C

-40 °C

PLASTIC/EPOXY

SIP

SIP,

SIP7/9,.06

RECTANGULAR

IN-LINE

Obsolete

SIP

No

-

-

12 V

-

-

-

-

-

e0

-

EAR99

TIN LEAD

-

8542.39.00.01

-

SINGLE

THROUGH-HOLE

-

1

2.54 mm

compliant

-

9/7

R-PSIP-T7

Not Qualified

-

AUTOMOTIVE

-

9.52 mm

-

-

HALF BRIDGE BASED PERIPHERAL DRIVER

-

-

-

ZENER CLAMP

SOURCE AND SINK

-

-

-

-

-

22.86 mm

3.43 mm

IPS6031RPBF
IPS6031RPBF

International Rectifier

In Stock

-

Datasheet

YES

-

4

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

1

-

-

-

PLASTIC/EPOXY

TO-252

LEAD FREE, PLASTIC, TO-252, DPAK, 5 PIN

SMSIP5H,.37,50TB

RECTANGULAR

SMALL OUTLINE

Obsolete

TO-252

Yes

28 V

6 V

14 V

45 µs

25 µs

-

-

-

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

-

8542.39.00.01

-

SINGLE

GULL WING

260

1

1.14 mm

not_compliant

30

3

R-PSSO-G4

Not Qualified

-

-

-

2.52 mm

-

-

BUFFER OR INVERTER BASED PERIPHERAL DRIVER

1

16 A

-

TRANSIENT; OVER CURRENT; THERMAL

SINK

-

-

-

-

-

6.54 mm

6.095 mm