Filters
  • Bandwidth-Nom
  • Consumer IC Type
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Length
  • Number of Channels
  • Number of Functions
  • Number of Terminals
  • Operating Temperature-Max

Attribute column

Manufacturer

International Rectifier Linear - Amplifiers - Special Purpose

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Bandwidth-Nom

Capacitors series

Case - inch

Case - mm

Connector

Connector pinout layout

Contacts pitch

Electrical mounting

Ihs Manufacturer

Kind of capacitor

Kind of connector

Mounting

Operating Temperature-Max

Operating Temperature-Min

Output Power-Nom

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Spatial orientation

Type of capacitor

Type of connector

Tolerance

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

HTS Code

Capacitance

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Dielectric

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Channels

Supply Current-Max

Seated Height-Max

Screening Level

Consumer IC Type

Profile

Saturation Current

Length

Width

AUIRS2092STR
AUIRS2092STR

International Rectifier

1978

-

Datasheet

YES

16

22 kHz

KGM

0402

1005

-

-

-

-

INTERNATIONAL RECTIFIER CORP

MLCC

-

SMD

125 °C

-40 °C

500 W

PLASTIC/EPOXY

SOP

ROHS COMPLIANT, MS-012AC, SOIC-16

SOP16,.25

RECTANGULAR

SMALL OUTLINE

Transferred

SOIC

Yes

-

ceramic

-

±10%

e3

Yes

EAR99

Tin (Sn)

8542.33.00.01

22nF

DUAL

GULL WING

260

1

1.27 mm

compliant

30

16

R-PDSO-G16

Not Qualified

X7R

18 V

AUTOMOTIVE

10 V

2

12.5 mA

1.75 mm

AEC-Q100

AUDIO AMPLIFIER

-

3

9.89 mm

3.905 mm

IRS2092STRPBF
IRS2092STRPBF

International Rectifier

2500

-

Datasheet

YES

16

20 kHz

-

-

-

-

-

-

-

INTERNATIONAL RECTIFIER CORP

-

-

-

125 °C

-40 °C

-

PLASTIC/EPOXY

SOP

ROHS COMPLIANT, MS-012AC, SOICN-16

SOP16,.25

RECTANGULAR

SMALL OUTLINE

Transferred

SOIC

Yes

-

-

-

-

e3

Yes

EAR99

TIN

8542.33.00.01

-

DUAL

GULL WING

-

1

1.27 mm

compliant

-

16

R-PDSO-G16

Not Qualified

-

18 V

AUTOMOTIVE

10 V

2

11 mA

1.75 mm

-

AUDIO AMPLIFIER

-

1

9.89 mm

3.905 mm

IRS2053MTRPBF
IRS2053MTRPBF

International Rectifier

In Stock

-

Datasheet

YES

48

20 kHz

-

-

-

socket

1x30

1.27mm

THT

INTERNATIONAL RECTIFIER CORP

-

female

-

125 °C

-40 °C

-

UNSPECIFIED

HQCCN

HQCCN, LCC48,.27SQ,20

LCC48,.27SQ,20

SQUARE

CHIP CARRIER, HEAT SINK/SLUG

Transferred

QFN

Yes

straight

-

pin strips

-

e3

Yes

EAR99

MATTE TIN

8542.33.00.01

-

QUAD

NO LEAD

-

1

0.5 mm

compliant

-

48

S-XQCC-N48

Not Qualified

-

15 V

AUTOMOTIVE

10 V

3

-

1.05 mm

-

AUDIO AMPLIFIER

bronze

2

7 mm

7 mm