- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
International Rectifier Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Output Polarity | Logic IC Type | Trigger Type | Propagation Delay (tpd) | fmax-Min | Count Direction | Load/Preset Input | Mode of Operation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCL4526BC R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | R-GDIP-T16 | Not Qualified | 15 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | - | BINARY COUNTER | POSITIVE EDGE | 830 ns | 1.5 MHz | DOWN | YES | SYNCHRONOUS | ||
![]() SCL4160BE R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | , | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | R-PDIP-T16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | 4 | 4000/14000/40000 | - | - | DECADE COUNTER | POSITIVE EDGE | 400 ns | 2 MHz | UP | YES | SYNCHRONOUS | ||
![]() SCL4508BE R & E International Inc | In Stock | - | Datasheet | NO | 24 | R & E INTERNATIONAL INC | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | , | RECTANGULAR | IN-LINE | Obsolete | DIP | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | unknown | 24 | R-PDIP-T24 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 2 | 4 | 4000/14000/40000 | 3-STATE | TRUE | BUS DRIVER | - | 440 ns | - | - | - | - | ||
![]() SCL4520BE R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | unknown | - | R-PDIP-T16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | 4 | 4000/14000/40000 | - | - | BINARY COUNTER | POSITIVE EDGE | 450 ns | 1.5 MHz | UP | YES | SYNCHRONOUS | ||
![]() SCL4520BC R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | unknown | - | R-GDIP-T16 | Not Qualified | 15 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | - | BINARY COUNTER | POSITIVE EDGE | 450 ns | 1.5 MHz | UP | YES | SYNCHRONOUS | ||
![]() SCL4522BC R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | R-GDIP-T16 | Not Qualified | 15 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | - | DECADE COUNTER | POSITIVE EDGE | 830 ns | 1.5 MHz | DOWN | YES | SYNCHRONOUS | ||
![]() PI74LCX16245A Power Innovations International, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74FCT16245TVA Power Innovations International, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCL4163BC R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | R-GDIP-T16 | Not Qualified | 15 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | - | BINARY COUNTER | POSITIVE EDGE | 400 ns | 2 MHz | UP | YES | SYNCHRONOUS | ||
![]() PI74LPT16244A Power Innovations International, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |