- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Load Capacitance (CL)
- Logic IC Type
- Number of Functions
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
International Rectifier Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Logic IC Type | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCL4049UBE R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIE | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIE | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 6 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | - | INDUSTRIAL | - | 4000/14000/40000 | 1 | INVERTER | 120 ns | 120 ns | NO | ||
![]() SCL4070BE R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIE | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIE | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | 4000/14000/40000 | 2 | XOR GATE | 280 ns | 280 ns | NO | ||
![]() SCL4023BC R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIE | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 3 | 2.54 mm | unknown | 14 | R-GDIP-T14 | Not Qualified | - | MILITARY | - | 4000/14000/40000 | 3 | NAND GATE | 250 ns | 250 ns | NO | ||
![]() SCL4071BC R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | 15 V | MILITARY | 3 V | 4000/14000/40000 | 2 | OR GATE | 200 ns | 200 ns | NO | ||
![]() SCL4002BE R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIE | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | 4000/14000/40000 | 4 | NOR GATE | 250 ns | 250 ns | NO | ||
![]() SCL4019BC R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIE | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | - | 4000/14000/40000 | 2 | AND-OR GATE | 300 ns | 300 ns | NO | ||
![]() SCL4081BC R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-GDIP-T14 | Not Qualified | 15 V | MILITARY | 3 V | 4000/14000/40000 | 2 | AND GATE | 240 ns | 240 ns | NO | ||
![]() SCL4041UBE R & E International Inc | In Stock | - | Datasheet | NO | 24 | R & E INTERNATIONAL INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 1 | INVERTER/BUFFER | 120 ns | 120 ns | NO | ||
![]() SCL4049UBC R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIE | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 6 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | - | 4000/14000/40000 | 1 | INVERTER | 120 ns | 120 ns | NO | ||
![]() SCL4082BE R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 4 | AND GATE | 240 ns | 240 ns | NO |