- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Bits
- Number of Functions
- Number of Terminals
- Output Polarity
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
International Rectifier Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Family | Output Polarity | Logic IC Type | Trigger Type | Propagation Delay (tpd) | fmax-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCL4099BE R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | - | - | PLASTIC/EPOXY | DIP | , | RECTANGULAR | IN-LINE | Obsolete | DIP | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 8 | unknown | 16 | R-PDIP-T16 | Not Qualified | - | 1 | 4000/14000/40000 | TRUE | D LATCH | LOW LEVEL | 400 ns | - | ||
![]() SCL4099BC R & E International Inc | In Stock | - | Datasheet | NO | 16 | R & E INTERNATIONAL INC | - | - | CERAMIC, GLASS-SEALED | DIP | , | RECTANGULAR | IN-LINE | Obsolete | DIP | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 8 | unknown | 16 | R-GDIP-T16 | Not Qualified | - | 1 | 4000/14000/40000 | TRUE | D LATCH | LOW LEVEL | 400 ns | - | ||
![]() SCL4013BE R & E International Inc | In Stock | - | Datasheet | NO | 14 | R & E INTERNATIONAL INC | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIE | RECTANGULAR | IN-LINE | Obsolete | DIE | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | unknown | - | R-PDIP-T14 | Not Qualified | INDUSTRIAL | 1 | 4000/14000/40000 | COMPLEMENTARY | D FLIP-FLOP | POSITIVE EDGE | 250 ns | 4 MHz |