- Access Time-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
International Rectifier Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VG3617161DT-8 Vanguard International Semiconductor Corporation | In Stock | - | Datasheet | YES | 50 | 6 ns | 125 MHz | VANGUARD INTERNATIONAL SEMICONDUCTOR CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP50,.46,32 | TSOP50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 50 | R-PDSO-G50 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.165 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | 0.0035 A | 16777216 bit | - | - | COMMON | SYNCHRONOUS DRAM | 4096 | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | YES | 20.95 mm | 10.16 mm | ||
![]() VG3617161BT-8 Vanguard International Semiconductor Corporation | In Stock | - | Datasheet | YES | 50 | 6 ns | 125 MHz | VANGUARD INTERNATIONAL SEMICONDUCTOR CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP50,.46,32 | TSOP50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 50 | R-PDSO-G50 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.165 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | 0.0035 A | 16777216 bit | - | - | COMMON | SYNCHRONOUS DRAM | 2048 | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | YES | 20.95 mm | 10.16 mm | ||
![]() VG2618165CJ-6 Vanguard International Semiconductor Corporation | In Stock | - | Datasheet | YES | 42 | 60 ns | - | VANGUARD INTERNATIONAL SEMICONDUCTOR CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ42,.44 | SOJ42,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 42 | R-PDSO-J42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.145 mA | 1MX16 | 3-STATE | 3.76 mm | 16 | 0.001 A | 16777216 bit | - | - | COMMON | EDO DRAM | 1024 | - | - | FAST PAGE WITH EDO | NO | 27.31 mm | 10.16 mm | ||
![]() VG26VS17405FJ-5 Vanguard International Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | 50 ns | - | VANGUARD INTERNATIONAL SEMICONDUCTOR CORP | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ24/26,.34 | SOJ24/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 3.3 V | e0 | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH/SELF REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 24 | R-PDSO-J24 | Not Qualified | 3.6 V | COMMERCIAL | 3.15 V | 1 | ASYNCHRONOUS | 0.12 mA | 4MX4 | 3-STATE | 3.76 mm | 4 | 0.0005 A | 16777216 bit | - | - | COMMON | EDO DRAM | 2048 | - | - | FAST PAGE WITH EDO | YES | 17.15 mm | 7.62 mm | ||
![]() VG2618160CJ-6 Vanguard International Semiconductor Corporation | In Stock | - | Datasheet | YES | 42 | 60 ns | - | VANGUARD INTERNATIONAL SEMICONDUCTOR CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ42,.44 | SOJ42,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 42 | R-PDSO-J42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.125 mA | 1MX16 | 3-STATE | 3.76 mm | 16 | 0.001 A | 16777216 bit | - | - | COMMON | FAST PAGE DRAM | 1024 | - | - | FAST PAGE | NO | 27.31 mm | 10.16 mm | ||
![]() VG264265CJ-35 Vanguard International Semiconductor Corporation | In Stock | - | Datasheet | YES | 40 | 35 ns | - | VANGUARD INTERNATIONAL SEMICONDUCTOR CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 40 | R-PDSO-J40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.18 mA | 256KX16 | 3-STATE | 3.76 mm | 16 | 0.001 A | 4194304 bit | - | - | COMMON | EDO DRAM | 512 | - | - | FAST PAGE WITH EDO | NO | 26.04 mm | 10.16 mm | ||
![]() 7801502EA SRI International Sarnoff | In Stock | - | - | NO | 16 | 50 ns | - | SRI INTERNATIONAL | 16 words | 16 | 125 °C | -55 °C | UNSPECIFIED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 5 V | - | 3A001.A.2.C | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-XDIP-T16 | Qualified | 5.25 V | MILITARY | 4.75 V | - | ASYNCHRONOUS | - | 16X4 | 3-STATE | - | 4 | - | 64 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | ||
![]() VG26VS18165CT-5 Vanguard International Semiconductor Corporation | In Stock | - | Datasheet | YES | 44 | 50 ns | - | VANGUARD INTERNATIONAL SEMICONDUCTOR CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, TSOP2-50/44 | TSOP44/50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 50 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3.15 V | 1 | ASYNCHRONOUS | 0.16 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | 0.0005 A | 16777216 bit | - | - | COMMON | EDO DRAM | 1024 | - | - | FAST PAGE WITH EDO | YES | 20.95 mm | 10.16 mm |