- Accuracy
- Current - Output
- Function
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Sensing Method
- Series
- Supplier Device Package
Attribute column
Manufacturer
International Rectifier PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Base Part Number | Function | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Failure Rate | Lead Spacing | Output Configuration | Output Current | Lead Style | Current - Output | Control Features | Accuracy | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Voltage - Output (Max) | Sensing Method | Features | Height Seated (Max) | Thickness (Max) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2177STRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | International Rectifier | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | ±0.2% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR22771SPBF International Rectifier | 150502 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | International Rectifier | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR21771SPBF International Rectifier | 188 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | IR21771SPBF | - | International Rectifier | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2170 International Rectifier | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() IR2277SPBF International Rectifier | 5386 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | International Rectifier | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | ±0.2% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2175PBF International Rectifier | 574 |
| - | - | Through Hole | 2512 (6432 Metric) | 2512 | CRCW2512 | Lead free / RoHS Compliant | Vishay Dale | *IR2175PBF SP001538250 | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | Tube | CRCW | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 9.53 Ohms | - | - | Thick Film | - | 1W | - | IR2175PBF | Current Sense | - | - | - | - | - | - | - | - | 20mA | - | ±0.5% | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() IR2172SPBF International Rectifier | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | RN73H2B | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | *IR2172SPBF SP001539098 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | Tube | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 (1 Year) | 2 | ±50ppm/°C | 258 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | IR2172SPBF | Current Sense | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() TLE72422GXUMA2 International Rectifier | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | PG-DSO-28 | VJ1206 | Lead free / RoHS Compliant | Vishay Vitramon | SP001140258 TLE72422GXUMA2TR | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HVArc Guard™ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | 3 (168 Hours) | - | X7R | - | - | - | - | General Purpose | - | 330 pF | - | Current Source | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | Low-Side | High Voltage | - | 0.067 (1.70mm) | - | - | ||
![]() IR2277STRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOPFD | XC6220 | Lead free / RoHS Compliant | Torex Semiconductor Ltd | SP001547742 | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | IR2277SPBF | Current Sense | 108 µA | 6V | Fixed | - | - | Positive | - | - | 1A | Enable | ±0.2% | 4.25V | 1 | Over Current, Over Temperature | 18 µA | 0.655V @ 1A | 50dB (1kHz) | - | - | - | - | - | - | - | ||
![]() IR21771STRPBF International Rectifier | 2018 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | IR21771 | - | International Rectifier | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2177SPBF International Rectifier | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | IR2177SPBF | - | International Rectifier | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | ±0.2% | - | - | - | - | - | - | - | - | - | - | - | - | - |