- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Applications
- Interface
- Output Configuration
- Technology
Attribute column
Manufacturer
International Rectifier PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Shell Sizes | Usage Level | Operating Temperature | Packaging | Series | Number of Positions | Applications | Number of Rows | Gender | Subcategory | Technology | Voltage - Supply | Current Rating | Pin Count | Termination Style | Function | Interface | Output Configuration | Current - Output | Product Type | Voltage - Load | Current - Output / Channel | Fault Protection | Screening Level | Rds On (Typ) | Shell Plating | Motor Type - AC, DC | Contact Arrangement | Motor Type - Stepper | Current - Peak Output | Load Type | Step Resolution | Features | Product Category | IP Rating | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRSM515-024PA International Rectifier | In Stock | - | - | - | Front Mount | 32-PowerSMD Module, 23 Leads | 4 | - | 23-SOP | CSA, UL | - | - | - | Turck | U5118-1 | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | 4 A | - | - | - | Logic | Half Bridge (3) | - | - | 200V (Max) | 1.6A | UVLO | - | 1.8Ohm | - | - | - | - | 7A | Inductive | - | Bootstrap Circuit | - | IP68 | - | 0.5 m | - | ||
![]() IRSM515-084PA International Rectifier | 309 |
| - | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | 23-SOP | - | - | - | - | Wieland | 25.162.0853.0 | International Rectifier | - | - | Bulk | - | Active | Compliant | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 200V (Max) | 4.6A | UVLO | - | 340mOhm | - | - | - | - | 15A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM505-024DA2 International Rectifier | 6355 |
| - | - | Through Hole | QFN | - | - | 23-DIP | - | - | - | - | - | - | International Rectifier | Surface Mount | -20C to 70C | Bulk | 3.2(mm) | Active | - | - | Commercial grade | -40°C ~ 150°C (TJ) | Bulk | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | 6 | - | - | Logic | Half Bridge (3) | - | - | 200V (Max) | 1.6A | UVLO | COMMERCIALC | 1.8Ohm | - | - | - | - | 7A | Inductive | - | Bootstrap Circuit | - | - | 5(mm) | - | 0.75(mm) | ||
![]() IRSM515-044PA International Rectifier | 1208 |
| - | - | Surface Mount | 23-PowerSMD Module | - | - | 23-SOP | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Obsolete | Yes | - | - | -40°C ~ 150°C | - | - | - | Fan Motor Driver | - | - | - | NMOS | 13.5V ~ 16.5V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Half Bridge (3) | 3A | - | - | - | - | - | - | - | - | - | Multiphase | - | - | - | - | - | - | - | - | - | ||
![]() IRDAKO726350B International Rectifier | In Stock | - | - | Gold | - | - | - | Steel | - | - | - | Amphenol Positronic | 100 | Positronic | - | International Rectifier | Through Hole | - | Bulk | - | Obsolete | N | 2 | - | - | - | CBD | 3 Position | - | 1 Row | Female | D-Sub Connectors | - | - | - | - | Crimp | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | Cadmium | - | 3W3 | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | ||
![]() IRSM515-015DA2 International Rectifier | 1904 |
| - | - | Through Hole | 23-DIP Module | - | - | 23-DIPA | - | IRSM515 | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 400V (Max) | 1.2A | UVLO | - | 5Ohm | - | - | - | - | 9A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM001-100LHTR International Rectifier | 2771 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRSM505-025DA International Rectifier | 152 |
| - | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | 23-DIP | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 400V (Max) | 1.5A | UVLO | - | 3Ohm | - | - | - | - | 11A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM515-084DA International Rectifier | 1301 |
| - | - | Through Hole | 23-DIP Module (0.573, 14.55mm) | - | - | 23-DIP | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | AC Motors | - | - | - | MOSFET (Metal Oxide) | 13.5V ~ 16.5V | - | - | - | - | Logic, PWM | Half Bridge (3) | - | - | 200V (Max) | 4.6A | UVLO | - | 340mOhm LS, 340mOhm HS | - | - | - | - | - | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM836-015MA International Rectifier | In Stock | - | - | - | Surface Mount | 36-PowerVQFN | - | - | 36-PQFN (12x12) | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™ | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 400V (Max) | 1A | UVLO | - | 4.8Ohm | - | - | - | - | 7A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM505-024PA International Rectifier | 155 |
| - | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | 23-SOP | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 200V (Max) | 1.6A | UVLO | - | 1.8Ohm | - | - | - | - | 7A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM515-024DA International Rectifier | In Stock | - | - | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | 23-DIP | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 200V (Max) | 1.6A | UVLO | - | 1.8Ohm | - | - | - | - | 7A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IR3579MTRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 30-PowerVFQFN | - | - | 30-PQFN (6x6) | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | - | - | PowIRstage® | - | Synchronous Buck Converters, Voltage Regulators | - | - | - | - | 4.5V ~ 7V | - | - | - | - | PWM | - | - | - | 4.5V ~ 15V | 60A | Current Limiting, Over Temperature, Over Voltage, UVLO | - | - | - | - | - | - | - | Inductive | - | Diode Emulation, Status Flag | - | - | - | - | - | ||
![]() IRSM515-024DA2 International Rectifier | 5787 |
| - | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | 23-DIP | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 200V (Max) | 1.6A | UVLO | - | 1.8Ohm | - | - | - | - | 7A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM808-105MHTR International Rectifier | In Stock | - | - | - | Surface Mount | 31-PowerVQFN | - | - | 31-PQFN (8x9) | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | 150°C (TJ) | - | µIPM™ | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge | - | - | 400V (Max) | 10A | UVLO | - | 580mOhm | - | - | - | - | - | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM807-045MH International Rectifier | In Stock | - | - | - | Surface Mount | 31-PowerVQFN | - | - | 31-PQFN (8x9) | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | AC Motors | - | - | - | UMOS | 12V ~ 16.5V | - | - | - | - | Logic | Half Bridge | - | - | 400V (Max) | 4A | UVLO | - | 1.5Ohm | - | - | - | - | 35A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM515-025PA International Rectifier | 238 |
| - | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | 23-SOP | - | IRSM515 | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 400V (Max) | 1.5A | UVLO | - | 3Ohm | - | - | - | - | 11A | Inductive | - | Bootstrap Circuit | - | - | - | - | - | ||
![]() IRSM515-044DA International Rectifier | In Stock | - | - | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | 23-DIP | - | - | - | - | - | - | International Rectifier | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | AC Motors | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | Logic | Half Bridge (3) | - | - | 200V (Max) | 3A | UVLO | - | 800mOhm | - | - | - | - | 15A | Inductive | - | Bootstrap Circuit | - | - | - | - | - |