- Package / Case
- Series
- Mfr
- Number of Drivers
- Package
- Product Status
- Channel Type
- Mounting Type
- Driver Configuration
- Input Type
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
International Rectifier PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Min.) | Power Dissipation (Max) | Turn Off Delay Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Current - Output | Propagation Delay | Turn On Delay Time | Voltage - Output | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Voltage Reference | Supply Voltage1-Min | Supply Voltage1-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR21834STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | Tape & Reel (TR) | 2006 | e3 | - | - | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | unknown | NOT SPECIFIED | - | R-PDSO-G14 | 2 | - | - | - | - | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 2.3A | YES | 0.33 μs | - | - | - | 5V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2214SS International Rectifier | In Stock | - | Datasheet | Surface Mount | SSOP | - | 24 | - | - | - | Bulk | 2009 | e0 | no | Discontinued | - | 24 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | - | NOT SPECIFIED | 24 | - | - | Not Qualified | 3A | - | - | 15V | AUTOMOTIVE | - | - | 20V | 11.5V | - | 1.5W | - | 660 ns | - | - | - | 24ns | 7 ns | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | 2 | 660 µs | 2A | - | 660 µs | TRANSIENT; OVER CURRENT; THERMAL | SOURCE SINK | - | - | - | - | 1.85mm | - | 5.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2233S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | 2005 | e0 | - | Discontinued | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | GULL WING | 245 | 3 | 15V | 1.27mm | unknown | 30 | 28 | R-PDSO-G28 | 3 | Not Qualified | - | - | 20V | 15V | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 1 μs | 0.5A | YES | 0.95 μs | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2108 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | - | 225 | 1 | 15V | - | - | 30 | 8 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | - | - | - | - | - | 1W | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.3 μs | 0.35A | YES | - | - | - | - | 5V | - | - | 5.33mm | 9.88mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2304 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | Bulk | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 1 | 15V | - | - | 30 | 8 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.13A | YES | 0.33 µs | - | - | - | 5V | - | - | 5.33mm | 9.88mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR21094S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | 14 | - | - | - | - | 2012 | e0 | - | Discontinued | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | GULL WING | 245 | 1 | 15V | - | - | 30 | 14 | - | - | Not Qualified | 350mA | 10V | - | 15V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 0.95 µs | 0.35A | YES | - | - | - | 600V | 5V | - | 1.58mm | - | 8.65mm | 3.91mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR21074 International Rectifier | In Stock | - | Datasheet | - | DIP | NO | 14 | -40°C | - | - | - | 2000 | e0 | - | - | - | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 14 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.25A | YES | - | - | - | - | - | - | - | 5.33mm | 19.305mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2011 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | Bulk | 2008 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 1 | 15V | - | - | 30 | 8 | - | - | Not Qualified | - | - | - | 15V | AUTOMOTIVE | - | 2 | - | - | - | 1W | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 1A | YES | - | - | - | - | 6V | - | - | 5.33mm | 9.88mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() IR21362JTR International Rectifier | In Stock | - | Datasheet | Surface Mount | PLCC | - | - | - | - | - | Tape & Reel (TR) | 2005 | e0 | yes | Discontinued | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | QUAD | J BEND | - | - | - | 1.27mm | - | - | - | S-PQCC-J44 | 3 | Not Qualified | - | - | - | 11.5/20V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2103 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 1 | 15V | - | - | 30 | 8 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | - | - | - | - | - | - | 130mA | - | - | 10V | TOTEM-POLE | - | - | TRUE | SCHMITT TRIGGER | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.36A | YES | - | - | - | - | 5V | - | - | 5.33mm | 9.88mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2131 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Active | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 3 | 15V | 2.54mm | - | 30 | 28 | - | 3 | Not Qualified | - | - | 20V | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | TOTEM-POLE | - | - | INVERTED | STANDARD | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2 µs | 0.5A | YES | 1 µs | - | - | - | 5V | 620V | - | - | - | 15.24mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IRS21814MPBF International Rectifier | In Stock | - | Datasheet | Surface Mount | QFN | - | 16 | - | 2.08W | 35 ns | - | 2012 | e3 | - | - | 2 (1 Year) | 14 | EAR99 | MATTE TIN | 125°C | -40°C | - | QUAD | - | 260 | 1 | 15V | 0.5mm | - | 30 | 14 | S-XQCC-N14 | - | - | 2.3mA | - | - | 15V | AUTOMOTIVE | - | - | 20V | 10V | - | 2.08W | 2.3A | 330 ns | 35 ns | - | - | 60ns | 35 ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | 2.5A | - | 0.33 µs | TRANSIENT | SINK | - | - | - | - | 1.05mm | 4mm | 4mm | No | No SVHC | RoHS Compliant | - | ||
![]() IR2136J International Rectifier | In Stock | - | Datasheet | Surface Mount | PLCC | - | - | - | - | - | - | 2005 | e0 | - | Discontinued | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | QUAD | J BEND | 225 | 1 | 15V | 1.27mm | - | 30 | - | - | 3 | Not Qualified | - | - | 20V | 10/20V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.55 µs | 0.35A | YES | 0.55 µs | - | - | - | 5V | 620V | - | 4.57mm | 16.585mm | 16.585mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR21362S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | 2005 | e0 | - | Discontinued | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | GULL WING | 245 | 1 | 15V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 3 | Not Qualified | - | - | 20V | 10/20V | AUTOMOTIVE | 11.5V | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.55 µs | 0.35A | YES | 0.55 µs | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2131J International Rectifier | In Stock | - | Datasheet | Surface Mount | PLCC | - | 44 | - | - | - | - | 2004 | e0 | - | Discontinued | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | QUAD | J BEND | 225 | 3 | 15V | 1.27mm | - | 30 | - | - | 3 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | 200mA | - | - | 20V | TOTEM-POLE | 80ns | - | INVERTED | STANDARD | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2 µs | 0.5A | YES | 1 µs | - | - | - | 5V | - | - | 4.57mm | 16.585mm | 16.585mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2133 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2005 | e0 | - | Active | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | - | 225 | 3 | 15V | 2.54mm | - | 30 | 28 | - | 3 | Not Qualified | - | - | 20V | 15V | - | - | - | - | - | 50μA | 1.5W | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 1 μs | 0.5A | YES | 0.95 μs | - | - | - | - | - | - | - | - | 15.24mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2132JTR International Rectifier | In Stock | - | Datasheet | Surface Mount | PLCC | - | - | - | - | - | Tape & Reel (TR) | 1996 | e0 | - | Discontinued | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | QUAD | J BEND | 225 | 3 | 15V | 1.27mm | - | 30 | - | - | 3 | Not Qualified | - | - | 20V | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | TOTEM-POLE | - | - | INVERTED | STANDARD | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.85 μs | 0.5A | YES | 0.55 μs | - | - | - | 5V | 620V | - | 4.57mm | 16.5862mm | 16.5862mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR21094 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Discontinued | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | - | 225 | 1 | 15V | - | - | 30 | 14 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | 1.6W | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.95 µs | 0.35A | YES | - | - | - | - | 5V | - | - | 5.33mm | 19.305mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2136STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | Tape & Reel (TR) | 2005 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | GULL WING | 245 | 1 | 15V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 3 | Not Qualified | - | - | 20V | 12/20V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.55 µs | 0.35A | YES | 0.55 µs | - | - | - | 5V | 620V | - | 2.65mm | 17.9mm | 7.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR21064S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | 2004 | e0 | - | Discontinued | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | GULL WING | 245 | 1 | 15V | - | - | 30 | 14 | R-PDSO-G14 | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.3 µs | 0.35A | YES | - | - | - | - | 5V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead |