- Package / Case
- Series
- Mfr
- Number of Drivers
- Package
- Product Status
- Channel Type
- Mounting Type
- Driver Configuration
- Input Type
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
International Rectifier PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Output | Propagation Delay | Turn On Delay Time | Voltage - Output | Output Characteristics | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Output Polarity | Input Characteristics | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR21271 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | - | - | 2004 | e0 | - | Discontinued | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 245 | 1 | 15V | 2.54mm | - | - | 30 | 8 | - | 1 | Not Qualified | - | - | 20V | - | AUTOMOTIVE | - | - | - | - | - | - | - | 200mA | - | - | 9V | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 0.25 μs | 0.5A | - | YES | 0.2 μs | - | - | - | 4V | 620V | - | 5.33mm | 9.88mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() IR2301 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | 1W | 200 ns | - | Bulk | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | - | 225 | 1 | 15V | - | - | - | 30 | 8 | - | - | Not Qualified | - | - | - | - | AUTOMOTIVE | - | 20V | 5V | - | 120μA | - | - | - | 220 ns | 220 ns | 10V | - | 130ns | - | 50 ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 0.3 μs | 0.35A | 150°C | YES | - | - | 150°C | - | - | - | 5.33mm | - | 9.88mm | - | - | RoHS Compliant | Contains Lead | ||
![]() AUIRS2124S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | 8 | - | - | - | 140 ns | - | - | 2009 | - | no | Active | - | 8 | EAR99 | - | 125°C | -55°C | - | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | 8 | - | - | - | 500mA | - | - | - | AUTOMOTIVE | - | 20V | 10V | - | - | - | - | 500mA | 240 ns | 140 ns | 620V | - | 200ns | - | 200 ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.24 μs | 0.5A | - | YES | 0.24 μs | - | - | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | RoHS Compliant | Lead Free | ||
![]() AUIRS20161STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | 8 | - | - | - | 150 ns | Automotive grade | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 125°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 8 | - | 1 | Not Qualified | 500mA | - | - | 5V | AUTOMOTIVE | - | 6.5V | 4.4V | - | - | - | 400μA | 250mA | - | 150 ns | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.35 µs | - | - | - | 0.35 µs | TRANSIENT; UNDER VOLTAGE | - | SINK | - | - | - | - | - | 3.9mm | - | RoHS Compliant | - | ||
![]() IR1176STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SSOP | - | 20 | - | - | - | - | - | Tape and Reel | 2002 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 2MHz | - | - | - | 2 | - | 4A | 5V | - | - | - | - | 5.25V | 4V | - | - | 400mW | - | - | - | - | - | - | 20ns | - | 20 ns | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR21064 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | - | - | 2004 | e0 | - | Active | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | - | 225 | 1 | 15V | - | - | - | 30 | 14 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | 120mA | - | - | 20V | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.3 µs | 0.35A | - | YES | - | - | - | - | 5V | - | - | 5.33mm | 19.305mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2128 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | - | - | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 1 | 15V | 2.54mm | - | - | 30 | 8 | - | 1 | Not Qualified | - | - | 20V | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | 10V | TOTEM-POLE | - | - | - | INVERTED | SCHMITT TRIGGER | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 0.25 μs | 0.5A | - | YES | 0.2 μs | - | - | - | 7V | 620V | - | 5.33mm | 9.88mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() IR2213 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | 14 | - | - | - | 30 ns | - | Bulk | 2004 | e0 | - | Active | - | 14 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 1 | 15V | - | - | - | 30 | 14 | - | - | Not Qualified | 2.5A | - | - | 15V | - | - | 20V | 12V | - | - | 1.6W | - | - | 280 ns | 30 ns | 20V | - | 25ns | - | 17 ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | - | 2.5A | - | YES | - | - | - | - | - | - | - | 5.33mm | 19.305mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2235S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | - | - | 2005 | e0 | - | Discontinued | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | GULL WING | 245 | 3 | 15V | 1.27mm | unknown | - | 30 | 28 | R-PDSO-G28 | 3 | Not Qualified | - | - | 20V | 15V | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 1 μs | 0.5A | - | YES | 0.95 μs | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() IR2153S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | - | - | 2006 | e0 | - | - | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | 245 | 1 | 12V | - | - | - | 30 | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | 16.8V | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | YES | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() IR2102STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | e0 | - | Discontinued | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | 245 | 1 | 15V | - | - | - | 30 | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | TOTEM-POLE | - | - | - | INVERTED | SCHMITT TRIGGER | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.36A | - | YES | - | - | - | - | 5V | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2153STR International Rectifier | In Stock | - | - | Surface Mount | SOIC | - | 8 | - | - | - | - | - | Tape & Reel (TR) | - | e0 | - | - | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | 245 | 1 | 12V | - | - | - | 30 | 8 | - | - | Not Qualified | - | - | - | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | YES | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() IR21381QPBF International Rectifier | In Stock | - | - | Surface Mount | - | - | 64 | - | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 51 | EAR99 | MATTE TIN | 125°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 15V | 1mm | - | - | 30 | 51 | R-PQFP-G51 | 3 | Not Qualified | - | - | - | 15V | INDUSTRIAL | - | 20V | 12.5V | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7mm | - | 20mm | 14mm | - | RoHS Compliant | - | ||
![]() IR2107S International Rectifier | In Stock | - | Datasheet | - | SOIC | YES | 8 | - | -40°C | - | - | - | - | 2000 | e0 | - | - | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | unknown | - | NOT SPECIFIED | 8 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.25A | - | YES | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR21824S International Rectifier | In Stock | - | Datasheet | - | SOIC | YES | 14 | - | -40°C | - | - | - | - | 2004 | - | - | - | - | 14 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | - | unknown | - | - | 14 | - | 2 | Not Qualified | - | - | - | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 2A | - | YES | - | - | - | - | -5V | 5V | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2182S International Rectifier | In Stock | - | Datasheet | - | SOIC | YES | 8 | - | -40°C | - | - | - | Bulk | 2004 | - | - | - | - | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | 8 | - | 2 | Not Qualified | - | - | - | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 2A | - | YES | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR1175S International Rectifier | In Stock | - | Datasheet | - | SSOP | YES | 20 | 85°C | -40°C | - | - | - | Bulk | 2002 | e0 | - | - | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | unknown | - | NOT SPECIFIED | 20 | - | 2 | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 2A | - | YES | - | - | - | - | - | - | - | - | - | 5.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR21824 International Rectifier | In Stock | - | Datasheet | - | DIP | NO | 14 | - | -40°C | - | - | - | - | 2004 | - | - | - | - | 14 | EAR99 | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 15V | - | unknown | - | - | 14 | - | 2 | Not Qualified | - | - | - | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 2A | - | YES | - | - | - | - | -5V | 5V | - | 5.33mm | 19.305mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR1175 International Rectifier | In Stock | - | Datasheet | - | DIP | NO | 20 | 85°C | -40°C | - | - | - | Bulk | 2002 | e0 | - | - | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | 20 | - | 2 | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 2A | - | YES | - | - | - | - | - | - | - | 5.33mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR21074S International Rectifier | In Stock | - | - | - | SOIC | YES | 14 | - | -40°C | - | - | - | Bulk | - | e0 | - | - | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | 14 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.25A | - | YES | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead |