- Package / Case
- Series
- Mfr
- Number of Drivers
- Package
- Product Status
- Channel Type
- Mounting Type
- Driver Configuration
- Input Type
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
International Rectifier PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS2118STRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | High-Side | 6V, 9.5V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Inverting | 75ns, 35ns | Single | 1 | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | - | - | ||
![]() IR22141SSPBF International Rectifier | In Stock | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | - | - | - | - | Half-Bridge | 0.8V, 2V | International Rectifier | Bulk | Obsolete | - | -40°C ~ 150°C (TJ) | - | 11.5V ~ 20V | Non-Inverting | 24ns, 7ns | Independent | 2 | IGBT | 2A, 3A | 1.2 V | - | - | ||
![]() IRS2117PBF International Rectifier | 2443 |
| - | Push Pin | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Aluminium | Fins, Square | ASIC | - | High-Side | 6V, 9.5V | International Rectifier | Bulk | Active | Compliant | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 75ns, 35ns | Single | 1 | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | 70.0024 mm | 70.0024 mm | ||
![]() IRS2304STRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Half-Bridge | 0.7V, 2.3V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 70ns, 35ns | Independent | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | - | - | ||
![]() IR1167BSTRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | IR1167 | Low-Side | 2V, 2.15V | International Rectifier | Bulk | Active | - | -25°C ~ 125°C (TJ) | SmartRectifier™ | 12V ~ 18V | Non-Inverting | 18ns, 10ns | Single | 1 | N-Channel MOSFET | 2A, 7A | - | - | - | ||
![]() IR2132STRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | Half-Bridge | 0.8V, 2.2V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Inverting | 80ns, 35ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | ||
![]() IRS2184STRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 40ns, 20ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 1.9A, 2.3A | 600 V | - | - | ||
![]() IR2102PBF International Rectifier | 11061 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | IR2102 | Half-Bridge | 0.8V, 3V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Inverting | 100ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 210mA, 360mA | 600 V | - | - | ||
![]() IR2155PBF International Rectifier | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | Half-Bridge | - | International Rectifier | Bulk | Active | - | -40°C ~ 125°C (TA) | - | 10V ~ 20V | RC Input Circuit | 80ns, 45ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | ||
![]() IR2106STRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Half-Bridge | 0.8V, 2.9V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IR2114SSTRPBF International Rectifier | 2869 |
| - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | - | - | - | - | Half-Bridge | 0.8V, 2V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 11.5V ~ 20V | Non-Inverting | 24ns, 7ns | Independent | 2 | IGBT | 2A, 3A | 600 V | - | - | ||
![]() IRS2807DSPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | PG-DSO-8-903 | - | - | - | - | High-Side or Low-Side | 0.8V, 2.2V | International Rectifier | Bulk | Active | - | -40°C ~ 125°C (TA) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IR21091SPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | IR21091SPBF | Half-Bridge | 0.8V, 2.9V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IRS21814PBF International Rectifier | In Stock | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-DIP | - | - | - | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 40ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 1.9A, 2.3A | 600 V | - | - | ||
![]() IR2130PBF International Rectifier | 170 |
| - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-DIP | - | - | - | - | Half-Bridge | 0.8V, 2.2V | International Rectifier | Bulk | Obsolete | - | -40°C ~ 125°C (TA) | - | 10V ~ 20V | Non-Inverting | 80ns, 35ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 420mA | 600 V | - | - | ||
![]() IR21084SPBF International Rectifier | In Stock | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | IR21084SPBF | Half-Bridge | 0.8V, 2.9V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IR7304SPBF International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Half-Bridge | 0.8V, 2.3V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 200ns, 100ns | Independent | 2 | IGBT, N-Channel MOSFET | 60mA, 130mA | 700 V | - | - | ||
![]() IR21363JTRPBF International Rectifier | 3514 |
| - | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44-PLCC, 32 Leads (16.58x16.58) | - | - | - | - | Half-Bridge | 0.8V, 3V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 12V ~ 20V | Inverting | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IRS24531DSTRPBF International Rectifier | In Stock | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | IRS24531 | Full-Bridge | 4.7V, 9.3V | International Rectifier | Bulk | Active | - | -25°C ~ 125°C (TJ) | - | 10V ~ 15.6V | RC Input Circuit | 120ns, 50ns | Synchronous | 1 | N-Channel MOSFET | 180mA, 260mA | 600 V | - | - | ||
![]() IRS2109PBF International Rectifier | 1067 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 100ns, 35ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | - | - |