- Package / Case
- Series
- Mfr
- Number of Drivers
- Package
- Product Status
- Channel Type
- Mounting Type
- Driver Configuration
- Input Type
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
International Rectifier PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Mfr | Package | Product Status | RoHS | Schedule B | Tail Length | Turn Off Delay Time | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Max Power Dissipation | Voltage - Supply | Current Rating | Frequency | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Max Output Current | Voltage | ELV | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Nominal Supply Current | Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Connector System | Number of Positions Per Level | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2110-PBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS2117STRPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | High-Side | 6V, 9.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 75ns, 35ns | Single | 1 | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | - | - | ||
![]() IRS21091STRPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 100ns, 35ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | - | - | ||
![]() IR21364JPBF International Rectifier | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Through Hole | - | - | 44 | - | Polyamide | - | - | - | - | - | - | Compliant | - | 3.5 mm | 50 ns | 300 V | 300 V | - | Bulk | - | Solder | Header | 11 | 125 °C | -40 °C | Black | 1 | 7.62 mm | 2 W | - | 15 A | - | 6 | 11 | - | Black | 350 mA | 300 V | Compliant | 20 V | 11.5 V | 15 A | 1 | - | 15 A | 2 W | 200 mA | - | 685 ns | - | 125 ns | 190 ns | Wire-to-Board | 11 | - | 3-Phase | 3 | - | - | - | No | UL94 V-0 | ||
![]() IRS2330DSTRPBF International Rectifier | 1925 |
| - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | Half-Bridge | 0.8V, 2.2V | International Rectifier | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 80ns, 35ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | ||
![]() IR25607STRPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | Half-Bridge | 6V, 9.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 25ns, 17ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.5A, 2.5A | 600 V | - | - | ||
![]() IRS2334STRPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IR25600PBF International Rectifier | In Stock | - | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | Low-Side | 0.8V, 2.7V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 6V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 15ns, 10ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.3A, 3.3A | - | - | - | ||
![]() IR7106STRPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Half-Bridge | 0.8V, 2.9V | International Rectifier | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 700 V | - | - | ||
![]() IR2151SPBF International Rectifier | In Stock | - | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | Compliant | 8542310000/8542310000/8542310000/8542310000/8542310000 | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 625 mW | - | - | 106 kHz | 2 | - | 20 V | - | 250 mA | - | - | 20 V | 12 V | - | - | 5 mA | - | 625 mW | 250 mA | 5 mA | - | - | - | 120 ns | - | - | - | Synchronous | 2 | - | - | - | No | - | ||
![]() IRS21851SPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | IRS21851SPBF | High-Side | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 15ns, 15ns | Single | 1 | IGBT, N-Channel MOSFET | 4A, 4A | 600 V | - | - | ||
![]() IRS44262SPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Low-Side | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 11.2V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 25ns, 25ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.3A, 3.3A | - | - | - | ||
![]() IRS2336DJPBF International Rectifier | 3091 |
| - | - | - | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44-PLCC, 32 Leads (16.58x16.58) | - | IRS2336 | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IR21364SPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | IR21364 | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 11.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IRS25752LTRPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | SOT-23-6 | - | PG-SOT23-6 | - | - | High-Side | - | International Rectifier | Bulk | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | µHVIC™ | - | - | - | - | - | - | - | - | - | 10V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 85ns, 40ns | Single | 1 | N-Channel MOSFET | 160mA, 240mA | 600 V | - | - | ||
![]() IR2133PBF International Rectifier | 4945 |
| - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-DIP | - | - | Half-Bridge | 0.8V, 2.2V | International Rectifier | Bulk | Obsolete | - | - | - | - | - | - | 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 90ns, 40ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | ||
![]() IRS2607DSTRPBF International Rectifier | 3396 |
| - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Half-Bridge | 0.8V, 2.2 V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IRS21281PBF International Rectifier | 14257 |
| - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | IRS21281PBF | High-Side | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 9V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 80ns, 40ns | Single | 1 | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | - | - | ||
![]() IR21363JPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44-PLCC, 32 Leads (16.58x16.58) | - | IR21363 | Half-Bridge | 0.8V, 3V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 12V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IRS2181STRPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 40ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 1.9A, 2.3A | 600 V | - | - |