- Dimming
- Frequency
- Number of Outputs
- Package / Case
- Voltage - Output
- Mfr
- Package
- Product Status
- Series
- Applications
- Base Product Number
- Current - Output / Channel
Attribute column
Manufacturer
International Rectifier PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Power Dissipation (Max) | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Frequency | Base Part Number | Output | Pin Count | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Failure Rate | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Quiescent Current | Voltage - Output | Reset | Topology | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Control Mode | Reset Timeout | Frequency - Switching | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Switcher Configuration | Release Time | Current - Output / Channel | Interface IC Type | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS25401STRPBF International Rectifier | 126403 |
| Datasheet | Surface Mount | - | SOIC | 8 | - | - | - | - | - | - | 625mW | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | - | 8 | - | EAR99 | - | - | - | 125°C | -25°C | - | - | - | - | DUAL | GULL WING | 1 | - | 500kHz | - | - | 8 | 1 | - | - | 14V | 14V | - | - | 14.25V | 13.75V | SWITCHING CONTROLLER | 10mA | 625mW | - | 2mA | 700mA | - | 16.6V | - | - | 8V | - | - | CURRENT-MODE | - | 500kHz | 16.6V | - | HYSTERETIC CURRENT MODE | - | PUSH-PULL | - | - | - | - | - | - | PWM | - | - | - | - | - | - | 4.9mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() IRS25401SPBF International Rectifier | 305 |
| - | Surface Mount | Surface Mount | 1210 (3225 Metric) | 8 | 1210 | RN73H2E | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 500 kHz | -55°C ~ 155°C | - | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | DC DC Controller | 43.7 Ohms | 125 °C | -25 °C | Metal Film | - | 0.25W, 1/4W | 625 mW | - | - | - | - | 500 kHz | - | - | - | 1 | 16.6 V | - | 14 V | - | - | - | 14.25 V | 13.75 V | - | 10 mA | 625 mW | 700 mA | 1 mA | - | - | - | - | Step-Down (Buck) | 8 V | - | - | - | - | - | 27.6 V | 500 mA | - | - | - | - | - | - | No | - | - | PWM | - | 16.6V | 8V | Automotive AEC-Q200, Moisture Resistant | 1.5 mm | 0.028 (0.70mm) | 5 mm | 4 mm | No | No SVHC | - | Lead Free | AEC-Q200 | ||
![]() IRS25411PBF International Rectifier | 822 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | IRS25411PBF | - | International Rectifier | - | Bulk | - | Active | - | - | -25°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | DC DC Controller | - | - | - | - | - | - | - | - | - | - | - | 500kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | PWM | - | 16.6V | 8V | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8201XTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | PG-SOT23-6-1 | 086010 | Lead free / RoHS Compliant | Molex | ICL8201XTSA1TR SP001067934 | Bulk | - | Active | - | - | -25°C ~ 150°C (TJ) | Tape & Reel (TR) | - | * | - | - | - | 1 (Unlimited) | - | - | - | - | AC DC Offline Switcher | - | - | - | - | Lighting | - | - | - | - | - | - | 40kHz ~ 150kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27V | - | Step-Down (Buck) | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | Yes | - | - | Triac | - | 18V | 6V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLD2314ELXUMA1 International Rectifier | In Stock | - | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | MAX6765 | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | SP001092710 TLD2314ELXUMA1TR | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | - | 3 (168 Hours) | - | - | - | - | Regulator/Supervisor | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | Active Low | - | - | 2.313V | 1 | - | 140ms Minimum | - | - | - | - | - | - | - | 120mA | - | Yes | - | - | - | - | 40V | 5.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8002GXUMA1 International Rectifier | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | PG-DSO-8 | - | Lead free / RoHS Compliant | Vishay Sfernice | ICL8002GXUMA1TR SP000923986 | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | * | - | - | - | 3 (168 Hours) | - | - | - | - | AC DC Offline Switcher | - | - | - | - | - | - | - | - | - | - | - | - | ICL8002 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | PWM | - | 26V | 9.8V | - | - | - | - | - | - | - | - | - | - | ||
![]() BCR402RE6327HTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | SOT-143R | - | PG-SOT143R-4 | DL68G20 | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | BCR 402R E6327 BCR402RE6327 BCR402RE6327BTSA1 BCR402RE6327HTSA1TR BCR402RE6327INTR BCR402RE6327INTR-ND BCR402RE6327XT BCR402RE6327XTINTR BCR402RE6327XTINTR-ND SP000013057 | Bag | - | Active | - | - | - | Tape & Reel (TR) | - | * | - | - | - | 1 (Unlimited) | - | - | - | - | Linear | - | - | - | - | Lighting | - | - | - | - | - | - | - | BCR402 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | Yes | - | - | - | - | 18V | 1.2V | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD4120E6327XUMA1 International Rectifier | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | RN732A | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | ILD 4120 E6327 ILD 4120 E6327TR ILD 4120 E6327TR-ND ILD4120 ILD4120 E6327 ILD4120E6327 ILD4120E6327XUMA1TR SP000785284 | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 3 (168 Hours) | 2 | - | - | ±100ppm/°C | DC DC Regulator | 499 kOhms | - | - | Thin Film | Lighting | 0.1W, 1/10W | - | - | - | - | - | 500kHz | ILD4120 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | - | - | - | - | - | - | - | - | - | 1.2A | - | Yes | - | - | Analog, PWM | - | 40V | 4.5V | Moisture Resistant | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | ||
![]() TLD1125ELXUMA1 International Rectifier | In Stock | - | - | - | Surface Mount | 14-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | PG-SSOP-14 | 173109 | Lead free / RoHS Compliant | Molex | SP000809220 TLD1125ELXUMA1-ND TLD1125ELXUMA1TR | Bulk | - | Active | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | * | - | - | - | 3 (168 Hours) | - | - | - | - | Linear | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360mA | - | Yes | - | - | PWM | - | 40V | 5.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS2541C International Rectifier | In Stock | - | - | - | - | - | - | - | MS27508E14A | Lead free / RoHS Compliant | Corsair | SP001577240 | Bag | - | Active | - | - | - | - | - | * | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS2540SPBF International Rectifier | In Stock | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | IRS2540SPBF | - | International Rectifier | - | Bulk | - | Active | Compliant | 500 kHz | -25°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | DC DC Controller | - | 125 °C | -25 °C | - | - | - | 625 mW | - | - | - | - | 500 kHz | - | - | - | 1 | 16.8 V | 500 mA | 14 V | - | - | 2 | 14.25 V | 13.75 V | - | 10 mA | 625 mW | 500 mA | 10 mA | - | 1 mA | - | - | Step-Down (Buck) | 9 V | - | - | - | - | - | 15.6 V | 500 mA | - | 50 ns | - | 30 ns | - | - | No | - | - | PWM | 2 | 15.6V | 9V | - | 1.5 mm | - | 5 mm | 4 mm | No | No SVHC | - | Lead Free | - | ||
![]() IRPLLED7 International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() IRPLLED5 International Rectifier | In Stock | - | Datasheet | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() IRS2980STRPBF International Rectifier | In Stock | - | Datasheet | Surface Mount | - | SOIC | 8 | - | - | - | - | - | - | 625mW | - | - | - | - | Tape and Reel | 2015 | - | - | - | Active | - | 8 | - | EAR99 | - | - | - | 125°C | -55°C | - | - | - | - | DUAL | GULL WING | - | 14V | 150kHz | - | - | - | 1 | - | - | 450V | - | - | - | 16.6V | - | - | 5mA | 625mW | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | LED DISPLAY DRIVER | - | 260mA | 180mA | Analog, PWM | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | - |