- Package / Case
- Applications
- Current - Output
- Function
- Interface
- Motor Type - AC, DC
- Mounting Type
- Operating Temperature
- Output Configuration
- Supplier Device Package
- Voltage - Load
- Voltage - Supply
Attribute column
Manufacturer
International Rectifier PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Voltage - Output | Output Current-Max | Output Characteristics | Output Current per Channel | Supply Current-Max (Isup) | Output Polarity | Input Characteristics | Interface IC Type | Number of Drivers | Output Peak Current Limit-Nom | Drain to Source Resistance | High Side Driver | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR51H310 International Rectifier | In Stock | - | Datasheet | Through Hole | SIP | - | - | - | -40°C | - | 1999 | e0 | - | - | - | 7 | EAR99 | 1.8Ohm | Tin/Lead (Sn/Pb) | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | - | - | NOT SPECIFIED | 9/7 | - | 1 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | ZENER CLAMP | SOURCE SINK | - | 9.52mm | 22.86mm | 3.43mm | RoHS Compliant | Contains Lead | ||
![]() IR2105 International Rectifier | 10 | - | Datasheet | - | - | NO | 8 | - | -40°C | Bulk | 1999 | e0 | - | - | - | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 225 | 1 | 15V | - | - | - | 30 | 8 | - | 2 | Not Qualified | - | - | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 0.36A | - | YES | - | - | 5V | 5.33mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR51HD224 International Rectifier | In Stock | - | - | - | SIP | NO | 9 | 125°C | -40°C | - | - | e0 | - | - | - | 7 | - | - | Tin/Lead (Sn/Pb) | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | 2.54mm | - | - | NOT SPECIFIED | 9/7 | - | - | Not Qualified | - | - | 12V | AUTOMOTIVE | - | - | - | - | - | - | - | - | 1.1A | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | 1.1mOhm | - | TRANSIENT | SOURCE SINK | - | - | 22.86mm | 3.43mm | RoHS Compliant | - | ||
![]() IR3220STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | - | - | - | 11mOhm | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 15A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR3220S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | 20 | - | - | Bulk | 2003 | e0 | - | - | 3 (168 Hours) | 20 | EAR99 | 11mOhm | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | DUAL | GULL WING | 245 | 1 | 14V | - | - | - | 30 | 20 | - | 4 | Not Qualified | 15A | - | - | - | - | 2 | 28V | 8V | BRUSH DC MOTOR CONTROLLER | - | - | 10V | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() IR2156STR International Rectifier | In Stock | - | Datasheet | - | SOIC | YES | - | - | - | Tape & Reel (TR) | 2004 | e0 | yes | Discontinued | 3 (168 Hours) | 14 | - | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | - | - | 14V | - | unknown | 32kHz | - | - | R-PDSO-G14 | 2 | Not Qualified | - | - | 14V | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR53HD420 International Rectifier | In Stock | - | Datasheet | Through Hole | SIP | - | 9 | - | - | - | 2004 | e0 | - | - | - | 7 | - | 3Ohm | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | - | 106kHz | NOT SPECIFIED | 9/7 | - | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 500V | - | - | - | 2W | - | 0.7A | - | 700mA | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 1 | 0.7A | - | - | TRANSIENT; UNDER VOLTAGE | SOURCE SINK | - | - | 22.86mm | 3.43mm | Non-RoHS Compliant | Contains Lead | ||
![]() IR2159STR International Rectifier | In Stock | - | Datasheet | - | SOIC | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 95kHz | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2137J International Rectifier | In Stock | - | Datasheet | - | - | YES | 64 | 125°C | -40°C | Bulk | 2002 | e0 | no | - | - | 68 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | 1.27mm | - | - | NOT SPECIFIED | 68 | - | 6 | Not Qualified | - | 20V | 15V | AUTOMOTIVE | 12.5V | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2154S International Rectifier | In Stock | - | Datasheet | - | SO | YES | - | - | -40°C | Bulk | 1999 | e0 | - | - | 2 (1 Year) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | - | 1 | 12V | - | unknown | - | - | 8 | - | 2 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | TOTEM-POLE | - | - | TRUE | SCHMITT TRIGGER | HALF BRIDGE BASED MOSFET DRIVER | - | 0.4A | - | YES | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() IR2105S International Rectifier | In Stock | - | Datasheet | - | SO | YES | - | - | -40°C | Bulk | 1999 | e0 | - | - | 2 (1 Year) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 1 | 15V | - | - | - | 30 | 8 | - | 2 | Not Qualified | - | - | - | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 0.36A | - | YES | - | - | 5V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | Contains Lead |