- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Package / Case
- Features
- Current - Output (Max)
- Input Type
- Number of Outputs
- Output Configuration
- Rds On (Typ)
Attribute column
Manufacturer
International Rectifier PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Surface Mount Land Size | Base Product Number | Brand | Channel-to-Channel Matching (ΔRon) | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Mfr | Other Names | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Max Power Dissipation | Voltage - Supply | Current Rating | Base Part Number | Number of Outputs | Output Type | Max Output Current | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Number of Channels | Interface | Number of Circuits | Polarization | Current - Output (Max) | Nominal Supply Current | Output Configuration | Ripple Current @ Low Frequency | Power Dissipation | Output Current | Lead Style | Voltage - Supply (Vcc/Vdd) | Ripple Current @ High Frequency | Power Line Protection | Input Type | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Switch Type | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Output Current per Channel | Adjustment Type | Product Type | Bidirectional Channels | Ratio - Input:Output | Voltage - Load | Capacitance @ Frequency | -3db Bandwidth | On-State Resistance (Max) | Fault Protection | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Rds On (Typ) | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Features | Product Category | Diameter | Height Seated (Max) | Length | Thickness (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AUIPS7081RTRL International Rectifier | In Stock | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | D-Pak 5-Lead | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Vishay Sfernice | AUIPS7081RTRLTR SP001514442 | Box | Active | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | RSSD | - | ±20% | 1 (Unlimited) | - | Solder Lug | - | - | 330 mOhms | - | - | - | - | 70 W | - | - | - | - | - | IPS7081PBF | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 2A | - | High Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | Slide | - | - | - | 6 V ~ 35 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | - | - | 55 mOhm | - | - | - | Auto Restart | - | 0.709 OD, 0.362 ID (18.00mm x 9.20mm) | - | 3.701 (94.00mm) | - | - | - | - | ||
![]() 98-0383 International Rectifier | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | SMA5J28 | - | - | - | Contains lead / RoHS non-compliant | - | - | Vishay General Semiconductor - Diodes Division | *IR3311S IR3311S IR3311S-ND SP001514492 | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | -55°C ~ 150°C (TJ) | Tube | Automotive, AEC-Q101, TransZorb® | - | - | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive, Telecom | - | - | - | - | - | - | IR3311S | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 18A | - | High Side | - | - | - | - | Not Required | - | No | Non-Inverting | 31.1V | 500W | 11A | General Purpose | 45.4V | - | 28V | - | - | - | 1 | - | 6 V ~ 28 V | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | - | 9 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUIPS1031STRL International Rectifier | In Stock | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | D2PAK | - | - | - | - | - | - | - | - | International Rectifier | - | Tube | Active | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 3.3A | - | Low Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | 1:1 | 36V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTS4140NHUMA1 International Rectifier | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | PG-SOT223-4 | - | VJ0603 | - | - | - | Lead free / RoHS Compliant | - | - | Vishay Vitramon | BTS4140N BTS4140NHUMA1TR BTS4140NINTR BTS4140NINTR-ND BTS4140NT BTS4140NT-ND BTS4140NXT SP000272323 | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | 3 (168 Hours) | - | - | X7R | - | - | - | - | - | General Purpose | - | 4700 pF | - | - | - | - | BTS4140 | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 200mA | - | High Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 4.9 V ~ 60 V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | - | 1 Ohm | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | - | - | ||
![]() BTF3050TEATMA1 International Rectifier | In Stock | - | - | - | - | 0402 (1005 Metric) | - | 402 | - | MCS0402 | - | - | - | Lead free / RoHS Compliant | - | - | Vishay Beyschlag/Draloric/BC Components | BTF3050TEATMA1TR SP001257440 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | Tape & Reel (TR) | MCS - Professional | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 39 kOhms | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 3A | - | Low Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 40V (Max) | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | - | 40 mOhm | - | - | - | Anti-Sulfur | - | - | 0.015 (0.37mm) | - | - | - | - | - | ||
![]() TLE75242EMHXUMA1 International Rectifier | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Vishay Dale | SP001117342 | Bulk | Obsolete | - | - | -55°C ~ 180°C | - | ROX | 0.310 Dia x 1.550 L (7.87mm x 39.37mm) | ±5% | 3 (168 Hours) | 2 | - | ±200ppm/°C | - | 33 MOhms | - | - | Metal Oxide Film | - | 5W | - | - | - | - | - | - | 8 | N-Channel | - | - | - | - | - | SPI | - | - | 330mA | - | High Side or Low Side | - | - | - | - | 3 V ~ 5.5 V | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | 3 V ~ 28 V | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | - | 1 Ohm | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | - | - | ||
![]() BTT60101EKBXUMA1 International Rectifier | In Stock | - | - | - | - | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | - | PG-DSO-14-47-EP | - | DTS26F25 | - | - | - | Lead free / RoHS Compliant | - | - | TE Connectivity Deutsch Connectors | BTT60101EKBXUMA1DKR | Bag | Active | - | - | -40°C ~ 150°C (TJ) | Original-Reel® | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 9A | - | High Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 5 V ~ 36 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | - | 10 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ITS4100SSJNXUMA1 International Rectifier | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX4678 | - | 200mOhm | - | Lead free / RoHS Compliant | - | - | Analog Devices Inc./Maxim Integrated | ITS4100SSJNXUMA1TR SP001007688 | Tube | Active | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | 4 | - | 2A | - | High Side | - | - | - | - | Not Required | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 5 V ~ 34 V | - | 66MHz | 1.6Ohm | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | 1:1 | 1nA | 85pF, 85pF | SPST - NO | 350ns, 150ns | 85pC | -84dB @ 1MHz | 70 mOhm | 2.7V ~ 11V | - | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | ||
![]() BTS442E2E3062ANTMA1 International Rectifier | In Stock | - | - | - | Surface Mount | 1152-BBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Intel | SP000011263 | Tray | Obsolete | - | - | 0°C ~ 85°C (TJ) | - | Stratix® II GX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15V ~ 1.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTS54220LBEAUMA1 International Rectifier | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | PG-TSON-24-3 | - | - | - | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | United Chemi-Con | SP000887556 | Bulk | Active | - | 500 V | -40°C ~ 85°C | Tape & Reel (TR) | U36D | 3.500 Dia (88.90mm) | ±20% | 3 (168 Hours) | - | - | - | - | - | - | - | - | General Purpose | - | 6800 µF | - | - | - | - | - | 4 | N-Channel | - | 76mOhm @ 120Hz | - | 1.250 (31.75mm) | - | SPI | - | Polar | 5A | - | High Side | 8.35 A @ 120 Hz | - | - | - | 3.8 V ~ 5.5 V | 11.69 A @ 3 kHz | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 5.5 V ~ 28 V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | - | 9 mOhm | - | - | - | - | - | - | 5.625 (142.88mm) | - | - | - | - | - | ||
![]() BTS3035EJXUMA1 International Rectifier | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Vishay Vitramon | BTS3035EJXUMA1TR SP001273912 | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2A (4 Weeks) | - | - | X8R | - | - | - | - | - | Automotive | - | 0.027 µF | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 5A | - | Low Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 40V (Max) | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | - | 30 mOhm | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
![]() BTS707 International Rectifier | In Stock | - | - | - | - | 0603 (1608 Metric) | - | 0603 | - | RN731J | - | - | - | Contains lead / RoHS non-compliant | - | - | KOA Speer Electronics, Inc. | BTS707NT BTS707NTMA1 BTS707T BTS707T-ND SP000011296 | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±10ppm/°C | - | 13.5 kOhms | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | BTS707 | 2 | N-Channel | - | - | - | - | - | On/Off | - | - | 1.6A | - | High Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 5.8 V ~ 58 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | - | 225 mOhm | - | - | - | Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() BTS6142DNT International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Infineon Technologies | SP000074866 | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTS410F2 E3062A International Rectifier | In Stock | - | - | - | - | TO-263-5, D²Pak (4 Leads + Tab), TO-263BB | - | PG-TO263-5-2 | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | Panduit Corp | BTS410F2 E63062A BTS410F2-E3062A BTS410F2E3062A BTS410F2E3062ANTMA1 BTS410F2E3062INTR SP000016371 | Bulk | Obsolete | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BTS410F2 | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 1.6A | - | High Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 4.7 V ~ 42 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | - | 190 mOhm | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | - | ||
![]() BSP75NHUMA1 International Rectifier | In Stock | - | - | - | - | 0402 (1005 Metric) | - | 0402 | - | RN73R1E | - | - | - | Lead free / RoHS Compliant | - | - | KOA Speer Electronics, Inc. | BSP75N CT BSP75N CT-ND BSP75NHUMA1CT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | Cut Tape (CT) | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 3 (168 Hours) | 2 | - | ±50ppm/°C | - | 1.29 kOhms | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | BSP75 | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 700mA | - | Low Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 60V (Max) | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | - | 430 mOhm | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | - | - | AEC-Q200 | ||
![]() IPS5451S International Rectifier | In Stock | - | - | Surface Mount | Surface Mount | TO-263-5, D²Pak (4 Leads + Tab), TO-263BB | 220 | D2Pak (SMD-220 5-Lead) | - | - | C&K | - | 1 | - | - | C&K Switches | International Rectifier | - | Bulk | Obsolete | Compliant | - | -40°C ~ 150°C (TJ) | Bulk | - | - | - | - | - | - | - | - | 19 mΩ | 150 °C | -40 °C | - | - | - | - | MIL-Spec / MIL-Type | 1.58 W | - | 4 A | - | 1 | N-Channel | 3.5 A | - | - | - | 1 | On/Off | - | - | 3.5A | 3.5 mA | High Side | - | 1.58 W | 1 A | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | 50 V | - | 3.5 A | - | D-Sub MIL Spec Connectors | - | 1:1 | 5.5V ~ 18V | - | - | - | Over Temperature | - | - | - | - | - | - | - | 19mOhm | - | 25 mΩ | - | Auto Restart | D-Sub MIL Spec Connectors | - | - | - | - | No | Contains Lead | - | ||
![]() AUIR3330STRL International Rectifier | In Stock | - | - | - | Surface Mount | TO-263-7, D²Pak (6 Leads + Tab) | - | D2PAK (7-Lead) | - | - | - | - | - | - | - | - | International Rectifier | - | Bulk | Obsolete | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 45A | - | High Side | - | - | - | - | Not Required | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 1:1 | 6V ~ 18V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | - | 3mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUIPS7081R International Rectifier | In Stock | - | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | PG-TO252-5 | - | - | - | - | - | - | - | - | International Rectifier | - | Bulk | Obsolete | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 2A | - | High Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | 1:1 | 6V ~ 35V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | - | - | 55mOhm | - | - | - | Auto Restart | - | - | - | - | - | - | - | - | ||
![]() AUIPS1041R International Rectifier | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | D-PAK (TO-252AA) | - | - | - | - | - | - | - | - | International Rectifier | - | Tube | Obsolete | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 1.5A | - | Low Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | 1:1 | 6V ~ 28V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUIR3315 International Rectifier | In Stock | - | - | - | Through Hole | TO-220-5 | - | TO-220 | - | - | - | - | - | - | - | - | International Rectifier | - | Bulk | Obsolete | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | - | 14A | - | High Side | - | - | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | 1:1 | 6V ~ 32V | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - |