- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Description
- Package Shape
Attribute column
Manufacturer
International Rectifier PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Supply | Protections | Output Current-Max | Seated Height-Max | Total Power Output-Max | Screening Level | Output Voltage-Max | Output Voltage-Min | Efficiency (Main Output) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHF2812D/CH International Rectifier | In Stock | - | Datasheet | - | - | NO | - | 8 | LAMBDA ADVANCED ANALOG INC | 40 V | 16 V | - | 0.417% | - | 125 °C | -55 °C | 12 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | - | - | No | - | EAR99 | - | - | - | - | DUAL | PIN/PEG | 1 | - | unknown | 8 | R-XDMA-P8 | 2 | Not Qualified | 28 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 12 W | MIL-PRF-38534 Class H | 12.12 V | 11.88 V | - | - | ||
![]() AHE2805S/HB-MSTR International Rectifier | In Stock | - | Datasheet | - | - | NO | - | 10 | INTERNATIONAL RECTIFIER CORP | 40 V | 17 V | - | 1% | - | 125 °C | -55 °C | 5 V | UNSPECIFIED | DIP | DIP, DIP10,.8,400 | DIP10,.8,400 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | No | - | - | e0 | No | - | EAR99 | TIN LEAD | - | - | - | DUAL | PIN/PEG | 1 | 10.16 mm | compliant | 10 | R-XDMA-P10 | 1 | Not Qualified | 28 V | MILITARY | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 3 A | - | 15 W | - | 5.25 V | 5 V | - | - | ||
![]() AHF2815DF/ES International Rectifier | In Stock | - | Datasheet | - | - | NO | - | 8 | INTERNATIONAL RECTIFIER CORP | 40 V | 28 V | - | 0.233% | - | 125 °C | -55 °C | 15 V | UNSPECIFIED | DMA | , MODULE,8LEAD,.8 | MODULE,8LEAD,.8 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | No | - | - | e0 | No | - | EAR99 | TIN LEAD | - | ADDITIONAL -15V OUTPUT AVAILABLE | - | DUAL | PIN/PEG | 1 | - | compliant | 8 | R-XDMA-P8 | 2 | Not Qualified | 16 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 0.72 A | - | 11.016 W | MIL-PRF-38534 | 15.3 V | 14.7 V | - | - | ||
![]() AHE2812D/CH International Rectifier | In Stock | - | Datasheet | - | - | NO | - | 10 | LAMBDA ADVANCED ANALOG INC | 40 V | 17 V | 0.5% | 1% | - | 125 °C | -55 °C | 12 V | METAL | - | , | - | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | No | - | EAR99 | - | - | - | - | DUAL | PIN/PEG | 1 | - | unknown | 10 | R-MDIP-P10 | 2 | Not Qualified | 28 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | CURRENT | - | - | 15 W | MIL-PRF-38534 Class H | 12.24 V | 11.76 V | 80% | - | ||
![]() C3832-E12P Accuride International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-KFE-440-24ET PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3832-E10P Accuride International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3832-E20P Accuride International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHE2815D/HB-SLV International Rectifier | In Stock | - | Datasheet | - | - | NO | - | 10 | INTERNATIONAL RECTIFIER CORP | 40 V | 17 V | - | 1% | - | 125 °C | -55 °C | 15 V | UNSPECIFIED | DIP | DIP, DIP10,.8,400 | DIP10,.8,400 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | No | - | - | e0 | No | - | EAR99 | TIN LEAD | - | ADDITIONAL -15V OUTPUT AVAILABLE | - | DUAL | PIN/PEG | 1 | 10.16 mm | compliant | 10 | R-XDMA-P10 | 2 | Not Qualified | 28 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 0.5 A | 12.573 mm | 15 W | - | 15.3 V | 14.7 V | - | 20.32 mm | ||
![]() M3G2803R305T International Rectifier | In Stock | - | Datasheet | - | - | NO | - | 13 | INTERNATIONAL RECTIFIER CORP | 50 V | 18 V | - | - | 1 | 135 °C | -55 °C | 5 V | UNSPECIFIED | DMA | , MODULE,13LEAD,3.2 | MODULE,13LEAD,3.2 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | No | - | - | - | No | - | EAR99 | - | - | - | - | DUAL | PIN/PEG | 1 | - | compliant | 13 | R-XDMA-P13 | 4 | Not Qualified | 28 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4 A | - | 40 W | - | - | - | - | - | ||
![]() P-SKC-61.5-18 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3G7003R305T International Rectifier | In Stock | - | Datasheet | - | - | NO | - | 13 | INTERNATIONAL RECTIFIER CORP | 100 V | 60 V | - | - | - | 85 °C | -55 °C | 3.3 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | - | - | - | - | EAR99 | - | - | - | - | DUAL | PIN/PEG | 1 | - | unknown | 13 | R-XDMA-P13 | 3 | Not Qualified | 70 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 40 W | - | - | - | - | - | ||
![]() CMDRBR_S1_00301 Panjit International Inc. | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | Active | - | - | Active/Synchronous Rectification Controller | - | 7.4V ~ 27V | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 µA | - | - | - | - | - | - | - | - | - |