Filters
  • Analog IC - Other Type
  • Current - Cathode
  • Current - Output
  • ECCN Code
  • Lead Free
  • Length
  • Max Operating Temperature
  • Min Operating Temperature
  • Mount
  • Number of Channels
  • Number of Functions
  • Number of Outputs

Attribute column

Manufacturer

International Rectifier PMIC - Voltage Reference

View Mode:
5 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Package / Case

Surface Mount

Number of Pins

Number of Terminals

Ihs Manufacturer

Moisture Sensitivity Levels

Operating Temperature-Max

Output Voltage-Nom

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Packaging

Published

Tolerance

JESD-609 Code

Moisture Sensitivity Level (MSL)

Number of Terminations

ECCN Code

Temperature Coefficient

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Additional Feature

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Number of Outputs

Qualification Status

Output Voltage

Temperature Grade

Number of Channels

Trim/Adjustable Output

Analog IC - Other Type

Current - Output

Voltage - Output

Output Current-Max

Seated Height-Max

Reference Type

Output Voltage-Max

Output Voltage-Min

Temp Coef of Voltage-Max

Current - Cathode

Length

Width

RoHS Status

Lead Free

IRU431ALCL3
IRU431ALCL3

International Rectifier

In Stock

-

Datasheet

-

-

YES

-

3

INTERNATIONAL RECTIFIER CORP

1

70 °C

1.24 V

PLASTIC/EPOXY

LSOP

LSOP, TO-236

TO-236

RECTANGULAR

SMALL OUTLINE, LOW PROFILE

Obsolete

SOT-23

No

-

-

-

e0

-

-

EAR99

-

TIN LEAD

-

-

ADJUSTABLE OUTPUT FROM 1.24V TO 15V

8542.39.00.01

DUAL

GULL WING

-

1

0.95 mm

compliant

-

3

R-PDSO-G3

1

Not Qualified

-

COMMERCIAL

-

YES

TWO TERMINAL VOLTAGE REFERENCE

-

-

0.015 A

1.22 mm

-

1.252 V

1.228 V

138.249 ppm/°C

-

2.92 mm

1.3 mm

-

-

IRU431LCL3TR
IRU431LCL3TR

International Rectifier

In Stock

-

Datasheet

Surface Mount

TO-236-3

-

3

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Tape & Reel (TR)

2002

1%

-

-

3

EAR99

69 ppm/°C

-

70°C

0°C

-

-

DUAL

GULL WING

-

1

0.95mm

-

-

3

-

1

Not Qualified

1.24V

COMMERCIAL

1

YES

TWO TERMINAL VOLTAGE REFERENCE

10mA

15V

-

-

Shunt

-

-

-

80μA

2.92mm

-

Non-RoHS Compliant

Contains Lead

IRU431LCL5TR
IRU431LCL5TR

International Rectifier

In Stock

-

Datasheet

Surface Mount

SOT-23-5

-

5

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Cut Tape (CT)

2002

1%

-

-

5

EAR99

69 ppm/°C

-

70°C

0°C

-

-

DUAL

GULL WING

-

1

-

unknown

-

5

-

1

Not Qualified

1.24V

COMMERCIAL

1

YES

TWO TERMINAL VOLTAGE REFERENCE

10mA

15V

-

-

Shunt

-

-

-

80μA

2.9mm

-

RoHS Compliant

Contains Lead

IRU431ALCSTR
IRU431ALCSTR

International Rectifier

In Stock

-

-

Surface Mount

SOIC

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Tape & Reel (TR)

-

0.5%

-

-

-

-

69 ppm/°C

-

70°C

0°C

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

1

-

-

10mA

15V

-

-

Shunt

-

-

-

80μA

-

-

Non-RoHS Compliant

Contains Lead

IRU431LCS
IRU431LCS

International Rectifier

In Stock

-

-

Surface Mount

SOIC

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Bulk

-

1%

e0

2 (1 Year)

8

EAR99

69 ppm/°C

Tin/Lead (Sn/Pb)

70°C

0°C

-

-

DUAL

GULL WING

245

1

-

-

30

8

R-PDSO-G8

1

Not Qualified

1.24V

COMMERCIAL

1

YES

TWO TERMINAL VOLTAGE REFERENCE

10mA

15V

-

-

Shunt

-

-

-

80μA

4.9mm

3.9mm

RoHS Compliant

Contains Lead