- Number of Terminations
- RoHS Status
- Terminal Position
- Current - Output
- Qualification Status
- Number of Outputs
- Number of Regulators
- Package / Case
- JESD-609 Code
- Lead Free
- Published
- Terminal Finish
Attribute column
Manufacturer
International Rectifier PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Load Regulation-Max | Mfr | Moisture Sensitivity Levels | Other Names | Output Voltage2-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Current - Supply (Max) | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Failure Rate | Polarity | Lead Spacing | Output Configuration | Power Dissipation | Output Current | Shell Size, MIL | Lead Style | Current - Output | Control Features | Accuracy | Cable Opening | Voltage - Output | Output Voltage 1 | Input Voltage (Min) | Voltage - Output (Min/Fixed) | Number of Regulators | Min Input Voltage | Data Rate | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Input Voltage (Max) | Max Input Voltage | PSRR | Reference Voltage | Seated Height-Max | Dropout Voltage | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Protocol | Voltage Tolerance-Max | Output Current1-Max | Voltage - Output (Max) | Dropout Voltage1-Max | Number of Drivers/Receivers | Min Current Limit | Operating Temperature TJ-Max | Duplex | Receiver Hysteresis | Input Voltage Absolute-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Output Voltage1-Nom | Output Voltage2-Max | Input-Output Voltage Differential-Max | Output Voltage2-Min | Features | Output Current2-Max | Dropout Voltage2-Max | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE4678GMXUMA2 International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | PG-DSO-14 | - | - | - | MS27474T24F | - | - | - | - | - | Lead free / RoHS Compliant | - | Corsair | - | SP001206060 | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | - | * | - | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA | - | - | 45V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 200mA | Reset, Watchdog | - | - | - | - | - | 5V | 1 | - | - | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 80µA | 0.35V @ 150mA | - | - | 65dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFX25001MEV25HTSA1 International Rectifier | In Stock | - | - | - | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | PG-SOT223-4 | - | - | - | DTS24G19 | - | - | - | - | - | Lead free / RoHS Compliant | - | TE Connectivity Deutsch Connectors | - | IFX25001ME V25 IFX25001ME V25INTR IFX25001ME V25INTR-ND IFX25001MEV25 IFX25001MEV25HTSA1TR SP000623288 | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | * | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IFX25001 | - | - | - | - | 30mA | - | - | 40V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 400mA | - | - | - | - | - | - | 2.5V | 1 | - | - | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 220µA | 2V @ 300mA | - | - | 60dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLS810B1EJV33XUMA1 International Rectifier | In Stock | - | - | - | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Dale | - | SP001594842 TLS810B1EJV33XUMA1-ND TLS810B1EJV33XUMA1TR | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -65°C ~ 275°C | Tape & Reel (TR) | - | CP | 2.500 L x 0.625 W (63.50mm x 15.88mm) | ±5% | - | - | 3 (168 Hours) | 2 | - | - | ±300ppm/°C | - | - | 100 Ohms | - | - | - | - | Wirewound | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15µA | - | - | 42V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 100mA | Enable | - | - | - | - | - | 3.3V | 1 | - | - | Over Current, Over Temperature | 10µA | 0.65V @ 100mA | - | - | 60dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4252DATMA1 International Rectifier | In Stock | - | - | - | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | - | - | PG-TO252-5-11 | - | - | - | 121050 | - | - | - | - | - | Lead free / RoHS Compliant | - | Molex | - | SP000300938 TLE4252DATMA1-ND TLE4252DATMA1TR | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | - | Brad 121050 mPm | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 40V | - | Adjustable | - | - | - | - | Positive | - | - | - | - | 250mA | Enable | - | - | - | - | - | Tracking | 1 | - | - | Over Temperature, Reverse Polarity, Short Circuit | 150µA | 0.6V @ 200mA | - | - | 60dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8874801YA International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() IFX54211MBV33HTSA1 International Rectifier | In Stock | - | - | - | - | - | Through Hole | Axial | - | - | - | - | PG-SCT-595 | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | KYOCERA AVX | - | IFX54211MBV33HTSA1TR SP001473194 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | 50V | - | 10°C ~ 85°C | Tape & Reel (TR) | - | Ceralam® MA | 0.140 Dia x 0.390 L (3.56mm x 9.91mm) | -20%, +80% | - | - | 1 (Unlimited) | - | - | - | Z5U | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 0.33 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200µA | - | - | 18V | - | Fixed | - | - | - | - | Positive | - | - | - | Straight | 150mA | Enable | - | - | - | - | - | 3.3V | 1 | - | - | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 100µA | 0.57V @ 150mA | - | - | 63dB (10kHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4274V10NKSA1 International Rectifier | In Stock | - | - | - | - | - | Through Hole | TO-220-3 | - | - | - | - | P-TO220-3 | - | - | - | D38999/20WC | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Corsair | - | TLE4274 V10 TLE4274 V10-ND TLE4274V10 TLE4274V10NK | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 150°C | Tube | - | * | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLE4274 | - | - | - | - | 30mA | - | - | 40V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 400mA | - | - | - | - | - | - | 10V | 1 | - | - | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 220µA | 0.5V @ 250mA | - | - | 60dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4262GXUMA2 International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Stackpole Electronics Inc | - | SP001166626 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RVC | 0.122 L x 0.061 W (3.10mm x 1.55mm) | ±1% | - | - | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | - | 806 kOhms | - | - | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mA | - | - | 45V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 200mA | Reset | - | - | - | - | - | 5V | 1 | - | - | Over Temperature, Reverse Polarity, Short Circuit | 50µA | 0.5V @ 150mA | - | - | 54dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | - | ||
![]() IRU1205-18CLPBF International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | INTERNATIONAL RECTIFIER CORP | 10 V | 2.8 V | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | - | GULL WING | - | 260 | 1 | - | 0.95 mm | unknown | 30 | - | - | 5 | - | R-PDSO-G5 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | 0.324 V | 1.836 V | 1.764 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 2% | 0.3 A | - | 0.4 V | - | - | 125 °C | - | - | 10 V | FIXED | - | - | 1.8 V | - | - | - | - | - | - | - | 2.9 mm | 1.625 mm | - | - | - | - | - | - | - | ||
![]() IRU1205-28CLPBF International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | INTERNATIONAL RECTIFIER CORP | 10 V | 3.8 V | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | - | GULL WING | - | 260 | 1 | - | 0.95 mm | unknown | 30 | - | - | 5 | - | R-PDSO-G5 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | 0.324 V | 2.856 V | 2.744 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 2% | 0.3 A | - | 0.4 V | - | - | 125 °C | - | - | 10 V | FIXED | - | - | 2.8 V | - | - | - | - | - | - | - | 2.9 mm | 1.625 mm | - | - | - | - | - | - | - | ||
![]() TLE4276DV50ATMA1 International Rectifier | In Stock | - | - | - | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | - | - | P-TO252-5 | - | - | - | 33719C00A03 | - | - | - | - | - | Lead free / RoHS Compliant | - | Omron Automation and Safety | - | SP000306323 TLE4276D V50 TLE4276D V50-ND TLE4276DV50ATMA1TR TLE4276DV50NT TLE4276DV50T TLE4276DV50XT | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | - | * | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLE4276 | - | - | - | - | 25mA | - | - | 40V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 400mA | Inhibit | - | - | - | - | - | 5V | 1 | - | - | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 200µA | 0.5V @ 250mA | - | - | 54dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4264G International Rectifier | In Stock | - | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 8-PDIP | - | - | - | MAX487 | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Analog Devices Inc./Maxim Integrated | - | SP000011765 TLE4264G-ND TLE4264GNT TLE4264GNTSA1 TLE4264GT TLE4264GTR TLE4264GXT | - | Tube | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | TLE4264 | - | - | - | - | 15mA | - | - | 45V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 120mA | - | - | - | - | - | - | 5V | 1 | - | 250kbps | Over Temperature, Reverse Polarity, Short Circuit | 400µA | 0.5V @ 100mA | - | - | 54dB (100Hz) | - | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | 1/1 | - | - | Half | 70 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFX1117MEV33HTMA1 International Rectifier | In Stock | - | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | PG-SOT223-4 | - | - | - | CDR32 | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | - | IFX1117ME V33CT IFX1117ME V33CT-ND IFX1117MEV33HTMA1CT | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | 50V | - | -55°C ~ 125°C | Cut Tape (CT) | - | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | 1 (Unlimited) | - | - | - | BP | - | - | - | - | - | - | - | - | - | High Reliability | - | - | 1200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IFX1117 | - | - | - | - | - | - | - | 15V | - | Fixed | - | M (1%) | - | - | Positive | - | - | - | - | 1A | - | - | - | - | - | - | 3.3V | 1 | - | - | Over Current, Over Temperature, Short Circuit | 10mA | 1.4V @ 1A | - | - | 65dB (120Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() TLS850D0TEV50ATMA1 International Rectifier | In Stock | - | - | - | - | - | Free Hanging (In-Line), Right Angle | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | - | Brass | PG-TO252-5 | - | - | Brass, Chrome | - | Gold | Bronze | - | - | - | Lead free / RoHS Compliant | - | LEMO | - | SP001473260 TLS850D0TEV50ATMA1-ND TLS850D0TEV50ATMA1TR | - | Bulk | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | - | 1B | - | - | - | - | 1 (Unlimited) | - | Solder Cup | - | - | Plug, Female Sockets | - | - | 6 | - | - | - | - | Silver | - | - | - | - | Push-Pull, Detent Lock | 7A | - | - | - | J | - | Shielded | - | - | IP50 - Dust Protected | - | - | - | - | Chrome | - | 306 | - | 82µA | - | - | 40V | - | Fixed | - | - | - | - | Positive | - | - | - | - | 500mA | Enable | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | - | - | - | 5V | 1 | - | - | Over Current, Over Temperature | 52µA | 0.425V @ 250mA | - | - | 59dB (100Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | 5.90µin (0.150µm) | - | - | - | - | - | ||
![]() 7703407NA International Rectifier | In Stock | - | - | Production (Last Updated: 2 years ago) | Lead, Tin | Surface Mount | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 57 V | Adjustable | 1.5 A | - | Positive | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | 4 V | - | - | - | - | - | 61 V | - | 1.262 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() OM185SRP International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OM185STP International Rectifier | In Stock | - | - | - | - | Through Hole | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Adjustable | 3 A | - | Positive | - | - | 30 W | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | 1.27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRU1247-18CP International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | INTERNATIONAL RECTIFIER CORP | 5.25 V | 4.75 V | - | 0.0132% | - | - | - | 1.8 V | - | PLASTIC/EPOXY | TO-263 | TO-263, SMSIP5H,.6,67TB | SMSIP5H,.6,67TB | RECTANGULAR | SMALL OUTLINE | Obsolete | MODULE | - | - | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | SINGLE | - | GULL WING | - | - | 1 | - | 1.72 mm | compliant | - | - | - | 5 | - | R-PSSO-G5 | - | 2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.16 mm | - | 1.1 V | 3.7 V | 3.2 V | FIXED POSITIVE MULTIPLE OUTPUT LDO REGULATOR | - | 3% | 2 A | - | 1.3 V | - | - | 150 °C | - | - | 7 V | FIXED | - | - | 3.3 V | 1.836 V | - | 1.764 V | - | 2 A | 1.3 V | - | 9.36 mm | 8 mm | - | - | - | - | - | - | - | ||
![]() IRU1010-18CY International Rectifier | In Stock | - | Datasheet | - | - | Surface Mount | - | TO-261-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | e0 | - | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | Tin/Lead (Sn/Pb) | 125°C | 0°C | - | - | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | - | 245 | 1 | - | - | - | 30 | - | - | 3 | - | R-PDSO-G4 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 1.8V | 1.8V | 4.75V | - | 1 | - | - | - | - | - | 7V | - | - | - | - | - | 1.3V | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 2% | - | - | - | - | 1.1A | - | - | - | 7V | FIXED | - | 0.007% | - | - | - | - | - | - | - | - | 6.5025mm | 3.504mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() IRU1117CY International Rectifier | In Stock | - | Datasheet | - | - | Surface Mount | - | TO-261-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | e0 | - | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | Tin/Lead (Sn/Pb) | 150°C | 0°C | - | - | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | - | 245 | 1 | - | - | - | 30 | - | - | 3 | - | R-PDSO-G4 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | 3.6V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.2V | 1.2V | - | - | ADJUSTABLE POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | - | - | 1.1A | - | - | - | - | ADJUSTABLE | 0.4% | 0.035 | - | - | 7V | - | - | - | - | - | 6.5025mm | 3.504mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |