- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Length
- Number of Terminals
- Package Body Material
- Package Equivalence Code
- Package Style
- Qualification Status
- Width
Attribute column
Manufacturer
International Rectifier Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Clamping Voltage | Output Current-Max | Output Current per Channel | Seated Height-Max | Rise Time | Nominal Input Voltage | Continuous Drain Current (ID) | Screening Level | Dual Supply Voltage | Channel Type | Number of Drivers | Consumer IC Type | Input Current | Load Current | Drain to Source Resistance | Nominal Vgs | Saturation Current | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64-2084PBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS20124STRPBF International Rectifier | In Stock | - | Datasheet | - | YES | - | 14 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, MS-012AB, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | Yes | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 30 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 18 V | AUTOMOTIVE | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 2 | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() OP77 Morrihan International | In Stock | - | Datasheet | - | - | - | - | - | MORRIHAN INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REF01 Morrihan International | In Stock | - | Datasheet | - | - | - | - | - | MORRIHAN INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRMCK171 International Rectifier | In Stock | - | Datasheet | - | YES | - | 48 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | - | 3.3 V | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | - | 48 | S-PQFP-G48 | - | Not Qualified | - | - | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | 0.81 A | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - | - | ||
![]() TR-UT20169A UMEC International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL10SP NORD-LOCK International AB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR-UTB00154S UMEC International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M514100B-70SJ OK International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-SP-M5-1 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3502BMPBF International Rectifier | In Stock | - | Datasheet | - | YES | - | 32 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | Yes | 6.8 V | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | 32 | S-XQCC-N32 | - | Not Qualified | - | - | - | 16 V | - | 8 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | 0.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | - | - | ||
![]() NBC9604TR International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPS6011PBF International Rectifier | In Stock | - | - | Through Hole | - | 5 | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Through Hole | - | Switch | 11 mΩ | - | 150 °C | -40 °C | - | 25 W | 25 W | - | - | - | - | - | - | 18 A | - | - | - | 1 | - | 28 V | 60 A | 28 V | - | - | - | 5.5 V | 5.5 V | 4 V | - | 2.2 mA | 18 A | 25 W | 18 A | - | - | 39 V | - | 18 A | - | 25 µs | 5.5 V | 18 A | - | 28 V | - | - | - | 40 µA | 2.4 A | 11 mΩ | 2.5 V | - | 9.02 mm | 10.668 mm | 4.826 mm | No | No SVHC | Lead Free | ||
![]() IRIS4015 International Rectifier | In Stock | - | - | Through Hole | - | - | - | TO-220-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 125 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 650 V | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 970 mΩ | - | - | - | - | - | - | - | Contains Lead | ||
![]() IR4428 International Rectifier | In Stock | - | - | Through Hole | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 5962-9161302HZA International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2117 International Rectifier | In Stock | - | - | Through Hole | - | 8 | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Integrated Circuit (IC) | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500 mA | 15 V | - | - | - | - | 20 V | 10 V | - | - | - | 1 W | - | 200 ns | 200 ps | - | - | - | - | 130 ns | - | - | - | - | Single | 1 | - | - | - | - | - | - | 5.33 mm | 10.92 mm | 7.11 mm | - | - | Contains Lead | ||
![]() M3G5003R305T International Rectifier | In Stock | - | Datasheet | - | - | - | 13 | - | INTERNATIONAL RECTIFIER CORP | 60 V | 38 V | - | - | 85 °C | -55 °C | 5 V | - | CERAMIC | - | , MODULE,13LEAD,3.5 | MODULE,13LEAD,3.5 | - | MICROELECTRONIC ASSEMBLY | Transferred | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | Not Qualified | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | 38535V;38534K;883S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE46C141 R & E International Inc | In Stock | - | Datasheet | - | - | - | - | - | R & E INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3220 International Rectifier | In Stock | - | Datasheet | - | YES | - | 20 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | 3 | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | No | 14 V | - | - | e0 | No | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | 35 V | - | 5.5 V | - | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | - | 15 A | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | - |