- Current - Output / Channel
- Current Transfer Ratio (Max)
- Current Transfer Ratio-Min
- Input Type
- Mfr
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
International Rectifier Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVI5013RPBF International Rectifier | 487 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | International Rectifier | - | Bulk | Active | -40°C ~ 85°C | - | PVI | - | 3750Vrms | Photovoltaic | 2 | - | DC | - | 1µA | 8V | - | 5ms, 250µs (Max) | - | ||
![]() PVI5050NPBF International Rectifier | 97687 |
| - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 8-DIP Modified | - | - | - | International Rectifier | - | Bulk | Active | -40°C ~ 85°C | - | PVI | - | 4000Vrms | Photovoltaic | 1 | - | DC | - | 5µA | 5V | - | 300µs, 220µs (Max) | - | ||
![]() PVI5013RSPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | - | - | International Rectifier | - | Bulk | Active | -40°C ~ 85°C | - | PVI | - | 3750Vrms | Photovoltaic | 2 | - | DC | - | 1µA | 8V | - | 5ms, 250µs (Max) | - | ||
![]() PVI5050NSPBF International Rectifier | 2034 |
| - | Surface Mount | 8-SMD (4 Leads), Gull Wing | 8-SMD | DJT10F09 | - | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | SP001541288 | Bag | Obsolete | -40°C ~ 85°C | Tube | * | 4 (72 Hours) | 4000Vrms | Photovoltaic | 1 | - | DC | - | 5µA | 5V | - | 300µs, 220µs (Max) | - |