- Packaging
- RoHS
- Continuous Drain Current (ID)
- Current Rating
- Depth
- Drain to Source Voltage (Vdss)
- Input Capacitance
- Isolation
- Lead Free
- Length
- Lifecycle Status
- Max Input Voltage
Attribute column
Manufacturer
International Rectifier Books, Media
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | RoHS | Voltage Rating (DC) | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Depth | Current Rating | Number of Outputs | Output Voltage | Output Current | Output Power | Min Input Voltage | Max Input Voltage | Rise Time | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Input Capacitance | Isolation | Rds On Max | Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMA2812S International Rectifier | In Stock | - | - | Production (Last Updated: 2 years ago) | - | 7 | Compliant | - | Bulk | 125 °C | -55 °C | - | 28.7 mm | - | 1 | 12 V | 416 mA | 5 W | 16 V | 40 V | - | - | - | - | Isolated | - | 28.7 mm | Yes | - | ||
![]() IRL3715STRL International Rectifier | In Stock | - | - | - | Surface Mount | - | Non-Compliant | 20 V | Tape & Reel (TR) | - | - | 3.8 W | - | 54 A | - | - | - | - | - | - | 73 ns | 20 V | 54 A | 1.06 nF | - | 14 mΩ | - | - | Contains Lead |