- Body Breadth
- Body Height
- Body Length or Diameter
- Case/Package
- Coil Operate Voltage(DC)
- Coil Power
- Coil Release Voltage(DC)
- Coil Voltage(DC)-Max
- Coil Voltage-Nom
- Coil/Input Supply Type
- Contact (AC) Max Power Rating R Load
- Contact (AC) Max Rating R Load
Attribute column
Manufacturer
International Rectifier Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | Coil Voltage-Nom | Ihs Manufacturer | Part Life Cycle Code | RoHS | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Output Voltage | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Output Current | Throw Configuration | Max Output Voltage | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Terminal Screw Finish | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil/Input Supply Type | Input Current | Load Current | Isolation Voltage | Turn Off Time | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Height | Length | Width | Body Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LKT1206X226M350R Kingtronics International Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HATF9042ADC12 Hasco Relays and Electronics International Corp | In Stock | - | Datasheet | - | - | - | 12 V | HASCO COMPONENTS INTERNATIONAL CORP | Contact Manufacturer | - | - | EAR99 | - | - | - | 8536.41.00.50 | unknown | UL | 52 mm | 33.7 mm | 52mm x 33.7mm x 26.7mm | - | 50 mΩ | 1000000000 Ω | 30 A | 28 V | SOLDER | - | - | - | - | 30 A | 30A@277VAC | 25 ms | 100000 Cycle(s) | 25 ms | 30A@28VDC | 1700 mW | 277 V | AC/DC | DC | - | - | - | 86 Ω | Random | 8310VA@277VAC | 840W@28VDC | DPST | 19.2 V | 2 FORM A | 9 V | 1.2 V | - | - | - | 26.7 mm | - | - | ||
![]() PVN012S International Rectifier | In Stock | - | - | Surface Mount | 6 | SMD/SMT | - | - | - | Non-Compliant | Gull Wing | - | 100 mΩ | 85 °C | -40 °C | - | - | - | - | - | - | 20 V | - | - | - | - | - | 2.5 A | SPST | 20 V | Relay | - | - | - | - | - | - | - | - | - | - | 25 mA | 2.5 A | 4 kV | - | - | - | - | - | - | - | - | - | 3.42 mm | 8.63 mm | 6.47 mm | - | No | Contains Lead |