- Load Current
- Series
- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Supplier Device Package
- Termination Style
- Voltage - Load
- Mfr
- Package
Attribute column
Manufacturer
International Rectifier Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Exterior Housing Material | Package Quantity | (Ø) | Approvals | Base Product Number | Base/Housing Material | BN standard | Body Orientation | Brand | Button diameter | Casing/button colour | Connections | Contact Materials | Content | Cut size | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | ISO standard | Kind of cut | Kind of head | Lead Free Status / RoHS Status | Lighting type | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Operation type | Other Names | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Switch position | Switch postions | Switching angle | Switching current (max.) | Termination Method | Thread | Thread pitch | Type of mounting element | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Pitch | Reach Compliance Code | Current Rating | Termination Style | Function | Output Voltage | Housing Color | Output Type | Circuit | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Power | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Product Category | Product Length | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVT422S-T International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVR1301 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVT422P International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVG613SPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PVG, HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 60 V | - | 500 mOhms | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVR1301NPBF International Rectifier | In Stock | - | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PVR, HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | DPST-NO (2 Form A) x 2 | - | - | - | - | - | - | - | - | 0 V ~ 100 V | - | 5 Ohms | - | - | - | - | 360 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVN012AS-TPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PVN, HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 20 V | - | 50 mOhms | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA3324NSPBF International Rectifier | 3011 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVG613S-TPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PVG, HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 60 V | - | 500 mOhms | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA2352NPBF International Rectifier | In Stock | - | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | 8-DIP Modified | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 5 | - | - | - | - | Lead free / RoHS Compliant | - | Positronic | - | - | - | - | - | - | - | - | SP001543314 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PVA, HEXFET® | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | PC Pin | - | - | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | 0V ~ 200V | - | 24 Ohms | - | - | - | - | 150mA | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | ||
![]() PVDZ172NS-TPBF International Rectifier | In Stock | - | - | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | 8-SMD | - | - | - | - | - | PVDZ172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG2XUV125DCV | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PVD, HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 60 V | - | 250 mOhms | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVT412S-TPBF International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | - | - | A2 stainless steel | 1 | - | - | - | - | - | BN 616 | - | - | - | - | - | - | - | HEX 2mm | - | - | INTERNATIONAL RECTIFIER CORP | ISO 10642 | hex key | countersunk | - | - | - | - | - | - | - | 27 Ω | 85 °C | -40 °C | - | - | - | LEAD FREE PACKAGE-6 | Transferred | - | - | Yes | - | - | - | - | - | M3 | 0.5 | screw | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.025 A | - | - | 3.4 mm | - | 0.14 A | - | - | - | 4000 V | 8.6 mm | 0.003 A | MOSFET | - | - | - | 5mm | - | - | - | ||
![]() DP1210 International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | MR2, 4 PIN | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.95.00 | - | - | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PVD2352NPBF International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | 1 | 6 Ω | 85 °C | -40 °C | - | - | - | LEAD FREE, PLASTIC, MS-001AB, DIP-8/4 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.025 A | - | - | - | - | 0.24 A | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PVD3354NPBF International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | 1 | 6 Ω | 85 °C | -40 °C | - | - | - | LEAD FREE, PLASTIC, MS-001AB, DIP-8/4 | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.025 A | - | - | 4.5 mm | - | 0.24 A | - | - | - | 4000 V | 9.4 mm | 0.002 A | MOSFET | - | - | - | - | - | - | - | ||
![]() PVT322S-TPBF International Rectifier | 34 |
| - | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | 0 V ~ 250 V | - | 10 Ohms | - | - | - | - | 170 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVN013PBF International Rectifier | 6557 |
| - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | Plastic | - | - | 19.4mm | - | - | - | - | - | - | 19.4mm | Black | Solder pins | - | 1pc(s) | - | (Ø x L) 19.4 mm x 20 mm | - | - | - | - | - | - | None | - | - | International Rectifier | - | - | - | - | - | Actuator | - | Bulk | - | - | Active | - | - | 3 x Off/On | 4 | 1 x 30 ° | 0.13A | - | - | - | - | - | - | PVN, HEXFET® | - | - | - | - | - | with shaft 6 mm ø | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | latch | - | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 20 V | - | 100 mOhms | - | - | - | - | 2.5 A | - | 5W | - | - | - | - | - | - | - | 20mm | - | - | - | ||
![]() PVG613PBF International Rectifier | 10711 |
| - | Production (Last Updated: 2 years ago) | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | 2000 | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | PVG, HEXFET® | - | - | - | PC Pin | - | - | 500 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | PC Pin | - | 60 V | - | AC, DC | SPST-NO (1 Form A) | - | 1 A | SP, SPST | - | - | 60 V | Relay | - | 0 V ~ 60 V | - | 500 mOhms | 25 mA | - | 25 mA | - | 1 A | 4 kV | - | - | - | - | - | - | - | 3.42 mm | 8.63 mm | 6.47 mm | No | Contains Lead | ||
![]() PVA3055NPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA2352NSPBF International Rectifier | In Stock | - | - | Production (Last Updated: 2 years ago) | - | PCB, Surface Mount | - | - | 4 | - | - | - | 2000 | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 24 Ω | - | 85 °C | -40 °C | - | - | - | 6 pF | - | - | - | 150 mA | - | - | 200 V | - | - | - | - | 150 mA | SPST | - | - | 200 V | Relay | - | - | - | - | 25 mA | - | 25 mA | - | 150 mA | 4 kV | - | - | - | - | - | - | - | 3.93 mm | 9.39 mm | 6.47 mm | No | Contains Lead | ||
![]() PVA1354NS-TPBF International Rectifier | 1574 |
| - | - | Gold | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | 8-SMD | - | - | - | - | - | - | Nylon | - | Right Angle | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | Cable Mount | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | IDT | - | - | - | -55 to 105 °C | - | PVA, HEXFET® | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | 2.5400 mm | - | - | Gull Wing | - | - | Red | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 100 V | - | 5 Ohms | - | - | - | - | 375 mA | - | - | - | - | - | - | - | 17.78 mm | - | - | - | - | - |