- Load Current
- Series
- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Supplier Device Package
- Termination Style
- Voltage - Load
- Mfr
- Package
Attribute column
Manufacturer
International Rectifier Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Packaging | Series | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Termination Style | Output Type | Circuit | Output Current | Throw Configuration | Max Output Voltage | Relay Type | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVT322AS-T International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVAZ172NS-T International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVY116TPBF International Rectifier | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | - | Gull Wing | 4.4 Ω | - | - | - | - | - | - | SPST | - | Relay | - | - | - | 250 mA | - | - | ||
![]() PVY116PBF International Rectifier | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP | Lead free / RoHS Compliant | - | Compliant | Tube | PVY, HEXFET® | 1 (Unlimited) | Gull Wing | 4.4 Ω | 85 °C | -40 °C | Gull Wing | AC, DC | SPST-NO (1 Form A) | 250 mA | SPST | 40 V | Relay | 0V ~ 40V | 4.4 Ohms | 20 mA | 250mA | 1.5 kV | No | ||
![]() PVG612AS-T International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVG612S-T International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVT312L International Rectifier | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | Contains lead / RoHS non-compliant | *PVT312L | - | Tube | PVT, HEXFET® | 1 (Unlimited) | - | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | - | - | 0V ~ 250V | 15 Ohms | - | 170mA | - | - |