- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Resistor Type
- Number of Terminals
- Rated Power Dissipation (P)
- Tolerance
- Mounting Feature
- Surface Mount
- Terminal Shape
- Working Voltage
Attribute column
Manufacturer
International Rectifier Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC05-4K99FR S-P International / HTC Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SP INTERNATIONAL | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | Yes | 1% | e3 | - | - | 100 ppm/°C | 4990 Ω | MATTE TIN OVER NICKEL | - | TR, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() JVR10N391K87PRY RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() JVR14N471K87PU5 RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() 3/64X1/8HCP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-SO-3.5M3-6Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JVR10N391K87YRW RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() JMV1812S300T252 RFE International Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | RFE INTERNATIONAL INC | - | 125 °C | -55 °C | CHIP | 2 mm | 4.5 mm | - | SMT | 3.2 mm | Contact Manufacturer | Yes | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | TR | - | VARISTOR | compliant | - | - | 30 V | - | - | DUAL ENDED | - | 3.7 J | ||
![]() RC3-0402PW1000J International Manufacturing Services Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | INTERNATIONAL MANUFACTURING SERVICES INC | - | 150 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.51 mm | 1.02 mm | RECTANGULAR PACKAGE | SMT | 0.51 mm | Active | Yes | 5% | e4 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Silver/Platinum (Ag/Pt) | 8533.21.00.30 | TR; BULK | Rectangular | FIXED RESISTOR | compliant | - | 0.08 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() P-SO-832-32Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JVR10N471K87PRY RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() JVR07N101K65YRW RFE International Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | Radial | - | Contact Manufacturer | - | 10% | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | VDE; UL | 0.25 W | 85 V | - | - | RADIAL | 60 V | 7 J | ||
![]() P-SO-832-28Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JVR10N221K87PRY RFE International Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | RFE INTERNATIONAL INC | - | - | - | RADIAL LEADED | - | - | - | Radial | - | Contact Manufacturer | Yes | 10% | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | CSA, VDE, UL | 0.4 W | 180 V | - | - | RADIAL | 140 V | 31 J | ||
![]() NAS561C2-8 SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC03-4K70JR S-P International / HTC Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SP INTERNATIONAL | RC | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | Yes | 5% | e3 | - | EAR99 | 200 ppm/°C | 4700 Ω | MATTE TIN OVER NICKEL | 8533.21.00.30 | TR, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | ||
![]() JVR14N821K87PRY RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() P-SO-3.5M3-8Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC051000FR BREL International Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JVR14N431K87YRW RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() NAS1130-06-10 Aircraft Fasteners International Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |