- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Resistor Type
- Number of Terminals
- Rated Power Dissipation (P)
- Tolerance
- Mounting Feature
- Surface Mount
- Terminal Shape
- Working Voltage
Attribute column
Manufacturer
International Rectifier Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC3-0402PW1000J International Manufacturing Services Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | INTERNATIONAL MANUFACTURING SERVICES INC | 150 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.51 mm | 1.02 mm | RECTANGULAR PACKAGE | SMT | 0.51 mm | Active | Yes | 5% | e4 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Silver/Platinum (Ag/Pt) | 8533.21.00.30 | TR; BULK | Rectangular | FIXED RESISTOR | compliant | - | 0.08 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() JVR07N431K65YRW RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() JVR10N221K87PRY RFE International Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | RFE INTERNATIONAL INC | - | - | RADIAL LEADED | - | - | - | Radial | - | Contact Manufacturer | Yes | 10% | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | CSA, VDE, UL | 0.4 W | 180 V | - | - | RADIAL | 140 V | 31 J | ||
![]() NAS561C2-8 SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JVR07N561K65YRW RFE International Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | RFE INTERNATIONAL INC | 85 °C | -40 °C | RADIAL LEADED | 13 mm | 9 mm | - | Radial | 6.9 mm | Contact Manufacturer | Yes | 10% | - | - | EAR99 | - | - | - | 8533.40.40.00 | TR, 14 INCH | - | VARISTOR | compliant | CSA; UL | 0.25 W | 460 V | - | - | RADIAL | 350 V | 39 J | ||
![]() JVR14S621K87YAW RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ||
![]() P-SO-8632-8Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JVR10S821K87YRW RFE International Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | RFE INTERNATIONAL INC | - | - | - | - | - | - | Radial | - | Contact Manufacturer | - | 10% | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | CSA, VDE, UL | 0.4 W | 670 V | - | - | RADIAL | 510 V | 118 J |