- Brand
- Current - Supply
- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Lead Free Status / RoHS Status
- Manufacturer
- Moisture Sensitivity Level (MSL)
- Noise Figure
- Other Names
- P1dB
- Package / Case
- Packaging
Attribute column
Manufacturer
International Rectifier RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Body Length | Body Shape | Brand | Case Code - in | Case Code - mm | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | LED Size | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Other Names | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Color | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Orientation | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Test Frequency | Load Capacitance | Number of Poles | Current - Supply | Product Type | Gain | Output Format | RF Type | Noise Figure | P1dB | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGA616E6327HTSA1 International Rectifier | In Stock | - | - | SC-82A, SOT-343 | PG-SOT343-4 | - | - | - | AIRPAX | - | - | - | 3 | Not Illuminated | Lead free / RoHS Compliant | - | Sensata | + 85 C | - 40 C | - | Panel Mount | BGA616E6327HTSA1DKR BGA616E6327INDKR BGA616E6327INDKR-ND | - | - | - | - | - | - | Original-Reel® | - | - | 1 (Unlimited) | - | - | - | - | - | Circuit Breakers | - | - | 4.5V | - | 5 A | 0Hz ~ 2.7GHz | - | Screw | Toggle | 1GHz | - | 1 Pole | 80mA | - | 17.5dB | - | Cellular, GSM, PCS, CDMA, UMTS | 2.5dB | 18dBm | Circuit Breakers | - | - | Circuit Breakers | - | - | - | ||
![]() BGB719N7ESDE6327XTMA1 International Rectifier | In Stock | - | - | DIP-14 | TSNP-7-6 | - | - | - | CTS Electronic Components | - | - | 55 % | 100 | - | Lead free / RoHS Compliant | - | CTS | + 70 C | - 20 C | - | - | BGB 719N7ESD E6327CT BGB 719N7ESD E6327CT-ND BGB719N7ESDE6327XTMA1CT | MXO45-2C-30.0000MHZ MXO45-2C-30M0000 960-0001-0044 | Details | 5.5 V | 4.5 V | 0.133142 oz | - | Tray | MXO45 | - | 1 (Unlimited) | - | - | - | - | - | Oscillators | - | - | 3V | - | 20 mA | 30 MHz | 100 PPM | Radial | - | 100MHz | 50 pF | - | 2.8mA | Standard Oscillators | 13.5dB | HCMOS, TTL | FM | 1.2dB | -6dBm | - | - | - | Standard Clock Oscillators | 5.1 mm | 20.8 mm | 13.2 mm | ||
![]() BGA615L7E6327XTSA1 International Rectifier | In Stock | - | - | 6-XFDFN Exposed Pad | TSLP-7-1 | Polycarbonate (PC) | 76.2 mm | Round Lens, Flat Face | Bivar | - | - | - | 100 | - | Lead free / RoHS Compliant | - | BIVAR | - | - | Yes | SMD/SMT | BGA615L7E6327INDKR BGA615L7E6327INDKR-ND BGA615L7E6327XTSA1DKR | - | Details | - | - | - | - | Tray | LPR | - | 1 (Unlimited) | - | - | - | Green | - | LED Indication | - | - | 2.4 V ~ 3.2 V | Right Angle | - | 1.575GHz | - | - | - | - | - | - | 5.6mA | LED Light Pipes | 18dB | - | GPS | 0.9dB | - | Rigid Light Pipes with LEDs | - | 3.2 V | LED Light Pipes | - | - | - | ||
![]() BGA427H6327XTSA1 International Rectifier | In Stock | - | - | SC-82A, SOT-343 | PG-SOT343-4 | - | - | - | AIRPAX | - | - | - | 3 | Not Illuminated | Lead free / RoHS Compliant | - | Sensata | - | - | - | - | BGA 427 H6327 BGA 427 H6327-ND BGA 427 H6327TR-ND BGA427H6327 BGA427H6327XTSA1TR SP000753506 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | Manual Motor Controller | - | - | - | Circuit Breakers | - | - | 2 V ~ 5 V | - | - | 0Hz ~ 3GHz | - | - | - | 1.8GHz | - | 3 Pole | 25mA | - | 18.5dB | - | General Purpose | 2.2dB | - | Circuit Breakers | - | - | Circuit Breakers | - | - | - | ||
![]() BGA231N7E6327XTSA2 International Rectifier | In Stock | - | - | 6-UFDFN Exposed Pad | TSLP-7-1 | - | - | - | Vishay / Dale | 0603 | 1608 | - | 20000 | - | Lead free / RoHS Compliant | - | Vishay | + 155 C | - 55 C | - | PCB Mount | BGA231N7E6327XTSA2DKR | - | Details | - | - | 0.000071 oz | - | MouseReel | CRCW-C e3 | 1 % | 1 (Unlimited) | 100 PPM / C | - | 11 kOhms | - | Commercial Grade | Resistors | 100 mW (1/10 W) | Thick Film | 1.5 V ~ 3.6 V | - | - | 1.55GHz ~ 1.615GHz | - | SMD/SMT | - | 1.55GHz ~ 1.615GHz | - | - | 4.4mA | Thick Film Resistors | 16dB | - | GPS | 0.75dB | -5dBm | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | 0.45 mm | 1.55 mm | 0.85 mm | ||
![]() BGA8G1BN6E6327XTSA1 International Rectifier | In Stock | - | - | 6-XFDFN | TSNP-6-2 | - | - | - | Vishay / Dale | 0402 | 1005 | - | 10000 | - | Lead free / RoHS Compliant | - | Vishay | + 155 C | - 55 C | - | PCB Mount | SP001579870 | - | Details | - | - | 0.000023 oz | 50 V | MouseReel | CRCW-C e3 | 1 % | 1 (Unlimited) | 100 PPM / C | - | 9.53 MOhms | - | Commercial Grade | Resistors | 62.5 mW (1/16 W) | Thick Film | 1.6 V ~ 3.1 V | - | - | 1.452GHz ~ 1.61GHz | - | SMD/SMT | - | 1.452GHz ~ 1.61GHz | - | - | 4.7mA | Thick Film Resistors | - | - | - | 0.8dB ~ 4.1dB | 8dBm | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | 0.3 mm | 1 mm | 0.5 mm | ||
![]() BGA7L1N6E6327XTSA1 International Rectifier | In Stock | - | - | DIP-8 | TSNP-6-2 | - | - | - | CTS Electronic Components | - | - | 55 % | 100 | - | Lead free / RoHS Compliant | - | CTS | + 70 C | - 20 C | - | - | BGA7L1N6E6327XTSA1CT | MXO45HSTLV-3C-50.0000MHZ MXO45HSTLV-3C-50M0000 960-0020-0028C | Details | 5.5 V | 4.5 V | - | - | Tray | MXO45HSLV | - | 1 (Unlimited) | - | - | - | - | - | Oscillators | - | - | 1.5 V ~ 3.3 V | - | 30 mA | 50 MHz | 50 PPM | Radial | - | - | 50 pF | - | 4.4mA | Standard Oscillators | 13.3dB | HCMOS, TTL | LTE | 0.9dB | -10dBm | - | - | - | Standard Clock Oscillators | 5.5 mm | 13.2 mm | 13.2 mm |