- Brand
- Circuit
- Features
- Frequency Range
- IIP3
- Impedance
- Insertion Loss
- Isolation
- Lead Free Status / RoHS Status
- Manufacturer
- Operating Temperature
- Other Names
Attribute column
Manufacturer
International Rectifier RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Other Names | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Termination Style | Circuit | Test Frequency | Impedance | Topology | Product Type | Illumination Color | Frequency Range | Insertion Loss | Isolation | RF Type | P1dB | IIP3 | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGS15AN16E6327XTSA1 International Rectifier | In Stock | - | - | 16-WFQFN Exposed Pad | TSNP-16-3 | IDEC | - | - | - | Lead free / RoHS Compliant | IDEC | - | - | - | BGS 15AN16 E6327DKR BGS 15AN16 E6327DKR-ND BGS15AN16E6327XTSA1DKR | - | - | -30°C ~ 85°C | Original-Reel® | - | - | 1 (Unlimited) | - | - | - | Switch Accessories | - | - | - | - | SP5T | 2.69GHz | 50 Ohm | Reflective | Switch Bezels / Switch Caps | - | 100MHz ~ 3GHz | 0.65dB | 27dB | W-CDMA | - | - | - | DC Blocked | Switch Bezels / Switch Caps | - | - | - | ||
![]() BGS14GA14E6327XTSA1 International Rectifier | In Stock | - | - | 14-UFQFN Exposed Pad | ATSLP-14-5 | Vishay / Dale | 1206 | 3216 | 10000 | Lead free / RoHS Compliant | Vishay | + 155 C | - 55 C | PCB Mount | BGS14GA14E6327XTSA1TR SP001311526 | Details | 0.000571 oz | -30°C ~ 85°C | MouseReel | CRCW-C e3 | 5 % | - | 200 PPM / C | 2.2 kOhms | Commercial Grade | Resistors | 250 mW (1/4 W) | Thick Film | 3V | SMD/SMT | SP4T | 6GHz | 50 Ohm | - | Thick Film Resistors | - | 100MHz ~ 6GHz | 0.65dB | 27dB | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 3.2 mm | 1.6 mm |