- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Transformer Type
- Applications
- Height
- Isolation Voltage
- Length
- Mounting Feature
- Number of Functions
Attribute column
Manufacturer
International Rectifier Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | ECCN Code | Applications | Additional Feature | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHSC-1614S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | - | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | - | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | 2.29 mm | 12.7 mm | 7.12 mm | ||
![]() AGSC-2409BS Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | HEIGHT INCLUDE TERMINAL ALSO | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | 6.5 mm | 18.2 mm | 12.15 mm | ||
![]() AHTA-2401S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | CENTER TAPPED SECONDARY | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | 12 mm | 15.5 mm | 11 mm | ||
![]() AGTA-7205NS Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | CENTER TAPPED SECONDARY | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | 13 mm | 34.5 mm | 19 mm | ||
![]() AGSC-2415S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | HEIGHT DIM INCLUDE TERMINAL ALSO; CENTER TAPPED SECONDARY | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | 4 mm | 15.1 mm | 7.1 mm | ||
![]() AHTE-4002S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | CENTER TAPPED SECONDARY | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | 6.6 mm | 36.83 mm | 12.7 mm | ||
![]() AHSC-1602AS Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | CENTER TAPPED SECONDARY; HEIGHT DIM INCLUDE TERMINAL ALSO | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | 2.27 mm | 12.7 mm | 7.12 mm | ||
![]() AHTA-2009I Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 85 °C | -40 °C | - | Contact Manufacturer | Yes | - | EAR99 | ISDN | - | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 1200 µH | 1:2; 1:1 | 6.8 mm | 25.4 mm | 10.03 mm | ||
![]() AHSC-4009I Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 85 °C | -40 °C | - | Contact Manufacturer | Yes | - | EAR99 | ISDN | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 20000 µH | 1:2; 1:1 | 5.84 mm | 28.58 mm | 12.19 mm | ||
![]() AGSC-2442I Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 85 °C | -40 °C | - | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | 3 mm | 17.8 mm | 12.2 mm | ||
![]() AHTA-2007S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | CENTER TAPPED SECONDARY | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1:1 | 6.8 mm | 25.4 mm | 10.03 mm | ||
![]() AHSC-1604S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | CENTER TAPPED SECONDARY | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | 1.89 mm | 12.8 mm | 7.1 mm | ||
![]() AGSC-2404S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | HEIGHT INCLUDE TERMINAL ALSO | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1; 1CT:1 | 3 mm | 18 mm | 12.3 mm | ||
![]() AGTS-8801S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | CENTER TAPPED SECONDARY | 12 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | 16.5 mm | 29.3 mm | 29.1 mm | ||
![]() AGSC-2408BS Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | HEIGHT INCLUDE TERMINAL ALSO | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1; 1CT:1 | 6.2 mm | 18.2 mm | 12.15 mm | ||
![]() AGSC-5001S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | - | Contact Manufacturer | Yes | - | EAR99 | 10/100/1000 BASE-T | - | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | 8.64 mm | 27.94 mm | 7.62 mm | ||
![]() AGSC-2413S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | - | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | 4 mm | 15.1 mm | 7.1 mm | ||
![]() AEI25-3894 Allied Components International | In Stock | - | Datasheet | - | - | ALLIED COMPONENTS INTERNATIONAL | - | - | - | Contact Manufacturer | Yes | Yes | EAR99 | - | - | - | compliant | - | SMPS TRANSFORMER | - | - | - | - | - | ||
![]() AHTA-1613S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | - | 3 | compliant | 500 V | DATACOM TRANSFORMER | 80 μH | 1:1; 1:1 | 6.8 mm | 20.3 mm | 9.7 mm | ||
![]() AHTE-4001S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | CENTER TAPPED SECONDARY | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | 6.6 mm | 36.83 mm | 12.7 mm |