- Power Rating
- Resistance
- RoHS
- Temperature Coefficient
- Case Code (Imperial)
- Case Code (Metric)
- Case/Package
- Composition
- Height
- Length
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
International Resistive Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Case/Package | RoHS | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Case Code (Metric) | Case Code (Imperial) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OAR1R080FLF International Resistive | In Stock | - | - | - | - | - | - | - | - | 20 ppm/°C | 80 mΩ | - | - | - | 1 W | - | - | - | - | - | ||
![]() PFC-W0805LF-03-9531-B International Resistive | 22384 | - | - | - | 0805 | Compliant | 100 V | 0.1 % | - | 25 ppm/°C | 9.53 kΩ | 150 °C | -55 °C | Thin Film | 250 mW | 2012 | 0805 | 500 µm | 2.05 mm | 1.27 mm | ||
![]() PCF-W0805LF-02-3570-B-P-L-T International Resistive | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2010LF-03-5R60-B-E-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF-4K70-JT International Resistive | In Stock | - | - | 2512 | 2512 | Compliant | - | 5 % | SMD/SMT | 100 ppm/°C | 4.7 kΩ | 155 °C | -55 °C | Thick Film | 1.5 W | 6432 | 2512 | 800 µm | 6.5 mm | 3.2 mm | ||
![]() PCF-W2512LF-03-2400-B-E-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W1206LF-03-2101-B-P-L-T International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |