- Series
- Manufacturer
- RoHS
- Package
- Mfr
- Product Status
- Manufacturer Part Number
- Subcategory
- Brand
- Product Category
- Operating Temperature
- Product Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Mounting Hole Diameter | Core Factor (ΣI/A) mm-1 | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | Part Status | Connector Type | Type | Color | Applications | Voltage - Supply | Ingress Protection | Frequency | Base Part Number | Function | Number of Outputs | Output Type | Configuration | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Screw Size | Fault Protection | Power - Output | Sensitivity | Data Rate (Max) | Rds On (Typ) | Fiber Type | Modulation or Protocol | Finish | Core Type | Copper Type | Head Diameter | Fiber Ports | Gap | Effective Length (le) mm | Distance | Inductance Factor (Al) | MTU | Features | SFP/XFP Ports | Diameter | Height | Length | Width | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUS-SS4BLF-02-4871-D International Resistive | In Stock | - | - | Rack Mount | - | - | - | - | - | -- | 0°C ~ 50°C | Bulk | iMcV | - | Last Time Buy | BNC, SC | Managed | - | - | - | -- | - | - | - | - | - | Modular - Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100BASE-FX (Singlemode) | - | - | - | -- | - | 1 | - | - | 60km | - | -- | SNMP Manageable | -- | - | - | - | - | - | ||
![]() SON-NS7BLF-01-1102-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | - | General Purpose | 10 V ~ 48 V | - | -- | - | Gateway | - | - | - | RS-232, RS-422/485 | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() WBC-B0202AG-02-1272-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS7ALF-02-1051-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7808LF-02-1650-F International Resistive | In Stock | - | - | - | TO-220-3 | TO-220AB | - | - | - | - | 150°C (TJ) | Tube | TOPFET™ | - | Obsolete | - | - | - | - | - | - | - | BUK1 | - | 1 | N-Channel | - | On/Off | 8A | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V (Max) | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 68 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() GUS-QSCALF014751-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-QS0BLF022152-B International Resistive | In Stock | - | - | - | - | -- | T38 | - | 2.67 | - | - | - | B64290 | ±30% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy | Toroid | - | - | - | Ungapped | 32.7 | - | 4.7µH | - | - | - | 14.40mm | 5.95mm | -- | -- | - | ||
![]() GUS-QSCALF021183-J International Resistive | In Stock | - | - | - | - | -- | N48 | - | - | - | - | - | B64290 | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy | Toroid | - | - | - | Gapped | - | - | - | - | - | - | -- | -- | -- | -- | - | ||
![]() CCN-7807LF-02-6810-D International Resistive | In Stock | - | - | - | - | EV 15 x 9 x 7 | N87 | - | 1.4 | - | - | - | -- | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | EV | - | - | - | -- | 38.7 | - | - | - | - | - | -- | 9.00mm | 14.80mm | 7.00mm | - | ||
![]() CCN-7909LF-02-2551-F International Resistive | In Stock | - | - | - | - | ER 9.5 x 5 | N87 | - | 1.54 | - | - | - | -- | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | ER | - | - | - | -- | 13.6 | - | - | - | - | - | -- | 2.50mm | 9.50mm | 5.00mm | - | ||
![]() CCN-7907LF-03-4871-F International Resistive | In Stock | - | - | - | - | ETD 54 x 28 x 19 | N87 | - | - | - | - | - | B66395 | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | ETD | - | - | - | Gapped | - | - | - | - | - | - | -- | 27.80mm | 54.50mm | 19.30mm | - | ||
![]() SIP-4768-03-2941-B International Resistive | In Stock | - | - | - | - | R 68.0 × 48.0 × 13.0 | N30 | - | 1.39 | - | - | - | * | ±25% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy | Toroid | - | - | - | Ungapped | 178.6 | - | - | - | - | - | -- | -- | -- | -- | - | ||
![]() GUS-SS7ALF-01-1651-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-00-6813-C International Resistive | In Stock | - | - | - | - | PQ 20 x 16 | N95 | - | 0.579 | - | - | - | B65875B | -20%, +30% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | PQ | - | - | - | Ungapped | 37 | - | 3.75µH | - | - | - | -- | 8.10mm | 20.50mm | 14.00mm | - | ||
![]() SIP-4781-04-1101-G International Resistive | In Stock | - | - | - | - | P 26 x 16 | T38 | - | 0.4 | - | - | - | B65671 | -30%, +40% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | P (Pot Core) | - | - | - | Ungapped | 37.2 | - | 22µH | - | - | - | 26.00mm | 8.15mm | -- | -- | - | ||
![]() SIP-4768-01-57R6-B International Resistive | In Stock | - | - | - | - | ETD 59 x 31 x 22 | N87 | - | 0.38 | - | - | - | -- | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | ETD | - | - | - | -- | 139 | - | - | - | - | - | -- | 31.20mm | 59.80mm | 22.10mm | - | ||
![]() SON-NS4ALF-01-2612-F International Resistive | In Stock | - | - | - | - | R 50 x 30 x 20 | T37 | - | 0.62 | - | - | - | B64290 | ±25% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | Toroid | - | - | - | Ungapped | 120.4 | - | 12µH | - | - | - | 50.00mm | 20.00mm | -- | -- | - | ||
![]() SIP-4761-06-4991-G International Resistive | In Stock | - | - | - | - | - | Thermoplastic | 0.500 (12.70mm) 1/2 | - | - | - | - | VersaDamp™ V-2000 | - | Active | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 1.000 (25.40mm) 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.516 (13.11mm) | ||
![]() WBC-B0202AA-02-1503-D International Resistive | In Stock | - | - | - | - | - | Thermoplastic | 0.500 (12.70mm) 1/2 | - | - | - | - | VersaDamp™ V-2000 | - | Active | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 0.813 (20.65mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | ||
![]() SIP-4789-03-7321-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | B82734 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |