- Manufacturer
- Manufacturer Part Number
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Mounting Type
- Approvals
- Package / Case
- Tolerance
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Contact Materials | Number of Elements | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Tolerance | Part Status | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Max Power Dissipation | Voltage - Supply | Shielding | Depth | Current Rating | Military Standard | Function | Number of Outputs | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Inductance | Interface | Max Current Rating | Test Frequency | DC Resistance (DCR) | Current - Output (Max) | Element Configuration | Output Configuration | Output Current | Max DC Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Viewing Angle | Input Type | Output Power | Forward Current | Current - Supply | Switch Type | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Test Current | Synchronous Rectifier | Forward Voltage | Reverse Recovery Time | Illumination Color | Max Repetitive Reverse Voltage (Vrrm) | Ratio - Input:Output | DC Current | Voltage - Load | Peak Non-Repetitive Surge Current | Voltage - Output (Max) | Luminous Flux | Fault Protection | Self Resonant Frequency | Isolation Voltage | Rds On (Typ) | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP-1989-01-2211-A International Resistive | In Stock | - | - | - | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | P-Channel | - | - | - | On/Off | - | - | - | -- | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5 V ~ 28 V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 22 mOhm | - | Slew Rate Controlled | - | - | - | - | - | - | - | ||
![]() SIP-4789-01-1601-D International Resistive | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SO-EP | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | EZBuck™ | - | Active | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | 18V | - | Adjustable | - | 4.5V | - | - | - | - | - | - | - | Positive | - | - | - | 4A | - | - | - | - | - | - | 0.8V | Buck | 450kHz | - | Yes | - | - | - | - | - | - | - | - | 15.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-03-3162-G International Resistive | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | EZBuck™ | - | Active | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | 18V | - | Adjustable | - | 4.5V | - | - | - | - | - | - | - | Positive | - | - | - | 3A | - | - | - | - | - | - | 0.8V | Buck | 450kHz | - | Yes | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AG-00-9531-K International Resistive | In Stock | - | - | - | - | - | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (5x5) | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | ActivePath™, ActivePMU™ | - | Obsolete | - | - | - | - | Processor | - | 2.6 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AG-00-3400-C International Resistive | In Stock | - | - | - | - | - | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (5x5) | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | ActivePMU™ | - | Obsolete | - | - | - | - | Handheld/Mobile Devices | - | 2.6 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-03-6041-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | Obsolete | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-QS8ALF021623-G International Resistive | In Stock | - | - | - | - | - | - | 8-WFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | P-Channel | - | - | - | On/Off | - | - | - | 2.3A | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 1.8 V ~ 5.5 V | - | - | - | UVLO | - | - | 75 mOhm | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | - | ||
![]() SIP-4709HR-04-1501-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4701-01-2202-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | - | - | - | ||
![]() SIP-4701HR-05-3160-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4788-01-1600-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7909LF-03-5622-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4788-03-1602-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS4ALF-02-3162-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4708-02-2492-G International Resistive | In Stock | - | - | - | Tin | Surface Mount | - | - | 2 | - | - | 4.309128 mg | - | - | - | Compliant | - | - | Bulk | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | - | - | 4 ns | - | 75 V | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8340102M5901BA International Resistive | In Stock | - | - | - | - | Surface Mount | - | - | 2 | - | - | 453.59237 mg | Ferrite | - | - | Compliant | - | - | - | - | 20 % | - | 85 °C | -25 °C | Wirewound | - | - | - | - | Unshielded | 9.5 mm | 6.8 A | Not | - | - | - | - | - | - | - | - | 1 µH | - | - | 100 kHz | 9 mΩ | - | - | - | - | 6.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 A | - | - | - | - | - | 100 MHz | - | - | 9 A | - | 5.207 mm | 5.207 mm | 12.7 mm | 10.0076 mm | No | - | Lead Free | ||
![]() M8340101H1740BA International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202GG-03-2003-C International Resistive | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Copper | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-02-8062-B International Resistive | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Surface Mount | - | - | 2 | - | - | - | - | - | 1 | Compliant | - | - | - | - | - | - | 85 °C | - | - | White | - | 5 W | - | - | 3.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | 115 ° | - | - | 350 mA | - | - | - | - | - | 350 mA | - | 2.85 V | - | White | - | - | - | - | - | - | 107 lm | - | - | - | - | - | - | 2.36 mm | - | 3.45 mm | 3.45 mm | No | No SVHC | - | ||
![]() SON-NS8ALF-02-4700-D International Resistive | In Stock | - | - | - | - | PCB | - | - | - | - | - | 4 g | - | - | - | Compliant | 800 kHz | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 1 | 91 % | - | 6.5 V | - | 500 mA | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | 3.25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 V | - | - | - | 17.526 mm | - | 11.43 mm | 8.89 mm | No | - | - |