- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Manufacturer
- Mounting Type
- Manufacturer Part Number
- Package / Case
- Features
- Part Status
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Approvals | CoilResistance | Collector-Emitter Breakdown Voltage | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Power Rating | Max Power Dissipation | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Dielectric | Polarity | Contact Resistance | Insulation Resistance | Number of Circuits | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Relay Type | Collector Emitter Voltage (VCEO) | Operate Time | Coil Type | Switching Voltage | Coil Current | Release Time | Coil Power | Transition Frequency | Coil Voltage (DC) | Switching Current | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIP-4789HR-05-6801-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS4ALF-01-4751-G International Resistive | In Stock | - | - | - | Surface Mount | - | - | Tantalum | - | - | - | - | - | Compliant | 100 V | - | - | 20 % | - | SMD/SMT | - | - | 125 °C | -55 °C | - | - | - | 10 nF | - | - | 1.6 mm | - | 3216 | 1206 | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 mm | 3.2 mm | 1.6 mm | - | - | - | Lead Free | ||
![]() SIP-4701-05-2491-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-QS0BLF011782-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-01-2611-G International Resistive | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | 100 V | Non-Compliant | - | - | - | - | - | - | - | - | 175 °C | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | NPN | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | 170 MHz | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() WBC-B0202AA-03-2492-C International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AG-00-3401-F International Resistive | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | Compliant | 100 V | 200 V | - | 0.1 % | 2 | SMD/SMT | 25 ppm/°C | 1.43 kΩ | 125 °C | -55 °C | Thin Film | - | - | - | 250 mW | 250 mW | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 660.4 µm | 3.2004 mm | 1.6 mm | No | - | - | - | ||
![]() SIP-4789-01-3012-J International Resistive | In Stock | - | - | - | Through Hole | 8 | - | - | 2 g | 8 | UL | 500 Ω | - | Compliant | - | - | - | - | - | PC Pin | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | 150 mΩ | - | - | SPDT | - | 500 mA | Reed | - | 700 µs | Non-Latching | 175 V | 24 mA | 1.5 ms | 290 mW | - | 12 V | 200 mA | - | - | - | 19.3 mm | - | No SVHC | - | - | ||
![]() SON-NS7BLF-03-3570-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-00-4220-C International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7907LF-01-2152-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-01-4702-G International Resistive | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 25 mA | - | - | - | - | 100 mΩ | 100 MΩ | 5 | SPST | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - | Unknown | UL94 V-0 | - | ||
![]() WBC-B0202AA-00-5100-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AG-00-56R0-C International Resistive | In Stock | - | - | Silver, Tin | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | 1 % | - | - | 75 ppm/°C | 160 mΩ | 275 °C | -65 °C | Metal Strip | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() WBC-B0202AA-02-5361-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AG-01-5232-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4709-05-4220-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4708-02-1071-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4708-01-5101-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4701-03-1431-A International Resistive | In Stock | - | - | Gold | - | 16 | Composite | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |