- Series
- Manufacturer
- RoHS
- Package
- Mfr
- Product Status
- Manufacturer Part Number
- Subcategory
- Brand
- Product Category
- Operating Temperature
- Product Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Housing Material | Body Material | Conductor Material | Jacket (Insulation) Material | Shell Material, Finish | Center Contact Plating | Center Contact Material | Cable Types | Class | Contact Materials | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Shell Sizes | Shell Style# | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Capacitance | Fastening Type | Contact Type | Ingress Protection | Current Rating | Contact Finish | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Note | Flange Feature | Voltage | Impedance | Connector Style | Number of Ports | Manufacturer Size Code | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Mating Cycles | Contact Termination | Contact Form | Shell Size, Connector Layout | Includes | Insertion Loss | Backset Spacing | Body Finish | Cable Group | Shield Termination | Shell Plating | Class Code | Features | Cavity A | Cavity C | Cavity B | Cavity E | Cavity F | Cavity D | Height Seated (Max) | Length | Contact Finish Thickness | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WBC-T0303AS-02-2370-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Environmental | - | - | -- | - | 1 | Plug | - | - | - | Bulk | 404 | - | - | Active | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fully Loaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chromate | -- | -- | 67 | -- | -- | -- | -- | -- | - | - | - | - | - | - | ||
![]() SIP-4768-03-5902-F International Resistive | In Stock | - | - | - | - | - | - | - | - | Aluminum | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | - | - | 150°C | - | CMC-0587 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/0 AWG | - | - | 600V | - | - | - | - | White | 427/24 | 0.630 (16.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 0.015 (0.38mm) | - | -- | ||
![]() SIP-4761-05-4700-B International Resistive | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 35V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±5% | Active | -- | - | - | Conformal Coated | - | - | - | 10µF | - | - | - | - | - | - | 500 mOhm | C (0.01%) | -- | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | 0.125 (3.17mm) | - | - | - | - | - | ||
![]() SIP-4701HR-05-3161-G International Resistive | In Stock | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | Hook-Up, Dual Wall, Shielded | - | - | - | -- | - | - | - | - | - | 150°C | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | - | 600V | - | - | - | - | White | 37/26 | 0.151 (3.84mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 0.075 (1.90mm) | - | -- | ||
![]() SIP-4701-05-7871-G International Resistive | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 35V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±5% | Active | -- | - | - | Conformal Coated | - | - | - | 10µF | - | - | - | - | - | - | 500 mOhm | C (0.01%) | -- | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | 0.125 (3.17mm) | - | - | - | - | - | ||
![]() SON-NS4BLF-01-5360-F International Resistive | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 35V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±5% | Active | -- | - | - | Conformal Coated | - | - | - | 10µF | - | - | - | - | - | - | 500 mOhm | C (0.01%) | -- | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | 0.125 (3.17mm) | - | - | - | - | - | ||
![]() SIP-4709-01-1072-A International Resistive | In Stock | - | - | Surface Mount | 2711 (6728 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±5% | Active | -- | - | - | Conformal Coated | - | - | - | 10µF | - | - | - | - | - | - | 350 mOhm | C (0.01%) | -- | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | 0.125 (3.17mm) | - | - | - | - | - | ||
![]() SON-NS4ALF-02-64R9-F International Resistive | In Stock | - | - | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | -- | - | - | - | - | Phosphor Bronze | - | -- | - | - | - | - | 100V | -55°C ~ 105°C | Bulk | AMPLIMITE .050 I | - | - | Obsolete | -- | Kinked Pin | Cap, Male Pins | - | 68 | Black | 2 | - | - | Signal | -- | 1A | Gold | - | - | - | - | -- | - | -- | - | - | D-Type, Board to Board | - | - | - | - | - | - | - | -- | 0.050 Pitch x 0.100 Row to Row | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 8.00µin (0.203µm) | - | UL94 V-0 | - | ||
![]() SIP-4769-01-4702-F International Resistive | In Stock | - | - | Through Hole, Right Angle | - | - | - | -- | - | - | - | Brass, Gold Plated | - | - | - | - | -- | - | -- | - | - | - | - | -- | -55°C ~ 125°C | Bulk | AMPLIMITE 90 | - | - | Active | -- | Solder | Receptacle, Female Sockets | - | 26 | -- | 3 | - | - | Signal | -- | 5A | Gold | - | - | - | - | -- | - | Mating Side, Female Screwlock | - | - | D-Sub, High Density | - | - | - | - | - | - | - | -- | 2 (DA, A) High Density | - | - | 0.450 (11.43mm) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | -- | - | ||
![]() SIP-4768-01-1243-F International Resistive | In Stock | - | - | Through Hole, Right Angle | - | - | - | -- | - | - | - | Brass, Gold Plated | - | - | - | - | -- | - | -- | - | - | - | - | -- | -55°C ~ 125°C | Bulk | AMPLIMITE 90 | - | - | Active | -- | Solder | Plug, Male Pins | - | 26 | -- | 3 | - | - | Signal | -- | 5A | Gold | - | - | - | - | -- | - | Mating Side, Female Screwlock | - | - | D-Sub, High Density | - | - | - | - | - | - | - | -- | 2 (DA, A) High Density | - | - | 0.450 (11.43mm) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | -- | - | ||
![]() SIP-4789-03-73R2-B International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | - | - | -- | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Copper Alloy | - | -- | - | - | - | - | -- | -- | -- | Military, MIL-DTL-24308, AMPLIMITE 90 | - | - | Active | -- | Crimp | Plug, Male Pins | - | 104 | -- | 5 | - | - | Signal | -- | -- | Gold | - | - | - | - | -- | - | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | - | - | - | - | - | - | -- | 6 | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | -- | - | ||
![]() SIP-4701-02-1182-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4701-02-2741-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4788-02-3571-F International Resistive | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±20% | Active | -- | - | - | Conformal Coated | - | - | - | 100µF | - | - | - | - | - | - | 180 mOhm | C (0.01%) | -- | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | 0.125 (3.17mm) | - | - | - | - | - | ||
![]() GUS-SS8BLF-01-1201-F International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | Gold | Brass | - | - | - | 11GHz | -- | - | - | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | - | Threaded | - | -- | - | - | Gold | - | - | - | - | - | - | - | 50 Ohm | TNC | 1 | - | - | - | - | 500 | Solder | - | - | 2 pcs - 1 Connector, 1 Contact | 0.18dB | - | Gold | RG-401 (.250 Semi Rigid) | Solder | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-02-7682-F International Resistive | In Stock | - | - | Through Hole | - | -- | Polytetrafluoroethylene (PTFE) | - | Zinc | - | - | - | Gold | Beryllium Copper | - | - | - | 2GHz | -- | - | - | - | - | 500V | -65°C ~ 85°C | Bulk | -- | - | - | Active | -- | - | Jack, Female Socket | - | - | - | - | - | Bayonet Lock | - | -- | - | - | Silver | - | - | - | - | - | - | - | 75 Ohm | BNC | 1 | - | - | - | - | 500 | Solder | - | - | -- | -- | - | Tin-Lead | -- | Solder | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7907LF-02-3012-B International Resistive | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | Gold | Brass | - | - | - | 4GHz | -- | - | - | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | - | Bayonet Lock | - | -- | - | - | Silver | - | - | - | - | - | - | - | 50 Ohm | BNC | 1 | - | - | - | - | 500 | Solder | - | - | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.2dB | - | Nickel | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4789-03-36R5-B International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | Gold | Phosphor Bronze | - | - | - | 4GHz | -- | - | - | - | - | 500V | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | - | Plug, Female Socket | - | - | - | - | - | Bayonet Lock | - | -- | - | - | Silver | - | - | - | - | - | - | - | -- | RP-BNC | 1 | - | - | - | - | 500 | Crimp | - | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.2dB | - | Nickel | AT&T 735A | Crimp | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4709-03-51R0-A International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | Gold | Brass | - | - | - | 4GHz | -- | - | - | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | - | Plug, Male Pin | - | - | - | - | - | Bayonet Lock | - | -- | - | - | Silver | - | - | - | - | - | - | - | 75 Ohm | BNC | 1 | - | - | - | - | 500 | Crimp | - | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | -- | - | Nickel | RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209 | Crimp | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-R0202AS-01-6981-C International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | - | Gold | Beryllium Copper | - | - | - | - | -- | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | - | Plug, Female Socket | - | - | - | - | - | Snap-On | - | -- | - | - | Gold | - | - | - | - | - | - | - | 75 Ohm | SMB, Mini | 1 | - | - | - | - | 500 | Crimp or Solder | - | - | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | 0.3dB | - | Gold | RG-179 Double Braid | Crimp | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - |