- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Manufacturer
- Mounting Type
- Manufacturer Part Number
- Package / Case
- Features
- Part Status
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Resistive Material | Surface Mount Land Size | Base Product Number | CCT(K) | Data Converters | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Number of I/Os | Package | Product Status | Temperature-Test | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Color | Applications | Power (Watts) | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Oscillator Type | Polarization | Load Capacitance | Impedance | Speed | RAM Size | Ripple Current @ Low Frequency | Operating Mode | Voltage - Supply (Vcc/Vdd) | Current - Output | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Ripple Current @ High Frequency | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Manufacturer Size Code | Current - Test | Voltage - Output | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Frequency - Switching | Utilized IC / Part | Supplied Contents | Adjustment Type | Current - Max | Number of Logic Elements/Cells | Lens Type | Number of Turns | Flux @ Current/Temperature - Test | EEPROM Size | Total RAM Bits | Number of LABs/CLBs | Light Emitting Surface (LES) | Wavelength | Board Type | Main Purpose | Outputs and Type | Regulator Topology | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WBC-B0202GG-02-3741-J International Resistive | In Stock | - | - | Surface Mount | 484-BGA | 484-FBGA (23x23) | - | - | - | - | - | - | -- | - | - | 360 | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | MAX® 10 | - | - | Active | -- | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | - | 1677312 | 3125 | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS8BLF-03-1272-D International Resistive | In Stock | - | - | Surface Mount | 484-BGA | 484-FBGA (23x23) | - | - | - | - | - | - | -- | - | - | 360 | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | MAX® 10 | - | - | Active | -- | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | - | 1677312 | 3125 | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4709HR-05-5230-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | 4000K | - | -- | - | - | - | - | - | -- | - | - | - | - | - | -- | Nevalo | -- | - | Obsolete | -- | - | - | LED Module | - | White, Neutral | - | - | - | - | - | - | - | - | - | - | Round, Plug and Play | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | 2.1A | - | -- | -- | - | - | - | - | 3A | - | -- | - | -- | - | - | - | -- | -- | - | - | - | - | -- | -- | - | - | ||
![]() WBC-B0202AA-01-1582-B International Resistive | In Stock | - | - | Surface Mount | 2214 (5634 Metric) | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | 15V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±20% | Active | -- | - | - | Conformal Coated | - | - | - | - | 33µF | - | - | - | - | 800 mOhm | B (0.1%) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | 0.085 (2.16mm) | - | ||
![]() SIP-4709-04-1152-G International Resistive | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Wirewound | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Tube | 1211 | Rectangular - 0.413 x 0.346 Face x 1.390 L (10.50mm x 8.80mm x 35.30mm) | ±5% | Obsolete | -- | - | ±50ppm/°C | - | 200 Ohms | - | - | 0.75W, 3/4W | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-01-9762-F International Resistive | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | -- | 3000 Hrs @ 85°C | - | - | - | - | - | 160V | - | - | - | -40°C ~ 85°C | Bulk | LBB | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 1000µF | - | - | - | - | 165.79 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | - | - | - | - | 2.98A @ 120Hz | - | - | - | - | - | - | 4.3806A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | -- | ||
![]() SON-NS4ALF-02-22R0-F International Resistive | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | -- | 3000 Hrs @ 105°C | - | - | - | - | - | 25V | - | - | - | -40°C ~ 105°C | Bulk | LMB | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 15000µF | - | - | - | - | 49.7359 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | - | - | - | - | 3.25A @ 120Hz | - | - | - | - | - | - | 4.0625A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | -- | ||
![]() M8340102K1020JB International Resistive | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | -- | 3000 Hrs @ 85°C | - | - | - | - | - | 450V | - | - | - | -40°C ~ 85°C | Bulk | LBB | 0.984 Dia (25.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 100µF | - | - | - | - | 2.4868 Ohm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | - | - | - | - | 900mA @ 120Hz | - | - | - | - | - | - | 1.323A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | -- | ||
![]() M8340101K9532JB International Resistive | In Stock | - | - | Through Hole | Radial, Can | - | - | - | -- | - | - | - | -- | 8000 Hrs @ 105°C | - | - | - | - | - | 10V | - | - | - | -40°C ~ 105°C | Bulk | KBM | 0.709 Dia (18.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 10000µF | - | - | - | - | 61 mOhm @ 120Hz | - | 0.295 (7.50mm) | - | - | Polar | - | 18 mOhms | - | - | 2.992A @ 120Hz | - | - | - | - | - | - | 3.52A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | -- | ||
![]() SON-NS7ALF-01-1691-F International Resistive | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | - | -- | - | - | - | - | - | - | - | 200V | 400V | - | -40°C ~ 125°C | Bulk | MSR | 1.201 L x 0.492 W (30.50mm x 12.50mm) | ±10% | Active | -- | PC Pins | - | - | - | - | General Purpose | - | 1µF | - | - | - | - | 1.768 Ohms | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.827 (21.00mm) | -- | ||
![]() SIP-4761HR-04-2211-F International Resistive | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | - | - | 50V | - | - | - | -40°C ~ 105°C | Bulk | SVH | 0.248 Dia (6.30mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 10µF | - | - | - | - | 23.21 Ohm @ 120Hz | - | -- | - | - | Polar | - | - | - | - | 30mA @ 120Hz | - | - | - | - | - | - | 45mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | -- | ||
![]() CCN-7808LF-02-1652-F International Resistive | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | - | -- | 1000 Hrs @ 105°C | - | - | - | - | - | 35V | - | - | - | -55°C ~ 105°C | Bulk | SMH | 0.197 Dia (5.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 10µF | - | - | - | - | 23.21 Ohm @ 120Hz | - | -- | - | - | Polar | - | - | - | - | 30mA @ 120Hz | - | - | - | - | - | - | 45mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | -- | ||
![]() M8340101H1740JA International Resistive | In Stock | - | - | Surface Mount | 2214 (5634 Metric) | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | 15V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±20% | Active | -- | - | - | Conformal Coated | - | - | - | - | 10µF | - | - | - | - | 667 mOhm | B (0.1%) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | 0.085 (2.16mm) | - | ||
![]() CCN-7909LF-01-1303-G International Resistive | In Stock | - | - | - | - | - | - | - | - | CS7894 | - | - | - | - | Infineon Technologies | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-R0202AS-03-5491-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4709-01-3571-A International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7900LF-01-4322-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | Box | Obsolete | - | - | - | - | 3.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA, 300mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V, 3.3V | - | - | 500kHz | MB39C022G | Board(s) | - | - | - | - | - | - | - | - | - | - | - | Fully Populated | DC/DC, Step Down | 2, Non-Isolated | Buck | - | - | - | - | ||
![]() SIP-4709-03-9092-A International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | - | - | -20°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 30 MHz | ±25ppm | - | 100 Ohms | - | - | - | - | - | 10pF | - | - | - | - | Fundamental | - | - | - | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
![]() CCN-7808LF-02-1211-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4781HR-05-1271-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |