- Series
- Manufacturer
- RoHS
- Package
- Mfr
- Product Status
- Manufacturer Part Number
- Subcategory
- Brand
- Product Category
- Operating Temperature
- Product Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Includes | EEPROM Size | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WBC-B0202AA-00-2801-K International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | XCL224 | - | - | - | - | Torex Semiconductor Ltd | - | Tape & Reel (TR) | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8340101K90R9BA International Resistive | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Aluminum Alloy | - | - | - | CA310 | Silver | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Plug, Male Pins | - | - | 14 | - | Silver | - | - | Reverse Bayonet Lock | - | 22A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Nickel | 22-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | ||
![]() SIP-4789-02-1133-D International Resistive | In Stock | - | - | Surface Mount | 64-LQFP | - | - | - | 64-LQFP (12x12) | - | - | MB90497 | - | - | - | A/D 8x8/10b | Infineon Technologies | 49 | Tray | - | Obsolete | - | -40°C ~ 105°C (TA) | F²MC-16LX MB90495G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 16MHz | 2K x 8 | - | - | 4.5V ~ 5.5V | F²MC-16LX | - | POR, WDT | Mask ROM | 16-Bit | 64KB (64K x 8) | - | CANbus, EBI/EMI, SCI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4709HR-04-1302-D International Resistive | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | D38999/20ZC | - | - | 16 | - | Amphenol Aerospace Operations | - | Bulk | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 4 | - | - | - | - | Threaded | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | Zinc Nickel | 13-4 | - | - | - | Black | - | - | - | Contacts Not Included | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS8ALF-02-5232-F International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7456 MHz | ±50ppm | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | 22pF | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() WBC-T0303AS-03-7681-F International Resistive | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | -55°C ~ 155°C | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 22.1 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ||
![]() SIP-4769-02-3601-A International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | -20°C ~ 70°C | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 40 MHz | ±20ppm | HCMOS, LVCMOS | - | - | Enable/Disable | MEMS | 4.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() SIP-4701HR-04-8201-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4709HR-05-4700-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | KJB0T | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS7ALF-03-1150-D International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | - | Active | - | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 18.432 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 31mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() M8340101K1652GB International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | JTG06RE12 | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II, JT | - | - | - | Crimp | - | Plug, Male Pins | - | - | 22 | - | - | Aviation, Marine, Military | - | Bayonet Lock | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium over Nickel | 12-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 50.0µin (1.27µm) | - | - | ||
![]() CCN-7900LF-01-4990-B International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | ±25ppm | - | - | - | - | - | - | - | 70 Ohms | - | - | - | - | 11pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() GUS-QS8ALF032740-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | KJB7T | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-QS0BLF037502-D International Resistive | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | RCD Components | - | Bulk | - | Active | - | -65°C ~ 350°C | 100 | 0.188 Dia x 0.500 L (4.78mm x 12.70mm) | ±5% | 2 | - | 20ppm/°C | - | - | 680 Ohms | - | Wirewound | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() SIP-4701-03-1270-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7809LF-02-1303-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AA-03-9312-B International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 8.05 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() DIP-1987-02-4120-D International Resistive | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | CIR02 | Silver | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | 500VAC, 700VDC | -55°C ~ 125°C | CIR | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | - | 3 | - | Olive Drab | - | - | Bayonet Lock | - | 23A | - | N (Normal) | - | Environment Proof | - | - | - | Olive Drab Cadmium | 16-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-02-2152-J International Resistive | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RN73R1J | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | - | ±5ppm/°C | - | - | 37.4 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() WBC-B0202AG-00-52R3-K International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 66 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - |