- Manufacturer
- Manufacturer Part Number
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Mounting Type
- Approvals
- Package / Case
- Tolerance
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Conductor Material | Jacket (Insulation) Material | Cable Types | Contact Materials | Current-IEC | Current-UL | Lead Free Status / RoHS Status | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Voltage - Supply | Orientation | Ingress Protection | Insulation Height | Frequency | Base Part Number | Termination Style | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Contact Mating Finish | Jacket Color | Current - Supply | Conductor Strand | Jacket (Insulation) Diameter | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Count | Length | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIP-4781-03-9312-F International Resistive | In Stock | - | - | - | - | - | - | - | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | -- | - | - | 200°C | - | -- | Active | -- | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | White | - | 19/38 | 0.031 (0.79mm) | - | - | - | - | - | - | - | -- | - | -- | 0.006 (0.15mm) | - | -- | ||
![]() WBC-B0202GG-00-1100-C International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | -- | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0814 | Active | -- | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | White, Black Stripe | - | 19/32 | 0.058 (1.47mm) | - | - | - | - | - | - | - | -- | - | -- | 0.009 (0.23mm) | - | -- | ||
![]() SON-NS8ALF-03-1242-D International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | -- | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A7308 | Active | -- | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | White | - | Solid | 0.033 (0.84mm) | - | - | - | - | - | - | - | -- | - | -- | 0.005 (0.13mm) | - | -- | ||
![]() WBC-B0202AA-01-4530-C International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | -- | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | -- | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Brown | - | 19/30 | 0.070 (1.78mm) | - | - | - | - | - | - | - | -- | - | -- | 0.009 (0.23mm) | - | -- | ||
![]() WBC-B0202AG-03-6811-D International Resistive | In Stock | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | Brass | -- | 12A | - | -- | 300V | 125°C | Tray | ELXH | Active | - | Header, Male Pins, Shrouded (4 Side) | 19 | Black | 0.138 (3.50mm) | - | - | -- | 0.360 (9.14mm) | - | - | Solder | - | - | 0.138 (3.50mm) | 1 | Tin | - | - | - | - | -- | 19 | -- | Vertical | -- | -- | -- | -- | - | - | - | UL94 V-0 | - | ||
![]() SIP-4789-01-2873-A International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS7BLF-03-3162-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AG-02-1133-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4781HR-04-1182-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS4ALF-03-14R0-F International Resistive | In Stock | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4781-01-2871-F International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 100MHz | IDT8N3SV75FC | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() GUS-QS8BLF013242-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Preliminary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS7BLF-01-4022-G International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 130MHz | IDT8N3SV75FC | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() WBC-R0202AS-00-4750-F International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 622.08MHz | IDT8N3SV75FC | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() CCN-7900LF-01-5112-F International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 3.135 V ~ 3.465 V | - | - | - | 533MHz | IDT8N3SV75EC | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() SIP-4789-05-6491-G International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 3.135 V ~ 3.465 V | - | - | - | 622.08MHz | IDT8N3SV75EC | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() WBC-B0202AA-01-2670-K International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 622.08MHz | IDT8N3SV75BC | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() WBC-R0202AS-01-6653-C International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 106.25MHz | IDT8N3SV75BC | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() WBC-T0303AS-01-2201-C International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 669.3266MHz | IDT8N3SV75BC | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() WBC-B0202GG-02-7501-B International Resistive | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 622.08MHz | IDT8N3SV75BC | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - |