- Manufacturer
- Manufacturer Part Number
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Mounting Type
- Approvals
- Package / Case
- Tolerance
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Frequency-Max | Mfr | Overall Impedance | Package | Primary Material | Product Status | Standard Number | Torque-Screw | Voltage-Output 1 | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Pitch | Voltage - Supply | Orientation | Ingress Protection | Insulation Height | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Current - Output (Max) | Load Capacitance | Number of Levels | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Control Features | Contact Mating Finish | Voltage - Output 2 | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Voltage - Output 3 | 1st Connector | 2nd Connector | Screw Size | Voltage - Output 4 | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUS-QS8ALF012211-D International Resistive | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | - | RN73R1E | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 1.35 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() WBC-B0202GG-00-1103-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7807LF-01-4991-B International Resistive | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 580 | - | - | - | - | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 50 MHz | ±280ppb | Clipped Sine Wave | - | - | - | - | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5ppm | - | 0.079 (2.00mm) | - | - | - | ||
![]() DIP-1999-03-20R5-A International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | - | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | 15pF | - | Fundamental | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() SON-NS7BLF-03-3322-F International Resistive | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | Retail Package | Metal | Active | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | Threaded | - | - | D | - | - | - | - | - | - | Olive Drab Cadmium | 43-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4788-01-3401-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-QS0ALF011470-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7908LF-03-4221-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-01-3832-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-R0202AS-01-4121-K International Resistive | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | RN73R2A | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 6.34 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() SIP-4701HR-05-9312-F International Resistive | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | Retail Package | Metal | Active | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | Threaded | - | - | D | - | - | - | - | - | - | Electroless Nickel | 37-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4701-05-2371-D International Resistive | In Stock | - | - | Through Hole | 11-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB Power Electronics Inc. | - | Bulk | - | Obsolete | - | - | 0.8 ~ 5.5V | - | -40°C ~ 85°C | Austin Lynx™ II | 2.00 L x 0.32 W x 0.50 H (50.8mm x 8.1mm x 12.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | 55 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 93% | 14V | 8.3V | - | - | - | - | 10A | - | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | - | - | - | - | ||
![]() WBC-B0202AA-00-4873-C International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIKM0 | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS4BLF-02-5102-F International Resistive | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | - | - | - | - | - | - | 40 GHz | Huber+Suhner, Inc. | 50 Ohms | Bulk | - | Active | - | - | - | - | -55°C ~ 125°C | MICROBEND | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | 2.92mm to 2.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm Plug | 2.92mm Plug | - | - | - | - | - | 3.000 (76.20mm) | - | - | ||
![]() SIP-4709-01-8062-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-01-1213-B International Resistive | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Bulk | - | Active | - | - | 3.3V | - | -55°C ~ 125°C | SA50-28 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 40V | 20V | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AG-00-9311-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-03-1781-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDMA | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS4BLF-01-4990-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7800LF-02-6042-B International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | - | - | - | - | - | EH | - | - | Copper | - | 10 A | - | Amphenol Anytek | - | Bulk | - | Active | - | 0.12 Nm (1.1 Lb-In) | - | 150 V | -40°C ~ 115°C | EH | - | - | - | - | - | - | Plug for Unshrouded Header | - | 15 | - | Blue | - | - | - | 0.138 (3.50mm) | - | - | - | 0.299 (7.60mm) | - | - | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 16-28 AWG | 15 | 90° | - | - | 5-6mm | - | - | - | M2 | - | - | Interlocking (Side) | - | - | UL94 V-0 | - |