- Manufacturer
- Manufacturer Part Number
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Mounting Type
- Approvals
- Package / Case
- Tolerance
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Anti-Sulfurated | Anti-Surge | Avg. Forward Curr (Max) | Case Size | Case Style | Contact Materials | Current Sensing | DC Voltage Rating (Max) | Flame-Proof Support | Lead Spacing (nom) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Pole Throw Configuration | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Temperature Range @ Derated Power | Tolerance (+ or -) | Packaging | Temperature Coefficient | Type | Resistance | Construction | Military Standard | Pin Count | Termination Style | Failure Rate | Configuration | Forward Current | Forward Voltage | Terminal Type | Peak Reverse Current | Peak Non-Repetitive Surge Current | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340102K1020FB International Resistive | In Stock | - | - | - | 2010 | 2 | - | - | - | NO | NO | - | 2010 | - | - | NO | - | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | SMD | - | - | - | - | 0.75 (3/4)(W) | 2.5(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | 5% | Tape and Reel | ±100(ppm/°C) | Thick Film | 680(ohm) | Rectangular | Not Required | - | PAD | Not Required | - | - | - | - | - | - | 5(mm) | 0.55(mm) | ||
![]() SIP-4769-02-2153-J International Resistive | In Stock | - | - | - | 0204(1406) | 2 | - | - | - | NO | NO | - | 0204(1406) | - | - | NO | - | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | MELF | - | - | - | - | 0.4(W) | Not Required(mm) | 1.4(mm) | - | - | - | - | 70 TO 155 | 1% | Tape and Reel | ±50(ppm/°C) | Thin Film | 18(ohm) | Cylindrical | Not Required | - | PAD | Not Required | - | - | - | - | - | - | 3.5(mm) | Not Required(mm) | ||
![]() SON-NS8BLF-02-38R3-D International Resistive | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | Epoxy | - | - | - | NO | Not Required(mm) | - | - | -65C to 175C | - | - | - | - | - | - | - | - | 0.125 (1/8)(W) | Not Required(mm) | 2.39(mm) | - | - | - | - | 125 TO 175 | 0.1% | Tape and Reel | ±25(ppm/°C) | Metal Film | 9200(ohm) | Cylindrical | MIL-PRF-55182 | - | Axial | S | - | - | - | - | - | - | 6.35(mm) | Not Required(mm) | ||
![]() SIP-4781HR-04-5102-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4768-01-1242-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-01-2212-A International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-02-8062-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4761HR-05-3922-G International Resistive | In Stock | - | - | - | 0805 | 2 | - | - | - | NO | NO | - | 0805 | Epoxy | - | NO | - | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | SMD | - | - | - | - | 0.1 (1/10)(W) | 1.3(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | 0.1% | Tape and Reel | ±25(ppm/°C) | Thin Film | 44.2(ohm) | Rectangular | Not Required | - | PAD | Not Required | - | - | - | - | - | - | 2.1(mm) | 0.5(mm) | ||
![]() SIP-4761-06-4992-F International Resistive | In Stock | - | - | - | 0603 | 2 | - | - | - | NO | YES | - | 0603 | Molded | - | NO | - | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | SMD | - | - | - | - | 0.2 (1/5)(W) | 0.8(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | 1% | Tape and Reel | ±100(ppm/°C) | Thick Film | 3300(ohm) | Rectangular | Not Required | - | PAD | Not Required | - | - | - | - | - | - | 1.6(mm) | 0.45(mm) | ||
![]() SIP-4781-03-1872-F International Resistive | In Stock | - | - | - | 0402 | 2 | - | - | - | NO | NO | - | 0402 | - | - | NO | - | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | SMD | - | - | - | - | 0.1 (1/10)(W) | 0.5(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | 0.5% | Tape and Reel | ±50(ppm/°C) | Thick Film | 120(ohm) | Rectangular | Not Required | - | PAD | Not Required | - | - | - | - | - | - | 1(mm) | 0.35(mm) | ||
![]() SON-NS7ALF-02-4300-F International Resistive | In Stock | - | - | - | 0603 | 2 | - | - | - | NO | NO | - | 0603 | Epoxy | - | NO | - | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | SMD | - | - | - | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | 0.1% | Tape and Reel | ±10(ppm/°C) | Thin Film | 8.25(ohm) | Rectangular | Not Required | - | PAD | Not Required | - | - | - | - | - | - | 1.55(mm) | 0.45(mm) | ||
![]() SIP-4789-01-1602-A International Resistive | In Stock | - | - | - | 0603 | 2 | - | - | - | NO | NO | - | 0603 | Epoxy | - | NO | - | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | SMD | - | - | - | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | 0.1% | Tape and Reel | ±10(ppm/°C) | Thin Film | 5230(ohm) | Rectangular | Not Required | - | PAD | Not Required | - | - | - | - | - | - | 1.55(mm) | 0.45(mm) | ||
![]() SIP-4769-01-2610-J International Resistive | In Stock | - | - | Gold/Nickel | - | - | Polyester | 20 | Flush Slide | - | - | - | - | - | Copper Alloy | - | 20 | - | - | - | Through Hole | -40C to 80C | - | 80C | -40C | - | - | - | - | 4PDT | - | 8.38(mm) | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 17.78(mm) | 5.52(mm) | ||
![]() SIP-4709-02-33R0-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4709-06-4422-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -50C to 150C | Automotive | - | - | SMB | - | 1000(V) | - | - | - | - | - | No | Switching Diode | 5(uA) | 75(ns) | - | - | Tape and Reel | - | - | - | - | - | 2 | - | - | Single | 2000(mA) | 1.7(V) | - | - | 50(A) | - | - | ||
![]() WBC-B0202AA-00-49R9-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Through Hole | - | -65C to 175C | Military | - | - | Case G-2 | 1.2(V) | 200(V) | 150(ns) | - | - | - | - | No | Switching Diode | 0.5(uA) | 150(ns) | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1.2(V) | - | 0.5(uA) | 25(A) | - | - | ||
![]() SIP-4789-02-9312-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4781-02-1600-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7900LF-03-1131-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4788-02-3571-A International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |