- Manufacturer
- Manufacturer Part Number
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Mounting Type
- Approvals
- Package / Case
- Tolerance
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Cable Types | Flow Range | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Side 1 Gender | Side 2 Gender | Connector Type | Color | Current Rating | Actuator Type | Port Style | Port Size | Sensor Type | Max Frequency | Maximum Pressure | Indicator | Connection Type | Input Power | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUS-SS7ALF-01-93R1-F International Resistive | In Stock | - | - | - | - | Nylon 12 | - | - | - | 0.26-4 gpm | Gems Sensors & Controls | 244424-D | - | - | - | - | - | - | - | - | Tube O-Ring | 17 mm | TurboFlow | - | 200 psi | - | - | 5-24 VDC | - | - | - | ||
![]() SIP-4769-02-3601-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-01-04A8-4+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8340101K52R3BA International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Honeywell | HVFDSB3C1250G210/U | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | - | ||
![]() SIP-4761-06-1372-F International Resistive | In Stock | - | - | - | - | - | - | cURus, UL | - | - | Murrplastik | 87141020 | - | Yes | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() SIP-4768-01-5491-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7907LF-02-2612-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Burndy | YAD31M10E38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4789HR-05-6041-F International Resistive | In Stock | - | - | - | - | - | - | cURus, UL | - | - | Murrplastik | 87141038 | - | Yes | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() SON-NS4BLF-02-47R0-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Joy Cooper Interconnect | A200641-2-COH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-R0202AS-01-1243-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Turck | K186042 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8340109K3901GC International Resistive | In Stock | - | - | Front Mount | 5 | - | - | cULus | - | - | Mencom | - | 300 VAC | Yes | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() SIP-4769-01-2432-D International Resistive | In Stock | - | - | - | - | - | Metal | CE, CSA, UL | - | - | Carlo Gavazzi | PS42L-NO11LA-M00 | - | No | - | - | - | - | - | Adjustable Rod Lever | - | - | - | - | - | No | Screw Clamp Terminals | - | 1NO/1NC | - | - | ||
![]() GUS-QS24MLF-390-K-101-K International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS7ALF-01-1540-D International Resistive | In Stock | - | - | - | 4 | - | - | - | PUR | - | Murrelektronik | 7000-12021-6343000 | 250 VAC/250 VDC | - | Male | Flying Leads | Male to Flying Leads, 4-pole, M12 | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 30 Meters | ||
![]() WBC-R0202AS-01-2323-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | 2N2316 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4781HR-06-1622-J International Resistive | In Stock | - | - | - | - | 304 Stainless Steel, Brass | - | - | - | - | Dwyer Instruments | DS-300-10-LV | - | Yes | - | - | - | - | - | - | NPT Male | 1/8 | In-line | - | 200 psi | - | - | - | - | - | - | ||
![]() SIP-4701HR-04-8201-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | CC75SA600-60HZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-QS0BLF025900-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | CC800/4SAD100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-01-6200-K International Resistive | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | - | Turck | U-80373 | 300 VAC, 300 VDC | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | ||
![]() SIP-4781-03-4420-A International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202GG-00-86R6-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | Shrink-Kon, a T & B Brand | HS12-6-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |