- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Manufacturer
- Mounting Type
- Manufacturer Part Number
- Package / Case
- Features
- Part Status
- Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Memory Types | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage-Input | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Memory Size | Current - Output (Max) | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Clock Frequency | Spread Spectrum Bandwidth | Input Type | Contact Mating Finish | Voltage - Output | Access Time | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Write Cycle Time - Word, Page | Wire Gauge or Range - mm² | Wire Strip Length | Includes | Screw Size | Form | Output Connector | Absolute Pull Range (APR) | For Measuring | Features | Memory Organization | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SON-NS7ALF-03-3651-B International Resistive | In Stock | - | - | - | - | - | - | - | - | CA310 | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202GG-02-5360-J International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | TS07 | - | Phosphor Bronze | - | 8 A | - | Amphenol Anytek | Bulk | - | Active | 0.2 Nm (1.7 Lb-In) | - | 300 V | - | -40°C ~ 115°C | TS | - | - | - | - | - | - | Plug, Female Sockets | - | 7 | - | Black | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | 0.760 (19.30mm) | - | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tin | - | - | - | - | 16-28 AWG | 7 | 270° | - | - | 1.5mm² | 6-7mm | - | M2 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ||
![]() SIP-4768-01-1241-J International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 14.85 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() SIP-4709-02-6490-D International Resistive | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | 27 MHz | ±280ppb | HCMOS | - | - | - | - | Crystal | 9.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() GUS-QSCBLF012210-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AA-01-1580-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Box | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-QS8BLF031821-G International Resistive | In Stock | - | - | Through Hole | - | - | - | - | Thermoplastic | KE08 | - | Copper | - | 5.5 A | - | Amphenol Anytek | Bulk | - | Active | - | - | 160 V | - | -40°C ~ 115°C | KE | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 8 | - | Green | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | 0.598 (15.19mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | 2 | - | - | - | - | - | - | Tin | - | - | - | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ||
![]() GUS-SS7ALF-02-2741-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8340101H3092DB International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | - | Active | - | 100 ~ 240 VAC | - | - | - | DT090A (90W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 90 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | 3.75A | - | - | - | - | - | - | - | IEC 320-C8 | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | USB C | - | - | - | - | - | - | - | - | ||
![]() DIP-1987-02-4872-A International Resistive | In Stock | - | - | Surface Mount | 24-VBGA | - | - | 24-FBGA (6x8) | - | - | - | - | - | - | Volatile | Infineon Technologies | Tray | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | HyperRAM™ KL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PSRAM (Pseudo SRAM) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mbit | - | - | - | - | - | - | 200 MHz | - | - | - | - | 35 ns | PSRAM | HyperBus | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | 16M x 8 | - | - | - | - | ||
![]() DIP-1989-02-8660-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Box (TB) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4788-02-1600-J International Resistive | In Stock | - | - | Surface Mount | 24-TBGA | - | - | 24-BGA (8x6) | - | S25FL132 | - | - | - | - | Non-Volatile | Infineon Technologies | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 105°C (TA) | FL1-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mbit | - | - | - | - | - | - | 108 MHz | - | - | - | - | - | FLASH | SPI - Quad I/O | - | - | - | - | 3ms | - | - | - | - | - | - | - | - | - | 4M x 8 | - | - | - | - | ||
![]() SIP-4789-03-20R5-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS7ALF-02-1050-G International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 MHz | ±20ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 18pF | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() GUS-SS4ALF-02-3161-J International Resistive | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | KJB0T | Gold | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | - | -65°C ~ 200°C | KJB | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 10 | - | - | - | - | Threaded | - | - | - | - | B | - | Environment Resistant | - | - | - | - | Electroless Nickel | 13-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() SIP-4701-01-2202-B International Resistive | In Stock | - | - | - | - | - | - | - | - | ATVS-2020 | - | - | - | - | - | Advanced Thermal Solutions Inc. | Box | - | Active | - | - | - | - | - | ATVS-2020™ | - | - | - | - | - | - | Anemometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Air Velocity, Temperature | - | - | - | - | - | - | ||
![]() GUS-SS8BLF-01-9530-J International Resistive | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | RS73G1ERT | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 3.16 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() SON-NS4ALF-03-1910-B International Resistive | In Stock | - | - | - | - | - | - | - | - | XRCTD | - | - | - | - | - | Murata Electronics | Tape & Reel (TR) | - | Last Time Buy | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4768-02-57R6-J International Resistive | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | RS73F1ERT | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 2.49 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() CCN-7909LF-03-1132-F International Resistive | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | RS73F2ART | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±25ppm/°C | - | - | 3.9 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.023 (0.60mm) | - | - | AEC-Q200 |