- Series
- Manufacturer
- RoHS
- Package
- Mfr
- Product Status
- Manufacturer Part Number
- Subcategory
- Brand
- Product Category
- Operating Temperature
- Product Type
Attribute column
Manufacturer
International Resistive Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Actuator Material | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Ingress Protection | Termination Style | Actuator Type | Circuit | Failure Rate | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Power - Max | Mechanical Life | FET Type | Operating Force | Input Capacitance (Ciss) (Max) @ Vds | Drain to Source Voltage (Vdss) | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Current - Drain (Idss) @ Vds (Vgs=0) | Features | Voltage - Breakdown (V(BR)GSS) | Resistance - RDS(On) | Height Seated (Max) | Actuator Length, Right Angle | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIP-4788-02-3302-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4701-04-2051-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS8ALF-03-1402-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-02-4120-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-03-7682-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4781-03-9312-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4761HR-06-3900-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202GG-00-6192-K International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS7BLF-01-3160-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS8ALF-03-3652-B International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7800LF-02-1241-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7809LF-02-1303-D International Resistive | In Stock | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7909LF-01-1540-G International Resistive | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7800LF-01-3162-G International Resistive | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | RK73G2A | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±50ppm/°C | 29.4 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() GUS-QS0ALF013600-F International Resistive | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4708-03-22R1-F International Resistive | In Stock | - | - | Surface Mount | - | - | - | 228CMVA | CTS Electrocomponents | Tape & Reel (TR) | Active | -25°C ~ 70°C | 228C | - | - | - | - | - | - | - | - | Gull Wing | Round Button | SPST-NO | - | Off-Mom | 1.7 VDC | LED, Red | Illuminated | - | 100,000 Cycles | - | 160gf | - | - | Top Actuated | 7.20mm x 6.80mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | - | - | ||
![]() SON-NS7ALF-03-9311-G International Resistive | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS4ALF-01-22R0-G International Resistive | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4789-02-4122-F International Resistive | In Stock | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1987-02-1181-F International Resistive | In Stock | - | - | Surface Mount | 3-SMD, No Lead | 3-UB (3.09x2.45) | - | - | Microchip Technology | Bulk | Active | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/431 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | N-Channel | - | 16pF @ 20V | 40 V | - | - | - | - | - | 8 mA @ 20 V | - | 40 V | 80 Ohms | - | - | - |