- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Resistor Type | Military Standard | Termination Style | Lead Spacing | Lead Diameter | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF1/47872FLFTR International Resistive | In Stock | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | 250 V | - | - | 1 % | - | - | 100 PPM / C | Commercial Grade Metal Film Resistor | 78.7 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | Axial | - | 0.6 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | - | 2.5 mm | - | 6.8 mm | - | - | ||
![]() WHS2-1R0JA25 International Resistive | In Stock | - | - | - | + 155 C | - 55 C | - | - | - | 250 V | - | - | 5 % | - | - | 200 PPM / C | - | 1 Ohms | - | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 3.6 mm | - | 9 mm | - | - | ||
![]() OAR3R010JLF International Resistive | In Stock | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | 5 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 10 mOhms | - | - | - | Current Sense | Resistors | 3 W | - | - | - | - | Radial | 15.24 mm | - | Current Sense Resistors | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | 15.3 mm | 15.24 mm | 1.65 mm | - | ||
![]() CMF1/47501FLFTR International Resistive | In Stock | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | 250 V | - | - | 1 % | - | - | 100 PPM / C | Commercial Grade Metal Film Resistor | 7.5 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | Axial | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | - | 2.5 mm | - | 6.8 mm | - | - | ||
![]() OAR-5-R010-F-LF International Resistive | 274 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | 1 % | - | - | ± 20ppm/°C | Open Air Current Sense Resistor | 0.01ohm | - | - | - | Current Sense | Resistors | 5W | - | - | - | - | Radial | 20.32 mm | - | Current Sense Resistors | ± 1% | Metal Element Current Sensing Resistors | Flameproof | 20.32mm | 1.65mm | - | 8.9 mm | 20.32 mm | 1.65 mm | 22.4mm | ||
![]() SPH1000J International Resistive | In Stock | - | - | - | + 160 C | - 65 C | - | - | - | - | - | - | 5 % | - | - | ± 400ppm/°C | - | 100ohm | - | - | - | - | - | 2W | - | - | General Purpose | - | Axial | - | - | - | ± 5% | - | Coated Resistors, Silicone Coated | 14.3mm | - | 5.72 mm | - | 14.3 mm | - | - | ||
![]() OAR3R050FLF International Resistive | In Stock | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | 1 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 50 mOhms | - | - | - | Current Sense | Resistors | 3 W | - | - | - | - | Radial | 15.24 mm | - | Current Sense Resistors | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | 15.3 mm | 15.24 mm | 1.65 mm | - | ||
![]() WHS7-1R5JT07 International Resistive | In Stock | - | - | - | + 155 C | - 55 C | - | - | - | 700 V | - | - | 5 % | - | - | 200 PPM / C | - | 1.5 Ohms | - | - | - | - | - | 7 W | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 25 mm | 8.8 mm | - | ||
![]() GS31002002FLF International Resistive | In Stock | - | - | - | - | - | - | - | Compliant | - | Cut Tape (CT) | - | 1 % | 2 | - | 100 ppm/°C | - | 20 kΩ | 175 °C | -55 °C | Thick Film | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 13.1064 mm | - | - | ||
![]() RLR05C1202GS International Resistive | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 12 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS3T0 1 5%TR International Resistive | In Stock | - | - | Through Hole | - | - | - | - | Compliant | - | - | - | 5 % | - | Axial | 100 ppm/°C | - | 1 Ω | - | - | Thick Film | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 mm | - | 13.1 mm | - | - | ||
![]() WP3S-470RJA1 International Resistive | In Stock | - | - | - | + 155 C | - 55 C | - | - | - | 100 V | - | WP-S | 5 % | - | - | - | - | 470 Ohms | - | - | - | - | - | 3 W | - | - | - | - | Radial | - | - | - | - | - | Coated Resistors, Silicone Coated | - | - | - | - | 14.5 mm | 5.2 mm | - | ||
![]() RC55D-41K2BI International Resistive | In Stock | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | RC | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Film | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | ||
![]() RC55LF-D-7K87-B-B International Resistive | In Stock | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | 350 V | - | RC | 0.1 % | - | - | 25 PPM / C | Low noise | 7.87 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | Axial | - | 0.6 mm | Metal Film Resistors | - | Precision Metal Film Resistors | - | - | - | 2.5 mm | 0.6 mm | 7.2 mm | - | - | ||
![]() RC55LF-D-17K8-B-B International Resistive | In Stock | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | RC | 0.1 % | - | - | 25 PPM / C | Low noise and Negligible voltage coefficient | 17.8 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | Axial | - | 0.6 mm | Metal Film Resistors | - | Metal Film Resistors Low Noise | - | - | - | 2.5 mm | 0.6 mm | 7.2 mm | - | - | ||
![]() RC55LF-D-210K-B-B International Resistive | In Stock | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | 350 V | - | RC | 0.1 % | - | - | 25 PPM / C | Low noise | 210 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | Axial | - | 0.6 mm | Metal Film Resistors | - | Precision Metal Film Resistors | - | - | - | 2.5 mm | 0.6 mm | 7.2 mm | - | - | ||
![]() RC55LFD20R0BT International Resistive | In Stock | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | RC | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Film | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR20C54R9FS International Resistive | In Stock | - | - | Through Hole | - | - | - | - | Non-Compliant | 350 V | - | - | 1 % | - | Axial | 100 ppm/°C | - | 54.9 Ω | 150 °C | -65 °C | - | - | - | 500 mW | - | - | - | MIL-R-39017 | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | - | ||
![]() OAR1R005JLF International Resistive | In Stock | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | OAR | 5 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 5 mOhms | - | - | - | Current Sense | Resistors | 1 W | - | - | - | - | Radial | 11.43 mm | - | Current Sense Resistors | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | 5.08 mm | 11.43 mm | 1.65 mm | - | ||
![]() W21-R27JI International Resistive | In Stock | - | - | - | + 200 C | - 55 C | - | - | - | 100 V | - | W20 | 5 % | - | - | 75 PPM / C | - | 270 mOhms | - | - | - | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - | Coated Resistors, Vitreous Enamel Coated | - | - | 5.6 mm | - | 12.7 mm | - | - |